- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5068C SL002 Alpha Wire | 488 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 8 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.332 (8.43mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5120C SL002 Alpha Wire | 637 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 10 | 24 AWG | 300V | - | - | Slate | 7/32 | Communication, Control | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5054C SL005 Alpha Wire | 39 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | 20 AWG | 300V | - | - | Slate | 7/28 | Communication, Control | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5054C SL002 Alpha Wire | 547 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5481C SL002 Alpha Wire | 870 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5341C SL002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 14 (7 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.406 (10.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5305C SL001 Alpha Wire | 45 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 27 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.429 (10.90mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1302110074 Molex | In Stock | - | - | - | - | - | - | 130211 | - | 1 | MOLEX LLC | Polyvinyl Chloride (PVC) | 1302110074 | Molex | Bulk | 85-1877 | Active | Active | 5.57 | Brad Micro-Change | 300 V | - | - | - | 130211 | Active | - | Shielded | unknown | 5 Conductor | - | - | WIRE AND CABLE | 76.2 m | Gray | - | - | - | - | - | - | 10 mm | 18 AWG | - | - | - | - | - | ||
![]() 5370/25C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 25 | 16 AWG | 300V | - | - | Slate | 19/0.0117 | Communication, Control | 0.660 (16.76mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85004 BK001 Alpha Wire | 689 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | 18 AWG | 600V | WIRE AND CABLE | - | Black | 105/38 | - | 0.297 (7.54mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5909C SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | Solid | - | 0.385 (9.78mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0370 0.940mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 65103 SL001 Alpha Wire | 43 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | 10 AWG | 600V | WIRE AND CABLE | - | Slate | 105/30 | - | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0800 2.032mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86406CY SL002 Alpha Wire | 643 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | 28 AWG | 300V | - | - | Slate | 7/36 | - | 0.293 (7.44mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5517 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 7 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21896 | ||
![]() 85407CY BK001 Alpha Wire | 43 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 7 | 14 AWG | 600V | - | - | Black | 266/38 | - | 0.676 (17.17mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85404CY BK001 Alpha Wire | 41 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | 14 AWG | 600V | - | - | Black | 266/38 | - | 0.528 (13.41mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65105CY SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 5 | 10 AWG | 600V | - | - | Slate | 105/30 | - | 0.757 (19.23mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0770 1.956mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5202C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.313 (7.95mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5271C SL001 Alpha Wire | 995 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 2 (1 Pair Twisted) | 24 AWG | 300V | - | - | Slate | 7/32 | Communication, Control | 0.184 (4.67mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65607CY SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 7 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |