- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | A dimension | B dimension | Cable structure | Cable Types | Certificates | Conform to the norm | Conform to the norm1 | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Core structure | Gross weight | Insulation colour | Jacket Material | Kind of core | Kind of core1 | Mfr | Package contents | RoHS | Shield structure | Tape pitch | Type of wire | Version | Voltage, Rating | Wire cross-section shape | Wire insulation material | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Gender | Shielding | Current Rating | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside diameter | Rated voltage | Number of cores | Core diameter | Wire Gauge - AWG | Features | IP Rating | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 58-25001 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25011 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25012 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 10 Position | Receptacle | 10 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Connecting Cable | Female / Female | Shielded | 4 A, 20 A, 26 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22001 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 300 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-25000 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | Receptacle | 9 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22014 Amphenol CONEC | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Male / Female | Shielded | 1.5 A, 26 A | - | - | - | 1 m (3.281 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22005 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 300 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 20 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-25012 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | B17 | 9 Position | B17 | 9 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Connection Cable | Female / Female | Shielded | 4 A, 14 A | - | - | - | 5 m (16.404 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22013 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Male / Female | Shielded | 1.5 A, 26 A | - | - | - | 500 mm (19.685 in) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22000 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 300 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 500 mm (19.685 in) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 58-22008 Amphenol CONEC | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receptacle | 9 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 600 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A, 26 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 57-22002 Amphenol CONEC | 55 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | - | - | - | Polyurethane (PUR) | - | - | - | - | RoHS Compliant | - | - | - | - | 50 V, 300 V | - | - | - | - | - | Hybrid | - | Ethernet Cable | Female / Male | Shielded | 1.5 A | - | - | - | 2 m (6.562 ft) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | IP65, IP67 | - | - | - | ||
![]() 30-03380 Tensility International Corp | 650 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 26 AWG | 300 V | - | Black | 26/0.0031" | - | 0.209" (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0327" (0.831mm) | UL Style 20387 | ||
![]() 30-03378 Tensility International Corp | 951 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 22 AWG | 300 V | - | Black | 17/0.0063" | - | 0.236" (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | UL Style 20387 | ||
![]() 30-03379 Tensility International Corp | 1067 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | 4 | 24 AWG | 300 V | - | Black | 41/0.0031" | - | 0.217" (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire, Oil Resistant, UV Resistant | - | 502.0'' (153.0m) | 0.0315" (0.800mm) | UL Style 20387 | ||
![]() 7840503 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | - | Spool | SD 200 C | Active | - | - | - | - | 5 | 22 AWG | - | - | Gray | 42/38 | Industrial | 0.197" (5.00mm) | Thermoplastic Elastomer (TPE) | Braid | - | - | - | - | - | - | Abrasion Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 35691224D SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | VFD Combo XLPE | Active | - | - | - | - | 6 (1 Twisted Pair + 4) | 12 AWG, 16 AWG | 1000 V | - | Black | - | Industrial, Servo Motor | 0.662" (16.81mm) | Polyethylene (PE), Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | 100% | - | - | - | - | - | Direct Burial, Drain Wire, Flame Retardant, UV Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
![]() 7740205 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | Spool | S200 | Active | - | - | - | - | 2 | 20 AWG | 500 V | - | Gray | 28/34 | Industrial | 0.193" (4.90mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | Abrasion Resistant | - | Enter Number of Feet in Order Quantity | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 81.2mm | 80.37mm | 96x30AWG | - | RoHS compliant | CSA FT1 | VW-1 | - | - | - | - | stranded | 3493.8g | grey | - | Cu | tinned | - | 30.5m | - | unshielded | 0.85mm | ribbon | Splice Free | - | - | PVC | -20...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | 96 | 30AWG | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 60x28AWG | - | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | - | - | - | stranded | 1000g | black | - | Cu | - | - | 30.5m | - | unshielded | 1.27mm | ribbon | Splice Free | - | round | PVC | -20...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9mm | 50V | 60 | 28AWG | - | - | - | - | - | - |