- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Ethernet category | Gross weight | Ground | Insulation colour | Kind of core | Kind of core1 | Kind of material | Kind of material1 | Kind of wire | No. of pairs | Package contents | Package contents - ft | Shield structure | Shield structure1 | Type of wire | Wire insulation material | Operating temperature | Applications | Rated voltage | Number of cores | Core diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4300ULW.00500 BELDEN | In Stock | - | - | - | - | 5.5mm | - | 2x18AWG | RoHS compliant | - | - | stranded | C<sub>ca</sub> | - | - | 43.39g | - | grey | Cu | - | halogen free | - | - | - | 500m | 1640ft | unshielded | - | control cable | LSZH | -20...70°C | indoor | 300V | 2 | 18AWG | ||
![]() 9842LW.00305 BELDEN | In Stock | - | - | indoor | RS485 | 8.4mm | - | 2x2x24AWG | RoHS compliant | - | colours with colour repetition | stranded | C<sub>ca</sub> | none | - | 100.74g | tinned copper strand 24AWG | chrome | Cu | tinned | halogen free | - | - | 2 | 305m | 1000ft | Al-PET foil | tinned copper braid | data transmission | LSZH | -45...80°C | - | 300V | 4 | 24AWG | ||
![]() 4304FE.00500 BELDEN | In Stock | - | - | - | - | 5.7mm | - | 6x18AWG | RoHS compliant | - | - | stranded | E<sub>ca</sub> | - | - | 66.44g | tinned copper strand 24AWG | grey | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | Al-PET foil | shielded | control cable | LSZH | -20...70°C | indoor | - | 6 | 18AWG | ||
![]() 4200UE.01500 BELDEN | In Stock | - | - | - | - | 4.6mm | - | 2x16AWG | RoHS compliant | UL 1666 | - | stranded | E<sub>ca</sub> | - | - | 34.15g | - | white | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | unshielded | - | control cable | LSZH | -20...70°C | indoor | - | 2 | 16AWG | ||
![]() 4304FE.01500 BELDEN | In Stock | - | - | - | - | 5.7mm | - | 6x18AWG | RoHS compliant | - | - | stranded | E<sub>ca</sub> | - | - | 66.63g | tinned copper strand 24AWG | white | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | Al-PET foil | shielded | control cable | LSZH | -20...70°C | indoor | - | 6 | 18AWG | ||
![]() 4200ULW.00305 BELDEN | In Stock | - | - | - | - | 5.6mm | - | 2x16AWG | RoHS compliant | - | - | stranded | C<sub>ca</sub> | - | - | 51.91g | - | grey | Cu | - | halogen free | no flame propagation | - | - | 305m | 1000ft | unshielded | - | control cable | LSZH | -20...70°C | indoor | 300V | 2 | 16AWG | ||
![]() 4502FE.00500 BELDEN | In Stock | - | - | - | - | 3.7mm | - | 4x22AWG | RoHS compliant | - | - | stranded | E<sub>ca</sub> | - | - | 24.52g | tinned copper strand 24AWG | grey | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | Al-PET foil | shielded | control cable | LSZH | -20...70°C | indoor | 300V | 4 | 22AWG | ||
![]() 5300UE.00305 BELDEN | In Stock | - | - | - | - | 4.01mm | - | 2x18AWG | RoHS compliant | UL 1666 | - | stranded | E<sub>ca</sub> | - | - | 22.92g | - | chrome | Cu | - | - | - | - | - | 305m | 1000ft | unshielded | - | control cable | PVC | -20...75°C | indoor | 300V | 2 | 18AWG | ||
![]() 4304FLW.00500 BELDEN | In Stock | - | - | - | - | 7.4mm | - | 6x18AWG | RoHS compliant | - | - | stranded | C<sub>ca</sub> | - | - | 96.38g | tinned copper strand 24AWG | grey | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | Al-PET foil | shielded | control cable | LSZH | -20...70°C | indoor | 300V | 6 | 18AWG | ||
![]() 3107ELW.00305 BELDEN | In Stock | - | - | indoor | RS485 | 8.9mm | twisted four conductors | 2x2x22AWG | RoHS compliant | - | colours with colour repetition | stranded | C<sub>ca</sub> | none | - | 88.09g | tinned copper strand 22AWG | black | Cu | tinned | flame retardant | no flame propagation | - | 2 | 305m | 1000ft | Al-PET foil | tinned copper braid | data transmission | LSZH | -45...80°C | - | 300V | 4 | 22AWG | ||
![]() 8770ELW.00305 BELDEN | In Stock | - | - | indoor | - | 6.24mm | - | 3x18AWG | RoHS compliant | - | - | stranded | C<sub>ca</sub> | none | - | 59.18g | tinned copper strand 20AWG | chrome | Cu | tinned | halogen free | - | - | - | 305m | 1000ft | Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 3 | 18AWG | ||
![]() 74005NH.07500 BELDEN | In Stock | - | - | indoor | PROFINET | 6.8mm | - | 4x2x26AWG | RoHS compliant | UL 20851 | - | stranded | E<sub>ca</sub> | - | Cat 7 | 59.6g | - | black | Cu | - | halogen free | no flame propagation | S/FTP | 4 | 500m | 1640ft | pairs shielded with Al-PET foil | tinned copper braid | data transmission | FRNC | -40...80°C | - | 300V | 8 | 26AWG | ||
![]() 4300UE.01500 BELDEN | In Stock | - | - | - | - | 4mm | - | 2x18AWG | RoHS compliant | - | - | stranded | E<sub>ca</sub> | - | - | 23.22g | - | white | Cu | - | halogen free | no flame propagation | - | - | 500m | 1640ft | unshielded | - | control cable | LSZH | -20...70°C | indoor | - | 2 | 18AWG | ||
![]() 3107ELV.00500 BELDEN | In Stock | - | - | indoor | RS485 | 8.9mm | twisted four conductors | 2x2x22AWG | RoHS compliant | - | colours with colour repetition | stranded | B2<sub>ca</sub> | none | - | 88.09g | tinned copper strand 22AWG | black | Cu | tinned | flame retardant | no flame propagation | - | 2 | 500m | 1640ft | Al-PET foil | tinned copper braid | data transmission | LSZH | -45...80°C | - | 300V | 4 | 22AWG | ||
![]() 8723NH.00152 BELDEN | In Stock | - | - | - | - | 4.55mm | - | 2x2x22AWG | RoHS compliant | - | - | stranded | D<sub>ca</sub> | none | - | 31.21g | tinned copper strand 24AWG | grey | Cu | tinned | halogen free | - | - | 2 | 152m | 500ft | pairs shielded with Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 4 | 22AWG | ||
![]() 8719ELW.00500 BELDEN | In Stock | - | - | indoor | - | 8.3mm | - | 2x16AWG | RoHS compliant | - | - | stranded | C<sub>ca</sub> | none | - | 90.59g | tinned copper strand 18AWG | chrome | Cu | tinned | halogen free | - | - | - | 500m | 1640ft | Al-PET foil | shielded | data transmission | LSZH | -20...80°C | - | 300V | 2 | 16AWG | ||
![]() 8762NH.01305 BELDEN | In Stock | - | - | indoor | - | 5.4mm | twisted pair conductors | 1x2x20AWG | RoHS compliant | - | colours without colour repetition | stranded | D<sub>ca</sub> | none | - | 40.64g | tinned copper strand 20AWG | white | Cu | tinned | halogen free | - | - | 1 | 305m | 1000ft | Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 2 | 20AWG | ||
![]() 8761NH.01305 BELDEN | In Stock | - | - | indoor | - | 4.95mm | twisted pair conductors | 1x2x22AWG | RoHS compliant | - | colours without colour repetition | stranded | D<sub>ca</sub> | none | - | 31.22g | tinned copper strand 22AWG | white | Cu | tinned | halogen free | - | - | 1 | 305m | 1000ft | Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 2 | 22AWG | ||
![]() 8760ELW.00500 BELDEN | In Stock | - | - | indoor | - | 6mm | twisted pair conductors | 1x2x18AWG | RoHS compliant | - | colours without colour repetition | stranded | C<sub>ca</sub> | none | - | 48.74g | tinned copper strand 20AWG | chrome | Cu | tinned | halogen free | - | - | 1 | 500m | 1640ft | Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 2 | 18AWG | ||
![]() 9502NH.00152 BELDEN | In Stock | - | - | indoor | RS232 | 5.8mm | twisted pair conductors | 2x2x24AWG | RoHS compliant | - | colours with colour repetition | stranded | D<sub>ca</sub> | none | - | 35.74g | tinned copper strand 24AWG | chrome | Cu | tinned | flame retardant | no flame propagation | - | 2 | 152m | 500ft | Al-PET foil | shielded | data transmission | LSZH | -45...80°C | - | 300V | 4 | 24AWG |