- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable external diameter | Cable structure | Certificates | Conform to the norm | Core marking | Core structure | CPR standard | Earth core | Gross weight | Insulation colour | Kind of core | Kind of core1 | Kind of material | Package contents | Package contents - ft | Resistance to1 | Shield structure | Shield structure1 | Type of wire | Wire insulation material | Operating temperature | Rated voltage | Number of cores | Core diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPU-2619.12-B AGILINK MICROWIRES | 997 |
| - | 4.77mm | 12x26AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 6654.56g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 12 | 26AWG | ||
![]() TPU-2819.03-B AGILINK MICROWIRES | 870 |
| - | 2.72mm | 3x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 2000.32g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 3 | 28AWG | ||
![]() TWJ-2619.03-B AGILINK MICROWIRES | In Stock | - | - | 1.79mm | 3x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 1065.52g | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 3 | 26AWG | ||
![]() TPU-2819.10-B AGILINK MICROWIRES | 639 |
| - | 4.16mm | 10x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 4532.64g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 10 | 28AWG | ||
![]() TPU-2819.06-B AGILINK MICROWIRES | 857 |
| - | 3.32mm | 6x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 3102.32g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 6 | 28AWG | ||
![]() TPU-3019.05-B AGILINK MICROWIRES | 803 |
| - | 2.82mm | 5x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 2100.64g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 5 | 30AWG | ||
![]() TPU-2819.02-A AGILINK MICROWIRES | In Stock | - | - | 2.61mm | 2x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 390.1g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 2 | 28AWG | ||
![]() TES-3019.06-B AGILINK MICROWIRES | In Stock | - | - | 3.14mm | 6x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 2330.16g | white | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | elastomer thermoplastic TPE | -50...125°C | 600V | 6 | 30AWG | ||
![]() TPU-2819.04-B AGILINK MICROWIRES | 704 |
| - | 2.9mm | 4x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 2269.36g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 4 | 28AWG | ||
![]() TPU-3019.02-A AGILINK MICROWIRES | In Stock | - | - | 2.39mm | 2x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 284.87g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 2 | 30AWG | ||
![]() TWJ-3019.10-C AGILINK MICROWIRES | In Stock | - | - | 2.46mm | 8x30AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 3559.35g | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 10 | 30AWG | ||
![]() TPU-2819.12-B AGILINK MICROWIRES | 593 |
| - | 4.27mm | 12x28AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 5067.68g | black | Cu | silver plated | - | 152m | 500ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 12 | 28AWG | ||
![]() TWJ-2619.07-C AGILINK MICROWIRES | In Stock | - | - | 2.48mm | 7x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 4983.7g | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 7 | 26AWG | ||
![]() TPU-3019.10-A AGILINK MICROWIRES | 968 |
| - | 3.72mm | 10x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 700.8g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 10 | 30AWG | ||
![]() TPU-3019.08-A AGILINK MICROWIRES | 2682 |
| - | 3.18mm | 8x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 577.2g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 8 | 30AWG | ||
![]() TWJ-2619.04-B AGILINK MICROWIRES | In Stock | - | - | 2mm | 4x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 1419.68g | - | Cu | silver plated | no flame propagation | 152m | 500ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 4 | 26AWG | ||
![]() TWJ-2619.04-C AGILINK MICROWIRES | In Stock | - | - | 2mm | 4x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 2848.7g | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 4 | 26AWG | ||
![]() TPU-3019.16-A AGILINK MICROWIRES | 698 |
| - | 4.16mm | 16x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 952.8g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 16 | 30AWG | ||
![]() TPU-3019.03-A AGILINK MICROWIRES | 2815 |
| - | 2.49mm | 3x30AWG | RoHS compliant | - | colours without colour repetition | stranded | no classification | none | 334.28g | black | Cu | silver plated | - | 30.5m | 100ft | UV rays | shielded | silver plated copper braid | control cable | polyurethane thermoplastic TPE-U | -40...80°C | 600V | 3 | 30AWG | ||
![]() TWJ-2619.02-C AGILINK MICROWIRES | In Stock | - | - | 1.65mm | 2x26AWG | RoHS compliant | UL 94 | colours without colour repetition | stranded | no classification | none | 1421.3g | - | Cu | silver plated | no flame propagation | 305m | 1000ft | - | unshielded | - | control cable | - | -196...200°C | 600V | 2 | 26AWG |