- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR4-580SRBL-KIT Micro Connectors, Inc. | 2678 |
| Datasheet | Copper | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat7 | Micro Connectors, Inc. | - | Bulk | TR4 | Active | 8 (4 Pair Twisted) | 23 AWG | - | Blue | Solid | - | 0.283" (7.19mm) | - | Foil, Braid | - | Includes 20pcs RJ45 Connectors | 500.0'' (152.4m) | - | UL Style, Riser CMR | ||
![]() TR4-70SHBL250-K Micro Connectors, Inc. | 48 |
| Datasheet | Copper | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | Micro Connectors, Inc. | - | Bulk | TR4 | Active | 8 (4 Pair Twisted) | 23 AWG | - | Blue | Solid | - | 0.283" (7.19mm) | - | Foil, Braid | - | Includes 10pcs RJ45 Connectors | 250.0'' (76.2m) | - | UL Style | ||
![]() M110-4C22G-50 Micro Connectors, Inc. | In Stock | - | Datasheet | Copper | - | - | Multi-Conductor | Micro Connectors, Inc. | - | Bag | - | Active | - | 22 AWG | - | - | - | - | - | - | Foil | - | - | 50.00'' (15.24m) | - | - | ||
![]() M110-9C24G-500 Micro Connectors, Inc. | In Stock | - | Datasheet | Copper | - | - | Multi-Conductor | Micro Connectors, Inc. | - | Box | - | Active | 9 | 24 AWG | - | - | - | - | - | - | Foil | 100% | - | 500.0'' (152.4m) | - | - | ||
![]() TR4-570SHBL-500 Micro Connectors, Inc. | 2225 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | Micro Connectors, Inc. | - | Box | * | Active | 8 (4 Pair Twisted) | 23 AWG | - | Blue | Solid | Network | - | - | Foil | - | Shielded | 500.0'' (152.4m) | - | UL Style CM | ||
![]() TR4-560BLOU-250 Micro Connectors, Inc. | 51 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6 | Micro Connectors, Inc. | - | Box | * | Active | 8 (4 Pair Twisted) | 23 AWG | - | Blue | Solid | Network | - | - | - | - | Rip Cord, UV Resistant, Water Resistant | 250.0'' (76.2m) | - | UL Style CM | ||
![]() TR4-570SHBL-250 Micro Connectors, Inc. | 75 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | Micro Connectors, Inc. | - | Box | * | Active | 8 (4 Pair Twisted) | 23 AWG | - | Blue | Solid | Network | - | - | Foil | - | Shielded | 250.0'' (76.2m) | - | UL Style CM | ||
![]() TAU-2619,03-A Agilink Microwires | 952 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 3 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.092" (2.35mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0300" (0.762mm) | - | ||
![]() TAU-3019,10-B Agilink Microwires | 729 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 10 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.119" (3.02mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0220" (0.559mm) | - | ||
![]() TAU-2619,10-A Agilink Microwires | 568 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 10 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.155" (3.94mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0300" (0.762mm) | - | ||
![]() TAU-2619,02-B Agilink Microwires | 523 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 2 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.088" (2.24mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU-2619,12-A Agilink Microwires | 733 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 12 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.161'''' (4.08mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0300" (0.762mm) | - | ||
![]() TAU-2819,06-A Agilink Microwires | 502 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 6 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.107" (2.72mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0260" (0.660mm) | - | ||
![]() TAU-2819,10-B Agilink Microwires | 722 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 10 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.136" (3.45mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0260" (0.660mm) | - | ||
![]() TAU-2619,02-A Agilink Microwires | 776 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 2 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.101" (2.57mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0300" (0.762mm) | - | ||
![]() TAU-3019,04-A Agilink Microwires | 956 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 4 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.079" (2.01mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0220" (0.559mm) | - | ||
![]() TAU-2619,12-B Agilink Microwires | 630 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 12 | 26 AWG | 600 V | White | 19/0.0039" | - | 0.161'''' (4.08mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0300" (0.762mm) | - | ||
![]() TAU-2819,03-A Agilink Microwires | 558 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 3 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.083'''' (2.09mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0260" (0.660mm) | - | ||
![]() TAU-3019,02-A Agilink Microwires | 721 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 2 | 30 AWG | 600 V | White | 19/0.0025" | - | 0.069" (1.76mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 100.0'' (30.5m) | 0.0220" (0.559mm) | - | ||
![]() TAU-2819,06-B Agilink Microwires | 626 |
| - | Copper, Silver Coated | Perfluoro Alkoxy (PFA) | Copper, Silver Coated | Multi-Conductor | Agilink Microwires | -196°C ~ 200°C | Spool | TAU | Active | 6 | 28 AWG | 600 V | White | 19/0.0031" | - | 0.107" (2.72mm) | Perfluoro Alkoxy (PFA) | Braid | 92% | UL94-V0, Temperature, Mechanical Resistant, Oil Resistant, UV Resistant | 500.0'' (152.4m) | 0.0260" (0.660mm) | - |