- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Subcategory | Shielding | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A1121-20-2/6-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | F27890-000 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | ||
![]() 82A1131-22-ST3-9CS3017 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | CY7329-000 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | ||
![]() 55PC2144-24-SL4-96-L002 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 652321-000 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | ||
![]() 7126W0031000 Belden | In Stock | - | - | - | - | - | - | Belden Wire & Cable | - | 1 | - | Belden Wire & Cable | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 197 lbs | - | - | - | - | - | Cable | Unshielded | 8 Conductor | - | - | 1000 ft | Orange | - | - | - | - | Multi-Conductor Cables | - | - | - | - | 16 AWG | - | Multi-Conductor Cables | - | - | - | - | ||
![]() Y-CONCABLE-10 Yamaichi | In Stock | - | - | - | - | - | - | - | Cat 5 | - | Polyurethane (PUR) | - | - | - | - | - | Details | - | - | - | - | - | Y-CON | Networking | - | Shielded | 10 Conductor | - | - | 1 m | Green | - | - | - | - | - | - | - | 6.9 mm | 7 x 26, 19 x 23 | 23 AWG, 26 AWG | 70 mm multiple turns | - | - | - | - | - | ||
![]() 55/2322-24-0/9-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | 210845-000 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-2X2.50 TE Connectivity | 1906 |
| - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336376-1 | Active | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | - | Shielded | 2 Conductor | 2.50mm² | 300 V | - | Black | 37/0.0118 | - | 0.291 (7.39mm) | - | - | Braid | - | 7.4 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-2.50-9/9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336378-2 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 4 Conductor | 2.50mm² | 600 V | - | Black | 37/0.0118 | - | 0.335 (8.51mm) | - | - | Braid | - | 8.5 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-1.00-9/9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336370-2 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 4 Conductor | 1.00mm² | 600 V | - | Black | 37/0.0071 | - | 0.236 (5.99mm) | - | - | Braid | - | 6 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-0.75-0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336358-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 2 Conductor | 0.75mm² | 600 V | - | Black | 37/0.0063 | - | 0.185 (4.70mm) | - | - | Braid | - | 4.7 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-3X1.00 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336369-1 | Active | - | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | - | Shielded | 3 Conductor | 1.00mm² | 300 V | - | Black | 37/0.0071 | - | 0.217 (5.51mm) | - | - | Braid | - | 5.5 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-1.00-0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336366-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 2 Conductor | 1.00mm² | 600 V | - | Black | 37/0.0071 | - | 0.205 (5.21mm) | - | - | Braid | - | 5.2 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-2.50-0/0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336378-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 4 Conductor | 2.50mm² | 600 V | - | Black | 37/0.0118 | - | 0.335 (8.51mm) | - | - | Braid | - | 8.5 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-1.50-9/9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336373-2 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 3 Conductor | 1.50mm² | 600 V | - | Black | 37/0.0091 | - | 0.252 (6.40mm) | - | - | Braid | - | 6.4 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-2.50-0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336376-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 2 Conductor | 2.50mm² | 600 V | - | Black | 37/0.0118 | - | 0.291 (7.39mm) | - | - | Braid | - | 7.4 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1131-2.50-0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1131 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336377-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 3 Conductor | 2.50mm² | 600 V | - | Black | 37/0.0118 | - | 0.307 (7.80mm) | - | - | Braid | - | 7.8 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1141-1.50-0/0/0/0-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1141 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336374-3 | Active | - | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 4 Conductor | 1.50mm² | 600 V | - | Black | 37/0.0091 | - | 0.276 (7.01mm) | - | - | Braid | - | 7 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-0.75-9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336358-2 | Active | Details | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 2 Conductor | 0.75mm² | 600 V | - | Black | 37/0.0063 | - | 0.185 (4.70mm) | - | - | Braid | - | 4.7 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() RL1121-1.50-9/9-0 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | RL1121 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336372-2 | Active | Details | - | - | 600 VAC | -40°C ~ 120°C | Spool | 100RL | Commercial Applications | - | Shielded | 2 Conductor | 1.50mm² | 600 V | - | Black | 37/0.0091 | - | 0.240 (6.10mm) | - | - | Braid | - | 6.1 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - | ||
![]() EN50306-3-RAIL-2X1.00 TE Connectivity | In Stock | - | - | Tinned Copper | Polymer | Copper, Tinned | EN50306 | - | Primary Wire | 500 | - | - | TE Connectivity Raychem Cable Protection | Digi-Spool®, Continuous Spool | 2336366-1 | Active | Details | - | - | 300 VAC | -40°C ~ 120°C | Spool | EN50306 | Commercial Applications | - | Shielded | 2 Conductor | 1.00mm² | 300 V | - | Black | 37/0.0071 | - | 0.205 (5.21mm) | - | - | Braid | - | 5.2 mm | - | - | - | - | 6561.7 (2000.0m) | Enter Number of Meters in Order Quantity | 0.0080 (0.203mm) | - |