- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Shielding | Number of Conductors | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901405CY SL001 Alpha Wire | 520 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901405CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 168 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 5 Conductor | 14 AWG | 600 V | 1000 ft | Slate | 41/30 | Industrial | 0.452 (11.48mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 41 x 30 | - | 14 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901409 SL005 Alpha Wire | 597 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901409 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 25.600 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 9 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.568 (14.43mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 41 x 30 | 9 | 14 AWG | - | 305m | 0.0650 (1.651mm) | - | ||
![]() 901604 SL005 Alpha Wire | 2771 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901604 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 9 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 4 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 26 x 30 | 4 | 16 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901004CY SL005 Alpha Wire | 515 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901004CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 30.100 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 4 Conductor | 10 AWG | 600 V | 100 ft | Slate | 105/30 | Industrial | 0.589 (14.96mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 105 x 30 | 4 | 10 AWG | - | 305m | 0.0650 (1.651mm) | - | ||
![]() 901407 SL005 Alpha Wire | 2962 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901407 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 18.400 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 7 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.465 (11.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 41 x 30 | 7 | 14 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 902009CY SL001 Alpha Wire | 684 | - | - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902009CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 132 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 9 Conductor | 20 AWG | 600 V | 1000 ft | Slate | 10/30 | Industrial | 0.435 (11.05mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 10 x 30 | - | 20 AWG | - | Enter Number of Feet in Order Quantity | 0.0550 (1.397mm) | - | ||
![]() 901805CY SL001 Alpha Wire | 256 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901805CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 110 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 5 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.387 (9.83mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | 85% | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 902004CY SL001 Alpha Wire | 267 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902004CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 71 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 4 Conductor | 20 AWG | 600 V | 1000 ft | Slate | 10/30 | Industrial | 0.318 (8.08mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 10 x 30 | - | 20 AWG | - | Enter Number of Feet in Order Quantity | 0.0450 (1.143mm) | - | ||
![]() 901203 SL005 Alpha Wire | 2088 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901203 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 12.700 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 3 Conductor | 12 AWG | 600 V | 100 ft | Black | 65/30 | Industrial | 0.406 (10.31mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | 0.406 in | 65 x 30 | 3 | 12 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901809 SL001 Alpha Wire | 38 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901809 | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 145 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 9 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.450 (11.43mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901802 SL005 Alpha Wire | 2861 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901802 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 5.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 2 Conductor | 18 AWG | 600 V | 100 ft | Slate | 19/30 | Industrial | 0.299 (7.60mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | 2 | 18 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901402 SL005 Alpha Wire | 2496 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901402 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 7.500 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 2 Conductor | 14 AWG | 600 V | 100 ft | Slate | 41/30 | Industrial | 0.347 (8.81mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 41 x 30 | 2 | 14 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901605CY SL001 Alpha Wire | 563 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901605CY | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 135 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 5 Conductor | 16 AWG | 600 V | 1000 ft | Slate | 26/30 | Industrial | 0.414 (10.52mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 26 x 30 | - | 16 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 902012CY SL005 Alpha Wire | 2852 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902012CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 16 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 12 Conductor | 20 AWG | 600 V | 100 ft | Slate | 10/30 | Industrial | 0.475 (12.07mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 10 x 30 | 12 | 20 AWG | - | 30.5m | 0.0550 (1.397mm) | - | ||
![]() 902004 SL005 Alpha Wire | 3000 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 902004 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 5.300 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 4 Conductor | 20 AWG | 600 V | 100 ft | Slate | 10/30 | Industrial | 0.296 (7.52mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 10 x 30 | 4 | 20 AWG | - | 305m | 0.0450 (1.143mm) | - | ||
![]() 902009CY SL005 Alpha Wire | 2168 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 902009CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 13.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 9 Conductor | 20 AWG | 600 V | 100 ft | Slate | 10/30 | Industrial | 0.435 (11.05mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 10 x 30 | 9 | 20 AWG | - | 305m | 0.0550 (1.397mm) | - | ||
![]() 901604CY SL005 Alpha Wire | 2338 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901604CY | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 11.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Shielded | 4 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.384 (9.75mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Braid | 85% | - | 26 x 30 | 4 | 16 AWG | - | 305m | 0.0500 (1.270mm) | - | ||
![]() 901607 SL005 Alpha Wire | 2052 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901607 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Spool | Active | Details | 14.200 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard Flex | Automation and Process Control | Unshielded | 7 Conductor | 16 AWG | 600 V | 100 ft | Slate | 26/30 | Industrial | 0.423 (10.74mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 26 x 30 | 7 | 16 AWG | - | 30.5m | 0.0500 (1.270mm) | - | ||
![]() 901804CY SL001 Alpha Wire | 1385 |
| - | Copper | Thermoplastic Elastomer (TPE) | Copper, Tinned | 901804CY | Twisted Pair | - | 1 | - | Polyvinyl Chloride (PVC), Nylon | - | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 94 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Shielded | 4 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | 85% | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - | ||
![]() 901805 SL001 Alpha Wire | 552 |
| - | Copper | Thermoplastic Elastomer (TPE) | - | 901805 | Twisted Pair | EAR99 | 1 | - | Polyvinyl Chloride (PVC), Nylon | Unavailable | Thermoplastic Elastomer (TPE) | Alpha Wire | Digi-Spool®, Continuous Spool | Active | Details | 91 lbs | 600 VAC | -30°C ~ 90°C | Xtra-Guard® Flex | Automation and Process Control | Unshielded | 5 Conductor | 18 AWG | 600 V | 1000 ft | Slate | 19/30 | Industrial | 0.365 (9.27mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | 19 x 30 | - | 18 AWG | - | Enter Number of Feet in Order Quantity | 0.0500 (1.270mm) | - |