- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Insulation Resistance | Max Supply Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Test Voltage | Features | Cross Section Area | Minimum Bend Radius | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0037302 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 4.1 | 250V | - | - | 24.6 | - | -30 | 0.14 | - | - | - | 4.1 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | Braiding | None | 26 | - | No | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Pebble Gray | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026122 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 55.5 | 55.5 | 29.6 | - | - | 0.75 | 500 | - | - | 7.4 | - | - | -40 - 80 | 0 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015904 Lapp | 836 |
| - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | - | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 90 | 13.2(Typ) | 600V | - | - | 79.2 | -40°C | -40 | 2.5 | 500 | - | - | 13.2 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | 14 | CE, CSA, UL | No | - | - | 500 V | Coil|Drum | ÖLFLEX 150 CY | Active | - | Control Cable | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Gray | - | - | - | - | - | 4 | - | - | 13.2mm | - | - | - | 6 x Diameter | - | 50m | - | ||
![]() 0011162 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 48.4 | - | - | 4 | 500 | - | - | 12.1 | - | - | -40 - 70 | -5 - 90 | No | - | - | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0035832 Lapp | 24 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 67.8 | - | - | 2 | - | - | - | 11.3 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | Pairs | - | - | 500V | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0022605 Lapp | In Stock | - | - | Cable | Tinned Copper | - | No | 305 | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5.9 | 300V | - | - | 23.6 | - | -40 | - | - | - | - | 5.9 | - | - | -40 - 80 | -5 - 70 | No | - | Non-Compliant | - | None | None | 22 | - | No | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | -5 °C | Grey | - | - | Unshielded | - | - | - | 5 | - | - | 250 V | - | - | Dark Gray | Not Halogen Free | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034702 Lapp | 41 | - | - | Cable | Bare Copper | - | No | 1000 | - | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | - | Polyvinyl Chloride | No | No | Lapp Group | 0034702 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 6 | 350V | - | - | 36 | - | -40 | 0.75 | - | - | - | 6 | - | Active | -40 - 70 | -5 - 70 | No | 5.24 | Compliant | Yes | Braiding | None | 20 | - | No | - | 350 V | 350 V | - | - | Active | - | Multi-Conductor Cable | - | - | -5 °C | Grey | - | - | Shielded | - | compliant | - | 2 | - | - | - | WIRE AND CABLE | 19 AWG | Pebble Gray | Not Halogen Free | Braid | 6 mm | - | - | 2 | - | - | - | - | Shielded | - | - | - | - | No SVHC | ||
![]() 0034603 Lapp | 2682 |
| - | - | Copper | - | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 35.4 | -40°C | - | 0.5 | - | - | - | 5.9 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | - | EAC | No | - | - | 350V | - | UNITRONIC LiYCY | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | Tinned Copper Braid | - | - | - | 3 | - | - | 5.9mm | - | - | - | - | - | 100m | - | ||
![]() 0037141 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Halogen Free Compound | Yes | Yes | - | - | Polyolefin | Other | - | 80 | 4.6 | 250V | - | - | 27.6 | - | -30 | 0.34 | - | - | - | 4.6 | - | - | -30 - 70 | -5 - 80 | No | - | - | - | None | None | 22 | - | No | - | - | - | Coil|Drum | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Pebble Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119316 Lapp | 605 |
| - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 53.6 | - | - | 1.5 | 500 | - | - | 13.4 | - | - | -40 - 80 | -15 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0034607 Lapp | 2995 |
| - | - | COPPER | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0034607 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 45.6 | -40°C | - | 0.5 | - | 80 °C | -40 °C | 7.6 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.11 | - | Yes | Braiding | None | - | - | No | - | - | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | - | YES | STRANDED | compliant | - | 7 | 20 AWG | - | - | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | - | 250 V | 7 | COMMUNICATION CABLE | - | 7.6mm | - | - | 0.5 mm2 | - | 7.6 mm | 100m | - | ||
![]() 1550350 Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026010 Lapp | In Stock | - | - | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 40.8 | - | - | 1 | 500 | - | - | 10.2 | - | - | -20 - 90 | -5 - 90 | No | - | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028325 Lapp | 2434 |
| - | Cable | Bare Copper | - | No | 100 | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 9.6(Typ) | - | - | - | 38.4 | -40°C | -40 | 0.25 | - | - | - | 9.6 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | 24 | CE | No | - | - | 500 V | Coil|Drum | UNITRONIC LiYY | Active | - | Data Cable | - | 80 °C | -40 °C | Grey | - | - | Unshielded | - | - | - | 25 | - | - | - | - | 24 AWG | Pebble Gray | Not Halogen Free | - | 9.6 mm | IEC 60332-1-2 | - | 25 | - | 14 | 9.6mm | - | - | - | - | - | 50m | - | ||
![]() 0015205 Lapp | 28 | - | - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 8.6 | 600V | - | - | 34.4 | -40°C | -40 | 1 | 500 | - | - | 8.6 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | 18 | CE, CSA, UL | No | - | - | 500 V | - | ÖLFLEX 150 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 5 | 18AWG | - | - | - | - | Gray | - | - | - | - | - | 5 | - | - | 8.6mm | - | - | - | 4 x Diameter | - | 50m | - | ||
![]() 0030929 Lapp | In Stock | - | - | - | Bare Copper | - | No | 1000 | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Polyurethane | - | - | - | - | - | - | - | 80 | 8 | 1000V | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 22 | - | - | - | - | - | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Gray | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1120463 Lapp | In Stock | - | - | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | - | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 1120463 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 40.4 | - | - | 1.5 | 1 | - | - | 10.1 | - | Active | -40 - 80 | -30 - 70 | No | 5.08 | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1123003 Lapp | In Stock | - | - | - | Bare Copper | - | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 5.8(Typ) | 500V | - | - | 23.2 | - | -40 | 0.5 | 500 | - | - | 5.8 | - | - | -40 - 75 | -25 - 70 | No | - | - | - | None | None | 21 | - | No | - | - | - | - | - | Active | - | Control Cable | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Gray | - | - | - | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1119303 Lapp | 83 | - | - | Cable | Bare Copper | - | No | 25 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.7(Typ) | 500V | 100.5 | 100.5 | 26.8 | -40°C | -40 | 1.5 | 500 | - | - | 6.7 | - | - | -40 - 80 | -15 - 70 | No | - | Compliant | - | None | None | 16 | CE | No | 500 V | 500 V | 300/500 V | Coil | ÖLFLEX CLASSIC 110 YY | Active | - | Control Cable | - | 80 °C | -40 °C | Grey | - | - | - | - | - | 18 A | 3 | 16AWG | 20 GΩ | - | - | 16 AWG | Gray | Not Halogen Free | - | 6.7 mm | IEC 60332-1-2 | - | 3 | - | 30 | 6.7mm | 4 kV | - | - | Fixed - 4 x D Occasional flexing - 10 x D | - | 50m | No SVHC | ||
![]() 220805 Lapp | In Stock | - | - | - | BARE COPPER | CE; CSA; CUL; MSHA; UL | Unknown | - | - | Black | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | PVC/NYLON | POLYVINYL CHLORIDE | No | No | Lapp Group | 220805 | Polyvinyl chloride (PVC) | Other | - | - | - | - | - | - | 82 | - | - | 10 | 500 | 90 °C | -25 °C | 19.6 | ROHS COMPLIANT | Active | -25 - 90 | -25 - 105 | Unknown | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | 888 Ω | - | - | - | INDUSTRIAL PLANT EXPANSIONS, AUTOMOTIVE PLANTS, TRAY WIRING | VNTC CABLES | NO | STRANDED | compliant | - | 5 | 8 AWG | - | - | WIRE AND CABLE | - | - | - | - | - | - | 600 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 10 mm2 | - | 19.6 mm | - | - |