- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Jacket Color | Halogen Free | Shield Type | Outside Diameter | Standards | Rated Voltage | Number of Cores | Wire and Cable Name | Number of Strands | Outer Diameter | Number of Pairs | Cross Section Area | Minimum Bend Radius | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0035161 Lapp | 2624 |
| - | - | Bare Copper | - | No | 1000 | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 6.3 | 500V | - | - | 24.8 | - | -40 | 2 | - | - | - | 6.2 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | 24 | - | Pairs | 500 V | Coil|Drum | UNITRONIC | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 6 | - | - | - | Gray | - | U/UTP | - | - | - | 6 | - | - | 6.2mm | 3 | - | - | - | 100m | ||
![]() 1123108 Lapp | In Stock | - | - | - | Bare Copper | - | No | 50 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-3-24 | No | - | - | - | - | Yes | Yes | - | - | Other | Other | - | 80 | 6.8(Typ) | 500V | - | - | 27.2 | - | -40 | 1.5 | 500 | - | - | 6.8 | - | - | -40 - 75 | -25 - 70 | No | - | - | - | None | None | 16 | - | No | - | - | - | Active | - | Control Cable | - | - | - | - | - | - | - | 3 | - | - | - | Gray | - | - | - | IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 534553-000 TE Connectivity | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Cross Linked Modified Ethylene Tetrafluoroethylene | - | - | - | - | - | - | - | 150 | 3.81 | 600VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 22 | - | - | - | - | - | Active | - | Shielded Multi-Conductor Cable | - | - | - | - | - | - | - | 2 | - | - | - | White | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135757 Lapp | In Stock | - | - | - | - | - | No | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 53.4 | - | - | 0.5 | 500 | - | - | 8.9 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0026221 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class E = very flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 63 | 63 | 33.6 | - | - | 0.75 | 500 | - | - | 8.4 | - | - | -40 - 80 | 0 - 70 | No | - | - | - | Braiding | None | - | - | No | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0028502 Lapp | 33 | - | - | - | Bare Copper | - | No | 1000 | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 4.7 | 500V | - | - | 18.8 | -40°C | -40 | 0.5 | - | - | - | 4.7 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | None | None | 22 | - | No | 500 V | - | UNITRONIC LiYY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 2 | 21AWG | - | - | Pebble Gray | - | - | - | - | - | 2 | - | - | 4.7mm | - | - | - | - | 100m | ||
![]() 0034304 Lapp | 36 | - | - | - | Copper | VDE | No | - | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | No | No | Lapp Group | 0034304 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 25.8 | -40°C | - | 0.14 | - | 80 °C | -40 °C | 4.3 | ROHS COMPLIANT | Active | -40 - 70 | -5 - 70 | No | 2.08 | - | Yes | Braiding | None | - | EAC | No | 250 V | - | UNITRONIC LiYCY | Active | EAR99 | - | - | - | - | COMMUNICATION, SIGNAL AND CONTROL | YES | STRANDED | compliant | 4 | 26AWG | WIRE AND CABLE | - | - | - | Tinned Copper Braid | - | - | 250 V | 4 | COMMUNICATION CABLE | - | 4.3mm | - | 0.14 mm2 | - | 4.3 mm | 100m | ||
![]() 0015704 Lapp | 27 | - | - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 10 | 600V | - | - | 60 | -40°C | -40 | 1 | 500 | - | - | 10 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | Braiding | None | 18 | CE, CSA, UL | No | 500 V | - | ÖLFLEX 150 CY | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | 18AWG | - | - | Gray | - | Braid | - | - | - | 4 | - | - | 10mm | - | - | 6 x Diameter | - | 50m | ||
![]() 0015012 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 44.4 | - | - | 0.5 | 500 | - | - | 11.1 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015305 Lapp | 2851 |
| - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 10.1 | 600V | - | - | 40.4 | -40°C | -40 | 1.5 | 500 | - | - | 10.1 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | 16 | CE, CSA, UL | No | 500 V | - | ÖLFLEX 150 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 5 | - | - | - | Gray | - | - | - | - | - | 5 | - | - | 10.1mm | - | - | 4 x Diameter | - | 50m | ||
![]() 0044704 Lapp | In Stock | - | - | - | Tinned Copper | - | No | 305 | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 6.1 | 300V | - | - | 36.6 | - | -40 | 2 | - | - | - | 6.1 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | 22 | - | No | 300V | - | - | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | 22AWG | - | - | Dark Gray | - | Braid | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015203 Lapp | 89 | - | - | - | Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | - | - | - | - | - | 28 | -40°C | - | 1 | 500 | - | - | 7 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | - | CE, CSA, UL | No | 500 V | Drum|Coil | ÖLFLEX 150 | Active | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | 3 | - | - | 7mm | - | - | 4 x Diameter | - | 100m | ||
![]() 281804 Lapp | 2589 |
| - | - | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 34.2 | -40°C | - | 1 | 500 | - | - | 8 | - | - | -40 - 70 | -25 - 70 | No | - | - | - | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 8mm | - | - | 5 x Diameter | - | 50m | ||
![]() 0015304 Lapp | 2614 |
| - | - | Bare Copper | - | No | 600 | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | Polyvinyl Chloride | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +70°C | 70 | 9 | 600V | - | - | 36 | -40°C | -40 | 1.5 | 500 | - | - | 9 | - | - | -40 - 70 | -5 - 70 | No | - | - | - | None | None | 16 | CE, CSA, UL | No | 500 V | Coil|Drum | ÖLFLEX 150 | Active | - | Multi-Conductor Cable | - | - | - | - | - | - | - | 4 | 16AWG | - | - | Gray | - | - | - | - | - | 4 | - | - | 9mm | - | - | 4 x Diameter | - | 50m | ||
![]() 281807 Lapp | 27 | - | - | Cable | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 39.8 | -40°C | - | 1 | 500 | - | - | 9.3 | - | - | -40 - 70 | -25 - 70 | No | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | - | - | 90 °C | -25 °C | Grey, Silver | - | - | - | - | - | - | - | 17 AWG | - | Not Halogen Free | - | 9.3 mm | - | - | 7 | - | - | 9.3mm | - | - | 5 x Diameter | - | 50m | ||
![]() 0015003 Lapp | In Stock | - | - | - | BARE COPPER | CE; CSA; EAC; ECOLAB; HAR; UL | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | POLYVINYL CHLORIDE | No | No | Lapp Group | 0015003 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 24.8 | - | - | 0.5 | 500 | 90 °C | -40 °C | 6.2 | - | Active | -40 - 70 | -5 - 70 | No | 5.55 | - | Yes | None | None | - | - | No | - | - | - | Active | EAR99 | - | - | - | - | PLANT ENGINEERING, INDUSTRIAL MACHINERY, MACHINE TOOLS | NO | STRANDED | compliant | 3 | - | WIRE AND CABLE | - | - | - | - | - | - | 600 V | - | CONTROL CABLE | - | - | - | 0.5 mm2 | - | 6.2 mm | - | ||
![]() 0011152 Lapp | In Stock | - | - | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 40.8 | - | - | 2.5 | 500 | - | - | 10.2 | - | - | -40 - 70 | -5 - 90 | No | - | - | - | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135804 Lapp | In Stock | - | - | - | - | - | No | - | - | Colourless | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | 50.4 | - | - | 0.75 | 500 | - | - | 8.4 | - | - | -40 - 80 | -5 - 70 | No | - | - | - | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281405 Lapp | 2788 |
| - | Cable | Bare Copper | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Other | +90°C | - | - | - | - | - | 45.4 | -40°C | - | 2.5 | 500 | - | - | 10.7 | - | - | -40 - 70 | -25 - 70 | No | - | Non-Compliant | - | - | - | - | CE, CSA, UL | - | 600 V | - | ÖLFLEX CONTROL TM | Active | - | - | 90 °C | -25 °C | Grey | - | - | - | - | - | - | - | 13 AWG | - | - | - | 10.7 mm | - | - | 5 | - | - | 10.7mm | - | - | 5 x Diameter | - | 50m | ||
![]() 0028203 Lapp | 28 | - | - | Cable | Copper | - | No | - | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | PVC | - | PVC | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | - | - | - | - | - | 13.6 | -40°C | - | 0.14 | - | - | - | 3.4 | - | - | -40 - 80 | -5 - 70 | No | - | Compliant | - | None | None | - | - | No | 350 V | - | UNITRONIC LiYY | Active | - | - | 80 °C | -40 °C | Grey | - | Unshielded | - | - | - | - | - | 26 AWG | - | Not Halogen Free | - | 3.4 mm | - | - | 3 | - | 18 | 3.4mm | - | - | - | - | 100m |