- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Automotive | Cable Length (m) | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN (US) | EU RoHS | Flame retardant | Halogen free according to IEC 60754-2 | Insulation Materials | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Screen over stranding | Screen over stranding element | Size (AWG) | Standards Met | Stranding element | Voltage, Rating | Packaging | Series | Part Status | Type | Number of Conductors | Wire Gauge | Jacket Color | Shield Type | Number of Cores | Outer Diameter | Number of Pairs | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0044602 Lapp | In Stock | - | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 25.8 | - | - | 2 | - | - | 4.3 | -40 - 80 | -5 - 70 | No | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 0035160 Lapp | 2566 |
| - | Bare Copper | No | 1000 | LiYY | Grey | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Polyvinyl Chloride | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 80 | 5.7 | 500V | 22.8 | - | -40 | 2 | - | - | 5.7 | -40 - 80 | -5 - 70 | No | None | None | 24 | IEC60332-1 | Pairs | 500 V | Drum|Coil | UNITRONIC | Active | Multi-Conductor Cable | 4 | - | Gray | U/UTP | 4 | 6.1mm | 2 | 100m | ||
![]() M27500-24TE2T14 CarlisleIT | In Stock | - | - | Tinned Copper | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 150 | 3.2 | 600V | - | - | -55 | - | - | - | - | - | - | No | - | - | 24 | - | - | - | - | - | Active | Multi-Conductor Cable | 2 | - | White | - | - | - | - | - | ||
![]() 0044604 Lapp | In Stock | - | - | - | No | - | - | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 28.2 | - | - | 2 | - | - | 4.7 | -40 - 80 | -5 - 70 | No | Braiding | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 0011223 Lapp | In Stock | - | - | - | No | - | - | Grey | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 42 | - | - | 0.75 | 500 | - | 10.5 | -40 - 70 | -5 - 90 | No | None | None | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 0028412 Lapp | 28 | - | - | Bare Copper | No | 1000 | LiYY | Grey | Class 2 = stranded | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | PVC | Polyvinyl Chloride | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 7.8 | 500V | 31.2 | -40°C | -40 | 0.34 | - | - | 7.8 | -40 - 80 | -5 - 70 | No | None | None | 22 | - | No | 500 V | - | UNITRONIC LiYY | Active | Multi-Conductor Cable | 12 | 22AWG | Pebble Gray | - | 12 | 7.8mm | - | 100m | ||
![]() 55A6052-22-MST3-9CS2275 Littelfuse | In Stock | - | - | Silver Coated High Strength Copper Alloy | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 200 | 3.78 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Shielded Multi-Conductor Cable | 3 | - | White | Braid | - | - | - | - | ||
![]() 0012640 Lapp | 62 | - | - | Copper | No | - | - | Blue | Class 5 = flexible | Bare | Numbers | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | Polyvinyl Chloride | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 70 | 6.2 | 500V | 37.2 | - | -5 | 0.75 | 500 | - | 6.2 | -40 - 80 | -5 - 70 | No | Braiding | None | 19 | - | No | 50VAC | Coil|Drum | - | Active | Control Cable | 2 | 19AWG | Blue | - | - | - | - | - | ||
![]() 55A7237-16-6/9-9CS2627 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 4.77 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 16 | - | - | - | - | - | Active | Multi-Conductor Cable | 2 | - | White | - | - | - | - | - | ||
![]() 55PC1141-22-CML4-9CS2502 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 4.57 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Multi-Conductor Cable | 4 | - | White | - | - | - | - | - | ||
![]() 55A1141-22-MST4-9CS2275 Littelfuse | In Stock | - | - | Tinned Copper | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 150 | 3.48 | 600VAC | - | - | -65 | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Shielded Twisted Pair Cable | 4 | - | White | - | - | - | - | - | ||
![]() 1600122 Lapp | In Stock | - | - | - | No | - | - | Black | Class 5 = flexible | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | - | - | No | No | Other | Other | - | - | - | - | 97.2 | - | - | 16 | 750 | 450 | 27.6 | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() CXA-0078-22-4-9CS2405 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 4.69 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Shielded Multi-Conductor Cable | 4 | - | White | - | - | - | - | - | ||
![]() 55PC0242-22-MST4CS2573 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Multi-Conductor Cable | 4 | - | - | - | - | - | - | - | ||
![]() CXA-0078-24-4-9CS2405 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 4.19 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 24 | - | - | - | - | - | Active | Shielded Multi-Conductor Cable | 4 | - | White | - | - | - | - | - | ||
![]() 55PC0242-16-MST4CS2573 Littelfuse | In Stock | - | - | Silver Coated Copper | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 200 | 5.3 | 600VAC | - | - | -65 | - | - | - | - | - | - | No | - | - | 16 | - | - | - | - | - | Active | Unshielded Multi-Conductor Cable | 4 | - | - | - | - | - | - | - | ||
![]() 55A1852-22-MSL5-9CS2199 Littelfuse | In Stock | - | - | Silver Coated Copper | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 200 | - | 600VAC | - | - | -65 | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Shielded Multi-Conductor Cable | 5 | - | White | Braid | - | - | - | - | ||
![]() 0034604 Lapp | 28 | - | - | Bare Copper | No | 1000 | LiYCY | Grey | - | Bare | Colour | EAR99 | Compliant | According to IEC/EN 60332-1-2 | No | PVC | Polyvinyl Chloride | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | +80°C | 80 | 6.3 | 350V | 37.8 | -40°C | -40 | 0.5 | - | - | 6.3 | -40 - 70 | -5 - 70 | No | Braiding | None | 22 | - | No | 250 V | - | UNITRONIC | Active | Multi-Conductor Cable | 4 | 21AWG | Pebble Gray | Braid | 4 | 6.3mm | - | 100m | ||
![]() 55PC2232-22-MST3-9CS2573 Littelfuse | In Stock | - | - | - | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 200 | 3.25 | 600VAC | - | - | - | - | - | - | - | - | - | No | - | - | 22 | - | - | - | - | - | Active | Shielded Multi-Conductor Cable | 3 | - | White | Braid | - | - | - | - | ||
![]() 55A1832-24-MST3-9CS2275 Littelfuse | In Stock | - | - | Silver Coated Copper | No | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 200 | 3.29 | 600VAC | - | - | -65 | - | - | - | - | - | - | No | - | - | 24 | - | - | - | - | - | Active | Shielded Twisted Pair Cable | 3 | - | White | - | - | - | - | - |