- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Impedance | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Number of Pairs | Features | Product Category | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29501 0105000 Belden | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | 1 | - | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | - | Polyvinyl Chloride (PVC) | - | - | 295010105000 | - | - | - | Active | - | 5.55 | - | - | - | - | - | - | 1 kV | - | - | 29501 | - | - | Motor Supply | - | - | Shielded | compliant | 3 Conductor | - | - | WIRE AND CABLE | - | 5000 ft | - | Black | - | - | - | - | - | - | - | 0.60 in | 41 x 30 | 14 AWG | - | AC Motor Drives, VFD, Variable Frequency Drive | - | - | - | - | - | ||
![]() 78025 SL005 Alpha Wire | 2737 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | -- | 78025 SL005 | 78025 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | - | -- | - | 78025SL005 | Alpha Wire | Spool | - | Active | Active | 5.57 | Details | Yes | - | EcoCable | 3 lbs | - | - | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | - | - | - | Unshielded | compliant | 5 Pair Twisted | 24 AWG | 300V | WIRE AND CABLE | - | 100 ft | - | Gray (Slate Gray) | 19/36 | -- | 0.207 (5.26mm) | Polyphenylene Ether, Modified (mPPE) | - | -- | -- | - | - | 24 AWG | - | Biological Compatibility, Rip Cord | - | 100.0 (30.5m) | 0.0150 (0.381mm) | - | ISO 10993, UL Style 21460 | ||
![]() 44A1111-24-1-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 387087-000 | - | - | - | Details | - | - | - | - | - | 600 V | - | Spool | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | 3M Electronic Solutions Division | - | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | Polyvinyl Chloride (PVC) | - | 3M | - | - | - | 05111526714 80001152307 | - | - | - | - | - | Due to size or weight of the product, your shipping charge may increase. | - | 44 lbs | - | 150 V | - | Bulk | 3600X | - | - | - | - | Cable | Shielded | - | 7 Pair Twisted | - | - | - | - | 1000 ft | - | Brown (Beige) | - | - | - | - | Multi-Conductor Cables | - | - | - | 7 x 36 | 28 AWG | - | Suitable for higher current applications | Multi-Conductor Cables | - | - | - | - | ||
![]() 78166 SL005 Alpha Wire | 2495 |
| - | - | - | Tinned Copper | Polyphenylene Ether, Modified (mPPE) | Aluminum | 78166 SL005 | 78166 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | Modified Polyphenylene Ether (mPPE) | -- | - | 78166SL005 | Alpha Wire | Spool | - | Active | Active | 5.57 | Details | Yes | - | EcoCable | 2 lbs | - | 300 V | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | Control Cable | - | - | Shielded | compliant | 6 Pair Twisted | 26 AWG | 300V | WIRE AND CABLE | - | 100 ft | - | Gray (Slate Gray) | 19/38 | -- | 0.206 (5.23mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | 0.206 in | 19 x 38 | 26 AWG | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0 (30.5m) | 0.0150 (0.381mm) | - | ISO 10993, UL Style 21460 | ||
![]() 29531 0102000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | 3 Conductor | - | - | - | - | 2000 ft | - | Black | - | - | - | - | - | - | - | - | - | 3/0 AWG | - | - | - | - | - | - | - | ||
![]() 3090AE 0101000 Belden | In Stock | - | - | Cable | - | Copper | - | - | - | - | - | - | - | 1 | - | BELDEN INC | PVC | - | - | - | - | 3090AE0101000 | - | - | - | Active | - | 5.57 | Compliant | Yes | - | - | 65 lbs | 600 V | 600 V | - | - | - | - | - | - | Black | - | - | unknown | 2 Conductor | - | - | - | - | 1000 ft | 16 AWG | Black | - | - | - | - | - | - | - | 9.906 mm | - | 16 AWG | - | - | - | - | - | No SVHC | - | ||
![]() 29529 010250 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Conductor, 3 Ground | - | - | - | - | 250 ft | - | Black | - | - | - | - | - | - | - | - | - | 1/0 AWG, 4 AWG | - | - | - | - | - | - | - | ||
![]() 29542 0102000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | - | 4 Conductor | - | - | - | - | 2000 ft | - | Black | - | - | - | - | - | - | - | - | - | 2 AWG | - | - | - | - | - | - | - | ||
![]() 29544 0102000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BELDEN INC | - | - | - | - | - | 295440102000 | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | unknown | 3 Conductor | - | - | - | - | 2000 ft | - | Black | - | - | - | - | - | - | - | - | - | 1/0 AWG | - | - | - | - | - | - | - | ||
![]() 29541 0101000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BELDEN INC | - | - | - | - | - | 295410101000 | - | - | - | Active | - | 5.57 | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | compliant | 4 Conductor | - | - | WIRE AND CABLE | - | 1000 ft | - | Black | - | - | - | - | - | - | - | - | - | 4 AWG | - | - | - | - | - | - | - | ||
![]() 29540 0103500 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BELDEN INC | - | - | - | - | - | 295400103500 | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | unknown | 4 Conductor | - | - | - | - | 3500 ft | - | Black | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | ||
![]() 29542 0101000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BELDEN INC | - | - | - | - | - | 295420101000 | - | - | - | Active | - | 5.57 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | unknown | 4 Conductor | - | - | - | - | 1000 ft | - | Black | - | - | - | - | - | - | - | - | - | 2 AWG | - | - | - | - | - | - | - | ||
![]() 29531 0101000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | 3 Conductor | - | - | - | - | 1000 ft | - | Black | - | - | - | - | - | - | - | - | - | 3/0 AWG | - | - | - | - | - | - | - | ||
![]() 3090CE 0101000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81 lbs | - | 600 V | - | - | - | - | - | - | - | - | - | - | 1 Pair | - | - | - | - | 1000 ft | - | Black | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | ||
![]() 29501X 0105000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BELDEN INC | - | - | - | - | - | 29501X0105000 | - | - | - | Active | - | 5.57 | Non-Compliant | Yes | - | - | - | - | - | - | - | 29501 | - | - | - | - | - | Shielded | unknown | 4 Conductor | - | - | - | - | 5000 ft | - | Black | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | ||
![]() 29502 0101000 Belden | In Stock | - | - | Cable | 136.531303 kg | Tinned Copper | - | - | - | - | - | - | - | 1 | - | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | - | Polyvinyl Chloride (PVC) | - | - | 295020101000 | - | - | - | Active | - | 5.57 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | - | 301 lbs | 1 kV | 1 KV | - | - | - | - | - | Motor Supply | Black | - | Shielded | compliant | 6 Conductor | - | - | WIRE AND CABLE | 71 Ω | 1000 ft | 12 AWG | Black | - | - | - | - | - | - | - | 15.24 mm | 65 x 30 | 12 AWG | 3 | Suitable for AC motor drive and variable frequency drive (VFD) | - | 304.8 m | - | No SVHC | - | ||
![]() 139463 J221000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | 232 lbs | - | - | - | - | - | - | - | - | - | - | Shielded | - | 1 Pair | - | - | - | - | 1000 ft | - | Blue | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | ||
![]() 29506T 0103000 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | 29506 | - | - | - | - | - | - | - | 4 Conductor | - | - | - | - | 3000 ft | - | Black | - | - | - | - | - | - | - | - | - | 4 AWG | - | - | - | - | - | - | - | ||
![]() 29507 010500 Belden | In Stock | - | - | Cable | 404.150802 kg | Tinned Copper | - | - | - | - | - | - | - | 1 | - | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | - | Polyvinyl Chloride (PVC) | - | - | 29507010500 | - | - | - | Active | - | 5.57 | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | 891 lbs | 1 kV | 1 KV | - | - | 29507 | - | - | Motor Supply | Black | - | Shielded | compliant | 6 Conductor | - | - | WIRE AND CABLE | - | 500 ft | 2 AWG | Black | - | - | - | - | - | - | - | 34.04 mm | 7 x 19 x 23 | 2 AWG | 3 | Suitable for AC motor drive and variable frequency drive (VFD) | - | 152.4 m | - | - | - |