- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Number of Strands | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6337 SL001 Alpha Wire | 894 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | 37 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.398 (10.11mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 6400 SL001 Alpha Wire | 38 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~75°C | Spool | - | - | - | Active | 1 (Unlimited) | - | 62 (31 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | - | 0.470 (11.94mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2960 | ||
![]() 6426 SL001 Alpha Wire | 661 |
| Datasheet | 13 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~105°C | Spool | 2005 | - | - | Active | 1 (Unlimited) | - | 102 (51 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.914 (23.22mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0750 1.905mm | - | ROHS3 Compliant | - | ||
![]() 85004CY BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 4 | 20 AWG | 600V | WIRE AND CABLE | - | Black | 63/38 | - | 0.375 (9.53mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0350 0.889mm | - | ROHS3 Compliant | UL Style 2587 | ||
![]() 65404 SL002 Alpha Wire | 938 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | unknown | 4 | 14 AWG | 600V | - | - | Slate | 41/30 | - | 0.404 (10.26mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0550 1.397mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86503CY SL002 Alpha Wire | 417 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | - | Slate | 7/34 | - | 0.254 (6.45mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5499C SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.336 (8.53mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65104 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | - | - | Slate | 105/30 | - | 0.568 (14.43mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0840 2.134mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65607CY SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 7 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.484 (12.29mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5020C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | 10 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.244 (6.20mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5283C SL002 Alpha Wire | 34 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.316 (8.03mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 1550698 Phoenix Contact | 2675 |
| Datasheet | 4 Weeks | 5.600051kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -40°C~80°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | 8 | 24 AWG | - | WIRE AND CABLE | 24 AWG | Black | - | - | 0.232 (5.89mm) | 5.8928 mm | Poly-Vinyl Chloride (PVC) | - | - | 32 | - | 328.1' 100.0m | 0.0299 0.759mm | 762μm | RoHS Compliant | UL Style 2464 | ||
![]() 5156C SL002 Alpha Wire | 736 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | - | - | Slate | 7/28 | Communication, Control | 0.308 (7.82mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86710CY SL001 Alpha Wire | 12 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 20 (10 Pair Twisted) | 22 AWG | 300V | - | - | Slate | 19/34 | - | 0.497 (12.62mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86714CY SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 28 (14 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.527 (13.39mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86514CY SL001 Alpha Wire | 12 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2009 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 28 (14 Pair Twisted) | 26 AWG | 300V | - | - | Slate | 7/34 | - | 0.426 (10.82mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65012CY SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 12 | 20 AWG | 600V | - | - | Slate | 10/30 | - | 0.521 (13.23mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65203 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | - | - | Slate | 65/30 | - | 0.436 (11.07mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0670 1.702mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65605CY SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 5 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.449 (11.41mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65103 SL002 Alpha Wire | 43 |
| Datasheet | 6 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | 3 | 10 AWG | 600V | WIRE AND CABLE | - | Slate | 105/30 | - | 0.516 (13.11mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0800 2.032mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 |