- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5018C SL005 Alpha Wire | 2456 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 24 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5036C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65841 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 41 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.835 (21.21mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85025 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 18 AWG | 600V | - | Black | 105/38 | - | 0.691 (17.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85618CY BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.805 (20.45mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65304CY SL001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 2 AWG | 600V | - | Slate | 1045/32 | - | 1.431 (36.35mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.1100 2.794mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6350 SL001 Alpha Wire | 517 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 50 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.540 (13.72mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5062C SL002 Alpha Wire | 643 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65407CY SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.581 (14.76mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 500.0' 152.4m | 0.0570 1.448mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65105 SL005 Alpha Wire | 640 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 10 AWG | 600V | - | Slate | 105/30 | - | 0.629 (15.98mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0900 2.286mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5180C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 10 | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65625CY SL002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.901 (22.89mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 500.0' 152.4m | 0.0670 1.702mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65618CY SL002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.767 (19.48mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 500.0' 152.4m | 0.0620 1.575mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5056C SL002 Alpha Wire | 417 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.280 (7.11mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65625CY SL001 Alpha Wire | 5 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.901 (22.89mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 1000.0' 304.8m | 0.0670 1.702mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45114 BK005 Alpha Wire | 786 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | - | Black | 7/32 | - | 0.252 (6.40mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25104 BK005 Alpha Wire | 2273 |
| Datasheet | 5 Weeks | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | - | Black | 7/30 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5132C SL005 Alpha Wire | 778 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65405 SL005 Alpha Wire | 2939 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.439 (11.15mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65418 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.783 (19.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0900 2.286mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |