- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Outside Diameter | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25004 BL199 Alpha Wire | 45 |
| Datasheet | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | - | Blue | 7/30 | - | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5539/15 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 19/0.0117 | - | 0.772 (19.61mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5539/19 SL001 Alpha Wire | 8 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 19 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 19/0.0117 | - | 0.820 (20.83mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 1416295 Phoenix Contact | 601 |
| Datasheet | 4 Weeks | 4 | 4.440216kg | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | Multi-Pair, Cat5 | PUR | 300V | -40°C~80°C | - | 2013 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 26 AWG | - | WIRE AND CABLE | 26 AWG | Blue | - | - | 0.264 (6.71mm) | Polyethylene (PE) | Foil, Braid | 100%, 70% | 6.4 mm | 2 | - | 328.1' 100.0m | - | RoHS Compliant | - | ||
![]() 86501CY SL002 Alpha Wire | 679 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | - | Slate | 7/34 | - | 0.194 (4.93mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86408CY SL002 Alpha Wire | 679 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | - | 0.331 (8.41mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5362C SL005 Alpha Wire | 557 | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5022C SL001 Alpha Wire | 827 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.232 (5.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5504 SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.386 (9.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5517 SL005 Alpha Wire | 45 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21896 | ||
![]() 5452C SL002 Alpha Wire | 869 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.302 (7.67mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 2244C SL001 Alpha Wire | 539 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 18 AWG | 300V | - | - | Slate | 16/30 | Communication, Control | 0.397 (10.08mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 5066C SL002 Alpha Wire | 538 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.307 (7.80mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6208C SL002 Alpha Wire | 50 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.379 (9.63mm) | Foam Polypropylene (FPP) | Foil | 100% | - | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 85650 BK002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 50 | 16 AWG | 600V | - | - | Black | 105/38 | - | 1.161 (29.49mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6398 SL005 Alpha Wire | 658 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 36 (18 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 7/36 | - | 0.383 (9.73mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 6403 SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.318 (8.08mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6320 SL002 Alpha Wire | 965 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.464 (11.79mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 65018 SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 18 | 20 AWG | 600V | - | - | Slate | 10/30 | - | 0.527 (13.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6386 SL002 Alpha Wire | 510 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.317 (8.05mm) | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 |