- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86103 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | - | 26 AWG | 300V | - | Slate | 7/34 | - | 0.168 (4.27mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5476C SL001 Alpha Wire | 4000 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85803 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85834 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 34 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.830 (21.08mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85805 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 5 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86602CY SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85604CY BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86304CY SL002 Alpha Wire | 714 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65404 SL001 Alpha Wire | 662 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.404 (10.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5262C SL001 Alpha Wire | 1614 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.212 (5.38mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65404CY SL002 Alpha Wire | 547 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 4 | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.486 (12.34mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0470 1.194mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86508CY SL002 Alpha Wire | 572 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 16 (8 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 58126 SL001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 6 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0121 | - | 0.191 (4.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 5126C SL005 Alpha Wire | 900 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5053C SL005 Alpha Wire | 2904 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | NO | STRANDED | 3 | CE; CSA; IEC; UL | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5434 SL005 Alpha Wire | 538 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.428 (10.87mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5427 SL005 Alpha Wire | 659 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 7 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5199/20C SL001 Alpha Wire | 909 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 20 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86601CY SL002 Alpha Wire | 571 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.204 (5.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65805 SL002 Alpha Wire | 524 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 5 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.326 (8.28mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |