- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78138 SL199 Alpha Wire | 43 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | - | 8 | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/34 | - | 0.191 (4.85mm) | - | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5351C SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 14 (7 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.505 (12.83mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 58134 SL001 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/0.0152 | - | 0.189 (4.80mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1747C SL001 Alpha Wire | 683 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.235 (5.97mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 75% | - | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2213C SL001 Alpha Wire | 1838 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 (3 Pair Twisted) | 22 AWG | 150V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.245 (6.22mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 6305 SL005 Alpha Wire | 40 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | 5 | 24 AWG | 300V | - | - | - | - | Slate | 7/32 | - | 0.187 (4.75mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5620B2020 NC199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 40 (20 Pair Twisted) | 20 AWG | 300V | - | - | - | - | - | 7/0.0121 | - | 0.752 (19.10mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 65005 SL005 Alpha Wire | 2259 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 5 | 20 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 10/30 | - | 0.305 (7.75mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65012CY SL005 Alpha Wire | 968 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 12 | 20 AWG | 600V | - | - | - | - | Slate | 10/30 | - | 0.521 (13.23mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 3203 SL002 Alpha Wire | 46 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 26 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 7/34 | Communication, Control | 0.166 (4.22mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 500.0' 152.4m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 5494C SL002 Alpha Wire | 864 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.247 (6.27mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 295010101000 Belden | In Stock | - | - | - | Tinned Copper | - | - | Belden Wire & Cable | - | 1 | BELDEN INC | Polyethylene, Cross Linked (XLPE/XPE) | Polyvinyl Chloride (PVC) | Belden Wire & Cable | 295010101000 | Active | 5.55 | Details | Due to size or weight of the product, your shipping charge may increase. | 238 lbs | 1 kV | - | - | - | 29501 | - | - | - | Motor Supply | Cable | Shielded | compliant | 3 Conductor | - | - | WIRE AND CABLE | - | 1000 ft | - | Black | - | - | - | - | - | Multi-Conductor Cables | - | - | 0.60 in | 41 x 30 | 14 AWG | AC Motor Drives, VFD, Variable Frequency Drive | Multi-Conductor Cables | - | - | - | - | ||
![]() 5162C SL002 Alpha Wire | 500 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.254 (6.45mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86318CY SL002 Alpha Wire | 14 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 18 | 22 AWG | 300V | - | - | - | - | Slate | 19/34 | - | 0.367 (9.32mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5906C SL005 Alpha Wire | 33 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | Solid | - | 0.329 (8.36mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86404CY SL001 Alpha Wire | 788 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.256 (6.50mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5102C SL002 Alpha Wire | 753 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 2 | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/30 | Communication, Control | 0.196 (4.98mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86508CY SL001 Alpha Wire | 509 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | 16 (8 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/34 | - | 0.355 (9.02mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5485C SL001 Alpha Wire | 832 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | 10 (5 Pair Twisted) | 22 AWG | 300V | - | - | - | - | Slate | 7/28 | Communication, Control | 0.295 (7.49mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 8899010000 Weidmüller | 2729 |
| Datasheet | 8 Weeks | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | PU | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | - | Active | 1 (Unlimited) | INTERCONNECTION DEVICE | - | - | - | - | 4 (2 Pair Twisted) | 22 AWG | 600V | - | Multi-Conductor | - | 22 AWG | Green | 7/22 | - | 0.264 (6.71mm) | 6.7056 mm | Polyethylene (PE) | - | Foil, Braid | 100%, 85% | - | - | - | - | - | 328.1' 100.0m | - | RoHS Compliant | - |