- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6317 SL001 Alpha Wire | 636 | - | Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.353 (8.97mm) | - | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 1775C SL002 Alpha Wire | 932 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | Solid | Communication, Control | 0.195 (4.95mm) | - | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6379 SL002 Alpha Wire | 950 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.363 (9.22mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5388C SL005 Alpha Wire | 763 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | - | - | - | Slate | 16/30 | Communication, Control | 0.336 (8.53mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1552200235 Molex | 22 |
| Datasheet | 17 Weeks | - | Copper, Bare | Weld-Slag Oil Resistant (WSOR) | - | Multi-Conductor | - | -25°C~80°C | Spool | - | Flamar 155220 | yes | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | WIRE AND CABLE | - | - | Black | 81/0.0059 | Industrial, Signal, Control | 0.338 (8.59mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | 656.2' 200.0m | - | ROHS3 Compliant | UL Style 21215 | ||
![]() 6379 SL001 Alpha Wire | 905 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | - | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | - | 0.363 (9.22mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6329 SL001 Alpha Wire | 665 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | 5 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.209 (5.31mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6374 SL001 Alpha Wire | 926 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | - | - | - | Slate | 7/28 | - | 0.267 (6.78mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6330 SL002 Alpha Wire | 545 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | - | Active | 1 (Unlimited) | 6 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.223 (5.66mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6392 SL001 Alpha Wire | 18 | - | Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2008 | - | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/36 | - | 0.235 (5.97mm) | - | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 85005 BK002 Alpha Wire | 414 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | - | - | - | Black | 105/38 | - | 0.323 (8.20mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65403 SL001 Alpha Wire | 510 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | - | - | Slate | 41/30 | - | 0.351 (8.92mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 09456000542 HARTING | 2507 |
| Datasheet | 4 Weeks | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair, Cat6a | PVC | -20°C~80°C | - | - | - | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 26 AWG | 100V | - | Multi-Pair | 26 AWG | Yellow | 7/26 | Industrial Environments - IP65 | 0.272 (6.91mm) | 6.8834 mm | Polyethylene (PE) | Foil, Braid | 100%, 70% | - | 164.0' 50.0m | - | ROHS3 Compliant | UL Style 20276 | ||
![]() 5103C SL001 Alpha Wire | 15 | - | Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | 3 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.204 (5.18mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25014 BK005 Alpha Wire | 2093 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -30°C~90°C | Spool | 2007 | Xtra-Guard® 2 | - | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.175 (4.45mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 45462 BK005 Alpha Wire | 318 |
| Datasheet | 6 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/28 | - | 0.238 (6.05mm) | - | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65605 SL005 Alpha Wire | 2569 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 26/30 | - | 0.361 (9.17mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 65412 SL199 Alpha Wire | 27 |
| Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | 12 | 14 AWG | 600V | - | - | - | Slate | 41/30 | - | 0.667 (16.94mm) | - | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 45166 SL199 Alpha Wire | 45 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | - | 0.361 (9.17mm) | - | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45163 BK199 Alpha Wire | 6 |
| Datasheet | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | - | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | WIRE AND CABLE | - | - | Black | 16/30 | - | 0.292 (7.42mm) | - | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 |