- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6210C SL001 Alpha Wire | 689 |
| Datasheet | 8 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 20 (10 Pair Twisted) | - | 24 AWG | 300V | - | - | Slate | 7/32 | - | 0.441 (11.20mm) | Foam Polypropylene (FPP) | - | Foil | 100% | - | - | - | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2919 | ||
![]() 3222 SL002 Alpha Wire | 824 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 3 | - | 22 AWG | 600V | - | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.184 (4.67mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 500.0' 152.4m | 0.0170 0.432mm | ROHS3 Compliant | - | - | ||
![]() 58632 SL002 Alpha Wire | 43 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | - | -55°C~125°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 (2 Pair Twisted) | - | 18 AWG | 150V | - | WIRE AND CABLE | Slate | 7/0.0152 | - | 0.247 (6.27mm) | Fluorinated Ethylene-Propylene (FEP) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0098 0.250mm | ROHS3 Compliant | - | - | ||
![]() 6358 SL001 Alpha Wire | 557 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | 10 | - | 24 AWG | 300V | - | WIRE AND CABLE | Slate | 7/32 | - | 0.320 (8.13mm) | Foam Polyethylene (FPE) | - | Foil, Braid | 100%, 65% | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2919 | ||
![]() 85803CY BK001 Alpha Wire | 9 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | - | 18 AWG | 600V | - | - | Black | 105/38 | - | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2587 | ||
![]() 58421 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 | - | 20 AWG | 300V | - | - | Slate | 7/0.0121 | - | 0.138 (3.50mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | - | ||
![]() 2471 SL002 Alpha Wire | 2045 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 (1 Pair) | - | 16 AWG | 600V | - | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.314 (7.98mm) | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | - | ||
![]() 1121 CL002 Alpha Wire | 6 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 3 | - | 28 AWG | 200V | - | - | Clear | 7/36 | Communication, Control | 0.120 (3.05mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 500.0' 152.4m | - | ROHS3 Compliant | - | - | ||
![]() 57010 SL001 Alpha Wire | 45 |
| Datasheet | 7 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | 10 | - | 24 AWG | 300V | - | WIRE AND CABLE | Slate | 7/32 | - | 0.194 (4.93mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | - | ||
![]() 55A1821-24-6/9-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Tinned | - | - | Multi-Conductor | ETFE | 600V | -65°C~150°C | - | 2005 | - | Active | 1 (Unlimited) | White, Blue | Shielded | 2 (1 Pair Twisted) | 600V | 24 AWG | - | Compliant | WIRE AND CABLE | White | 19/36 | - | 0.123 (3.12mm) | - | 1.14 mm | Braid | 85% | 3.12 mm | Blue | 19 | 610 μm | 36 AWG | - | - | - | RoHS Compliant | Not Applicable | - | ||
![]() 6036C SL002 Alpha Wire | 46 |
| Datasheet | 14 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 20 AWG | 300V | - | WIRE AND CABLE | Slate | 7/28 | - | 0.472 (11.99mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0470 1.194mm | ROHS3 Compliant | - | UL Style 2493 | ||
![]() 5370C SL005 Alpha Wire | 857 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 10 | - | 16 AWG | 300V | - | - | Slate | 19/0.0117 | Communication, Control | 0.436 (11.07mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5332C SL001 Alpha Wire | 45 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 24 (12 Pair Twisted) | - | 24 AWG | 300V | - | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.458 (11.63mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ISO 10993 | ||
![]() 58411 SL002 Alpha Wire | 594 |
| Datasheet | 14 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 (1 Pair Twisted) | - | 22 AWG | 300V | - | WIRE AND CABLE | Slate | 7/28 | - | 0.126 (3.20mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | - | ||
![]() 6016C SL001 Alpha Wire | 42 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 22 (11 Pair Twisted) | - | 22 AWG | 300V | - | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.503 (12.78mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | - | - | ||
![]() 6059C SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 18 (9 Pair Twisted) | - | 22 AWG | 300V | - | WIRE AND CABLE | Slate | 7/28 | - | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 6216C SL001 Alpha Wire | 970 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | WIRE AND CABLE | Slate | 7/28 | - | 0.420 (10.67mm) | Foam Polypropylene (FPP) | - | Foil | 100% | - | - | - | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | UL Style 2919 | ||
![]() 1721 SL002 Alpha Wire | 42 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 10 | - | 20 AWG | 600V | - | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.373 (9.47mm) | Polyethylene (PE) | - | Braid | 85% | - | - | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | - | ||
![]() 3213 SL002 Alpha Wire | 939 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 | - | 24 AWG | 600V | - | WIRE AND CABLE | Slate | 19/36 | Communication, Control | 0.182 (4.62mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 500.0' 152.4m | 0.0170 0.432mm | ROHS3 Compliant | - | - | ||
![]() 58124 SL002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 | - | 20 AWG | 300V | - | WIRE AND CABLE | Slate | 7/0.0121 | - | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | - |