- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1416567 Phoenix Contact | 663 |
| Datasheet | 4 Weeks | - | 8 | 4.540006kg | Copper, Bare | Polyurethane (PU) | - | Multi-Pair | PU | -10°C~70°C | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 (4 Pair Twisted) | - | 26 AWG | - | WIRE AND CABLE | 99.998784m | 26 AWG | Blue | - | - | 0.252 (6.40mm) | 6.4008 mm | Polyethylene (PE) | 6.4 mm | - | - | - | - | - | 328.1' 100.0m | - | - | RoHS Compliant | - | ||
![]() 86601CY SL199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.204 (5.18mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87607CY BK199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 7 | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/0.0185 | - | 0.637 (16.18mm) | - | Thermoplastic Elastomer (TPE) | - | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | - | ROHS3 Compliant | UL Style 20234 | ||
![]() 87605CY BK199 Alpha Wire | 11 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 5 | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/0.0185 | - | 0.545 (13.84mm) | - | Thermoplastic Elastomer (TPE) | - | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | - | ROHS3 Compliant | UL Style 20234 | ||
![]() 45534 SL199 Alpha Wire | 28 |
| Datasheet | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/0.0117 | - | 0.440 (11.18mm) | - | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 5094C SL199 Alpha Wire | 28 |
| Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.179 (4.55mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 65804CY SL199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.384 (9.75mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 85% | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86205CY SL199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 5 | - | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.225 (5.72mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86203CY SL199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.199 (5.06mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86207CY SL199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 7 | - | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.253 (6.43mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | - | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87203 BK199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/32 | - | 0.262 (6.65mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | - | ||
![]() 87003CY BK199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | 24 AWG | 600V | WIRE AND CABLE | - | - | Black | 7/32 | - | 0.246 (6.25mm) | - | Thermoplastic Elastomer (TPE) | - | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | - | ROHS3 Compliant | - | ||
![]() 87604 BK199 Alpha Wire | 40 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/0.0185 | - | 0.483 (12.27mm) | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | - | ROHS3 Compliant | UL Style 20234 | ||
![]() 87603CY BK199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Black | 19/0.0185 | - | 0.463 (11.76mm) | - | Thermoplastic Elastomer (TPE) | - | Spiral | 90% | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | - | ROHS3 Compliant | - | ||
![]() 5100C SL033 Alpha Wire | 603 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | - | - | - | YES | TWISTED | 10 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.248 (6.30mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | COMMUNICATION CABLE | TIN | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() PUP6504VL-UY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Copper | - | - | - | - | - | Spool | - | - | Active | Not Applicable | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5020C SL033 Alpha Wire | 781 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.244 (6.20mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | Biological Compatibility, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45272 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.300 (7.62mm) | - | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() V16008 BK005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | V | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 | - | 8 AWG | 1kV | - | - | - | Black | 133/29 | Motor Supply, Variable Frequency Drive (VFD) | 0.920 (23.37mm) | - | Polyethylene (PE) | - | Foil, Braid | 100%, 85% | - | - | Drain Wire | 100.0' 30.5m | 0.0860 2.184mm | - | ROHS3 Compliant | - | ||
![]() PUP6504WH-UY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Copper | - | - | - | - | - | Spool | 2008 | - | Active | Not Applicable | - | 60°C | -10°C | White | - | - | 8 | - | - | - | - | 305m | 23 AWG | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |