- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Wire/Cable Diameter | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUP6504YL-UY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Copper | - | - | - | - | - | Spool | 2008 | - | - | Active | Not Applicable | 60°C | -10°C | Yellow | 8 | - | - | - | - | - | - | 305m | 23 AWG | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 35462 BK199 Alpha Wire | 934 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | - | -30°C~80°C | Spool | - | Xtra-Guard® 3 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | - | WIRE AND CABLE | - | - | - | Black | 7/28 | - | 0.211 (5.36mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | - | ||
![]() 5094C SL033 Alpha Wire | 614 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.179 (4.55mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993 | ||
![]() 6452 SL001 Alpha Wire | 703 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2009 | DeviceNet™ | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG, 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 19/34; 19/36 | Communication, Control | 0.280 (7.11mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Oil Resistant | 1000.0' 304.8m | - | - | ROHS3 Compliant | - | - | ||
![]() 5152C SL001 Alpha Wire | 705 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.236 (5.99mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5300UP 0051000 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | - | Active | Not Applicable | - | - | - | 2 | - | 18 AWG | 300V | - | WIRE AND CABLE | - | - | - | Green | 42/34 | Commercial Audio | 0.184 (4.67mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | - | RoHS Compliant | - | - | ||
![]() 44A3121-22-0/9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1124-28-6/9-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | - | -65°C~150°C | - | 2011 | - | - | Active | 1 (Unlimited) | 150°C | -65°C | Blue, White | 2 (1 Pair Twisted) | 600V | 28 AWG | 600V | Compliant | - | Multi-Pair | - | 28 AWG | Blue | 7/36 | - | 0.087 (2.21mm) | 2.2098 mm | - | - | Braid | 85% | - | - | 0.0080 0.203mm | - | RoHS Compliant | Not Applicable | - | ||
![]() 55FB2521-16-FLT2-0CS2858 TE Connectivity Aerospace, Defense and Marine | 11 |
| Datasheet | 14 Weeks | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | - | 150°C | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 600V | - | - | - | - | 16 AWG | Black | 19/29 | - | 0.179 (4.55mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | Braid | 85% | - | 304.8mm | 0.0080 0.203mm | - | RoHS Compliant | - | - | ||
![]() 5698 SL005 Alpha Wire | 975 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 26 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/34 | Communication, Control | 0.270 (6.86mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5694 SL005 Alpha Wire | 604 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 26 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/34 | Communication, Control | 0.265 (6.73mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 5671 SL005 Alpha Wire | 634 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 26 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/34 | Communication, Control | 0.198 (5.03mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2464 | ||
![]() 1501757 Phoenix Contact | 790 |
| Datasheet | 4 Weeks | - | - | 3.498104kg | Copper, Bare | Polyurethane (PU) | - | Multi-Conductor | PU | -40°C~105°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | 4 | - | 22 AWG | 320V | - | WIRE AND CABLE | - | - | 22 AWG | Orange | - | - | 0.205 (5.21mm) | 5.207 mm | Polyethylene (PE) | - | - | - | - | 328.1' 100.0m | - | - | RoHS Compliant | - | - | ||
![]() 5474L SL002 Alpha Wire | 415 |
| Datasheet | 19 Weeks | - | - | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.240 (6.10mm) | - | Low Smoke Zero Halogen (LSZH) | - | Foil | 100% | - | 500.0' 152.4m | 0.0250 0.635mm | - | ROHS3 Compliant | - | - | ||
![]() 6644 WH005 Alpha Wire | 593 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 300V | - | - | - | - | - | White | 7/28 | - | 0.207 (5.26mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | - | UL Style 2576 | ||
![]() 6404 SL005 Alpha Wire | 10 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.345 (8.76mm) | - | Polyethylene (PE) | - | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | - | ROHS3 Compliant | - | UL Style 2919 | ||
![]() 86202CY SL001 Alpha Wire | 876 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2009 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 300V | - | - | - | - | - | Slate | 10/34 | - | 0.192 (4.88mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 5479C SL002 Alpha Wire | 663 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 18 (9 Pair Twisted) | - | 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.343 (8.71mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0370 0.940mm | - | ROHS3 Compliant | - | UL Style 2464 | ||
![]() 86007CY SL005 Alpha Wire | 2658 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | - | Active | 1 (Unlimited) | - | - | - | 7 | - | 28 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.223 (5.66mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | - | ROHS3 Compliant | - | ISO 10993, UL Style 2661 | ||
![]() 6369 SL002 Alpha Wire | 913 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | 25 (12.5 Pair Twisted) | - | 24 AWG | 300V | - | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.389 (9.88mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | - | ROHS3 Compliant | - | UL Style 2464 |