- Manufacturer
- Certificates
- Gross weight
- Type of protection
- Current rating
- Trade name
- Rated voltage
- Number of poles
- Operating temperature
- Mounting
- Contacts configuration
- Dielectric strength
- Breakers application
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Actuator colour | Backlight colour | Breakers application | Breakers application1 | Certificates | Contact Rating | Contacts configuration | Dielectric strength | Gross weight | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | Trade name | Type of protection | Voltage Rating DC | Operating temperature | Series | Type | Resistance | Current Rating (Amps) | Current rating | Approval Agency | Rated Temperature | Number of poles | Rated voltage | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA0ABB Bourns | In Stock | - | - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | - | 28 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 100 C | - | - | 40°C (104°F) | 100°C (212°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD60WBB Bourns | 9 |
| - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | 14 | - | SD | Breaker | 4 mOhms | 8 A | - | - | + 60 C | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADF0WBB Bourns | 19 |
| - | Nonstandard | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | 14 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 150 C | - | - | 40°C (104°F) | 150°C (302°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD77WBB Bourns | In Stock | - | - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | 14 | - | SD | Breaker | 4 mOhms | 8 A | - | - | + 77 C | - | - | 40°C (104°F) | 171°F (77°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD65ABB Bourns | 16 |
| - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | 28 | - | SD | Breaker | 4 mOhms | 8 A | - | - | + 65 C | - | - | 20°C (68°F) | 65°C (149°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AC72A1D Bourns | In Stock | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | 28 | - | AC | Breaker | - | 35 A | - | cUL, TUV, UL | - | - | - | 40°C (104°F) | - | - | - | - | - | - | ||
![]() SDC0WBB Bourns | 7 |
| - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | 14 | - | SD | Breaker | 4 mOhms | 8 A | - | - | + 120 C | - | - | 40°C (104°F) | 120°C (248°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AC82A1D Bourns | In Stock | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | 28 | - | AC | Breaker | - | 35 A | - | cUL, TUV, UL | - | - | - | 40°C (104°F) | - | - | - | - | - | - | ||
![]() ADB0WBB Bourns | 25 |
| - | Nonstandard | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | 14 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 110 C | - | - | 40°C (104°F) | 110°C (230°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD60WBB Bourns | 2919 |
| - | Nonstandard | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | 14 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 60 C | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD60ABB Bourns | 41 |
| - | Nonstandard | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | - | 28 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 60 C | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD85WBB Bourns | 11 |
| - | Nonstandard | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | 14 | - | AD | Breaker | 4 mOhms | 8 A | - | - | + 85 C | - | - | 40°C (104°F) | 185°F (85°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDF0ABB Bourns | 3551 |
| - | 4-SMD, Gull Wing | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 28 | - | SD | Breaker | 4 mOhms | 8 A | - | - | + 150 C | - | - | 40°C (104°F) | 150°C (302°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() 4435.0445 SCHURTER | In Stock | - | - | - | green | green | household appliance | industrial appliance | RoHS compliant | - | 3PST | 1.5kV AC | 35g | - | - | - | - | - | - | - | MCB | circuit breaker | - | -10...55°C | - | - | - | - | 4A | - | - | 3 | 240V AC | - | - | - | - | - | - | - | ||
![]() 4430.2879 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 35g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4430.3363 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 63.01g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4430.2663 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 37.2g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 14A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4430.2419 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 35g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4430.3760 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 35g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4430.2376 SCHURTER | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | 35g | - | - | - | - | - | - | - | MCB | circuit breaker | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - |