- Manufacturer
- Certificates
- Gross weight
- Type of protection
- Current rating
- Trade name
- Rated voltage
- Number of poles
- Operating temperature
- Mounting
- Contacts configuration
- Dielectric strength
- Breakers application
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Rating | Manufacturer | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Current Rating (Amps) | Approval Agency | Failure Rate | Lead Spacing | Rated Temperature | Analog IC - Other Type | Lead Style | Evaluation Kit | Reset Temperature | Features | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K10B-228 OptiFuse | 366 |
| - | - | Axial | - | Omron | - | - | - | OptiFuse | - | Bulk | Active | - | - | 250 | - | - | K10B | - | - | - | Fuse | - | - | - | 10 A | CCC, cURus, VDE | - | - | - | - | - | - | - | - | 228°C (442°F) | 190°C (374°F) | 300°C (572°F) | - | - | - | - | - | - | ||
![]() ADE5WBB Bourns | 47 |
| - | - | Nonstandard | 14 VDC | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 145 C | - | - | - | 40°C (104°F) | - | 145°C (293°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD72WBB Bourns | 32 |
| - | - | Nonstandard | 14 VDC | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | - | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 72 C | - | - | - | 40°C (104°F) | - | 162°F (72°C) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() L50 192C G913 L380 305MM Cantherm | In Stock | - | - | - | Cylinder, Wire Leads | - | - | - | - | - | Cantherm | - | Bulk | Active | - | - | 250 | - | - | L50 | - | - | - | Fuse | - | - | - | 15 A | UL | - | - | - | - | - | - | - | - | 192°C (378°F) | 162°C (324°F) | - | - | - | - | - | - | - | ||
![]() K2B-150 OptiFuse | In Stock | - | - | - | Radial, Box | - | - | - | - | - | OptiFuse | - | Bulk | Active | Yes | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | 2 A | CCC, VDE | - | - | - | - | - | - | - | - | 150°C (302°F) | 115°C (239°F) | 180°C (356°F) | - | - | - | - | - | - | ||
![]() K2B-130 OptiFuse | 181 |
| - | - | Radial, Box | - | - | - | - | - | OptiFuse | - | Bulk | Active | Yes | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | 2 A | CCC, VDE | - | - | - | - | - | - | - | - | 130°C (266°F) | 100°C (212°F) | 180°C (356°F) | - | - | - | - | - | - | ||
![]() SD90WBB Bourns | 6 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | KYOCERA AVX | - | Bulk | Active | - | 50V | - | 14 | -55°C ~ 125°C | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | C0G, NP0 | Breaker | 4 mOhms | General Purpose | 11 pF | 8 A | - | - | - | + 90 C | - | - | - | 40°C (104°F) | - | 90°C (194°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | 0.035 (0.90mm) | - | ||
![]() HCRTP-MINI-B Littelfuse | 3823 |
| - | - | Nonstandard SMD | - | - | - | - | - | Littelfuse Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | 16 | - | RTP | - | - | - | Fuse | - | - | - | 500 A | - | - | - | - | - | - | - | - | - | 228°C (442°F) | - | 150°C (302°F) | - | - | - | - | - | - | ||
![]() HCRTP-MINI Littelfuse | 499 |
| - | - | Nonstandard SMD | - | - | - | - | - | Littelfuse Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | 16 | - | RTP | - | - | - | Fuse | - | - | - | 500 A | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 228°C (442°F) | - | 150°C (302°F) | - | - | - | - | - | - | ||
![]() RTP200R060SA-2 Raychem | In Stock | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD95ABB Bourns | 19 |
| - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 95 C | - | - | - | 40°C (104°F) | - | 95°C (203°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() K10B-077 OptiFuse | 332 |
| - | - | Axial | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | 250 | - | - | K10B | - | - | - | Fuse | - | - | - | 10 A | CCC, cURus, VDE | - | - | - | - | - | - | - | - | 77°C (171°F) | 55°C (131°F) | 120°C (248°F) | - | - | - | - | - | - | ||
![]() SDA5WBB Bourns | 10 |
| - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 105 C | - | - | - | 40°C (104°F) | - | 105°C (221°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDD5ABB Bourns | 26 |
| - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 135 C | - | - | - | 40°C (104°F) | - | 135°C (275°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD70WBB Bourns | 80039 |
| - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 70 C | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD82ABB Bourns | In Stock | - | - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | Non-Compliant | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 82 C | - | - | Yes | 40°C (104°F) | - | 180°F (82°C) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDE5ABB Bourns | 20 |
| - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | 8 A | - | - | - | + 145 C | - | - | - | 40°C (104°F) | - | 145°C (293°F) | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() K2B-140 OptiFuse | 302 |
| - | - | Radial, Box | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | 2 A | CCC, VDE | - | - | - | - | - | - | - | - | 140°C (284°F) | 105°C (221°F) | 180°C (356°F) | - | - | - | - | - | - | ||
![]() K2B-123 OptiFuse | 440 |
| - | - | Radial, Box | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 123°C (253°F) | - | - | - | - | - | - | - | - | ||
![]() K2B-110 OptiFuse | 28 |
| - | - | Radial, Box | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 110°C (230°F) | - | - | - | - | - | - | - | - |