- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Package
- Product Type
- Packaging
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (DC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Max Voltage Rating (DC) | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Energy | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Min Breakdown Voltage | Max Varistor Voltage | Min Varistor Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB91A-E3/52 Vishay | 100000 |
| - | - | - | Surface Mount | 2 | - | 8.65 V | SMB | - | - | 1 | 7.78 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | SMD/SMT | 150 °C | -65 °C | - | - | - | 600 W | 7.78 V | - | Unidirectional | 1 | 1 µA | Single | - | - | - | 1 µA | 13.4 V | 4.8 A | 100 A | 600 W | Unidirectional | 1 mA | - | 8.65 V | - | - | - | - | 8.65 V | - | - | - | - | - | - | - | - | ||
![]() IP4359CX4/LF-H500 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 4 | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -35 °C | - | 1.5 pF | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() NUP2105L Diotec | 11827 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 39 mg | - | SOT-23 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | 100 nA | - | - | - | - | - | 26.2 V | - | - | - | - | - | - | - | - | ||
![]() V48MLA1210LNT Littelfuse | 120000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 pF | - | - | - | - | - | - | - | - | - | 48 V | - | - | 105 V | - | - | - | - | - | - | - | 900 mJ | - | - | - | - | 66.5 V | 54.5 V | - | - | - | - | - | - | ||
![]() P4SMAJ8.5A Diotec | 13403 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.4 V | - | - | - | - | - | 10 µA | - | - | 10.4 V | - | - | 9.4 V | - | - | - | - | - | - | - | - | ||
![]() P6SMBJ28CA Diotec | 3473 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.4 V | - | - | - | - | - | 5 µA | - | - | 34.5 V | - | - | 31.1 V | - | - | - | - | - | - | - | - | ||
![]() P6KE16A-E3/73 Vishay | 350000 |
| Datasheet | - | - | Through Hole | 2 | - | 15.2 V | DO-15 | - | - | 1 | 13.6 V | Compliant | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | 13.6 V | - | Unidirectional | - | 1 µA | Single | - | - | No | 1 µA | 22.5 V | 26.7 A | 100 A | 600 W | Unidirectional | 1 mA | - | 15.2 V | - | - | - | 1 | 15.2 V | - | - | - | - | - | - | - | - | ||
![]() SMCJ188A-E3/57T Vishay | 21355 |
| Datasheet | - | Tin | Surface Mount | 2 | - | 209 V | SMC | - | - | 1 | 188 V | Compliant | 8541100080 | 188 V | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | 1.5 kW | 188 V | 3.5 V | Unidirectional | 1 | 1 µA | Single | 1.5 kW | - | - | 1 µA | 328 V | 4.6 A | 4.6 A | 1.5 kW | Unidirectional | 1 mA | - | 209 V | - | 231 V | No | - | 209 V | - | - | 2.6162 mm | 7.0866 mm | 6.22 mm | No | Unknown | Lead Free | ||
![]() CBW58-BDC-1 Optifuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMA24A-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB20HM4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE33A-D1-0000 Yangjie Electronic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB27HM4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5.0SMCJ17CA Diotec | 15 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 409 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.6 V | - | - | - | - | - | 20 µA | - | - | 20.9 V | - | - | 18.9 V | - | - | - | - | - | - | - | - | ||
![]() TPSMA7.5A-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMA7.5A/11T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB36HM4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ12CA/9T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF3D29FU LXGF(T | 54000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ78CA-E3/57T Vishay | 17000 |
| - | - | - | Surface Mount | 2 | - | 86.7 V | SMC | - | - | 1 | 78 V | Compliant | 8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | - | 1.5 kW | 78 V | - | Bidirectional | 1 | 1 µA | Single | 1.5 kW | - | - | 1 µA | 126 V | 11.9 A | 11.9 A | 1.5 kW | Bidirectional | 1 mA | - | 86.7 V | - | 106 V | - | - | 86.7 V | - | - | 2.62 mm | 8.13 mm | 6.22 mm | - | - | Lead Free |