- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (DC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Depth | Current Rating | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Ambient Temperature Range High | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF16VN0.50TTD KOA Speer | 40000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TF16VN0.63TTD KOA Speer | 40000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() SMF11CA Diotec | 44 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 V | - | - | - | - | - | 2.5 µA | - | 13.5 V | - | - | - | - | - | 12.2 V | - | - | - | - | - | - | ||
![]() TF10BN1.60TTB KOA Speer | 40000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 µm | - | - | - | - | - | ||
![]() TF16VN1.60TTD KOA Speer | 40000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() SMAJ16A-E3/61 Vishay | 898000 | - | Datasheet | - | - | - | 2 | - | 17.8 V | SMA | - | - | 1 | 16 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | 16 V | Tape and Reel | SMD/SMT | 150 °C | -55 °C | - | - | 400 W | 400 W | - | - | 16 V | - | Unidirectional | 1 | 1 µA | Single | 400 W | - | 1 µA | 26 V | 15.4 A | 15.4 A | 400 W | Unidirectional | 1 mA | - | 17.8 V | 19.7 V | - | 40 A | - | - | - | 17.8 V | 2.087 mm | 4.5 mm | 2.79 mm | No | Unknown | Lead Free | ||
![]() SMAJ7.0A-E3/61 Vishay | 3600 |
| Datasheet | - | Tin | - | 2 | - | 8.6 V | SMA | - | - | 1 | 7 V | Compliant | 8541100080 | - | Tape and Reel | SMD/SMT | 150 °C | -55 °C | Zener | - | 400 W | - | - | - | 7 V | - | Unidirectional | 1 | 1 µA | Single | - | No | 1 µA | 12 V | 3.5 A | 3.5 A | 400 W | Unidirectional | 1 mA | - | 7.78 V | - | - | 40 A | 1 | - | - | 7.78 V | 2.29 mm | 5.28 mm | 2.79 mm | No | - | Lead Free | ||
![]() TESDD5V0 RKG Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | SOD | - | ACTIVE (Last Updated: 4 years ago) | - | - | Compliant | - | - | - | - | - | - | - | -523 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD12VV1BL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 2 | - | - | DFN | - | - | - | 12 V | Compliant | - | - | Cut Tape | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 10 nA | 38 V | 7.8 A | - | 290 W | Bidirectional | 5 mA | - | - | - | Yes | - | - | - | - | 14.6 V | 500 µm | 1.02 mm | 620 µm | - | No SVHC | - | ||
![]() SMAJ40A-E3/61 Vishay | 1435 |
| Datasheet | - | Tin | - | 2 | - | 44.4 V | SMA | - | - | 1 | 40 V | Compliant | - | 40 V | Tape and Reel | SMD/SMT | 150 °C | -55 °C | - | - | 400 W | 400 W | - | - | 40 V | 3.5 V | Unidirectional | 1 | 1 µA | Single | 400 W | - | 1 µA | 64.5 V | 6.2 A | 6.2 A | 400 W | Unidirectional | 1 mA | - | 44.4 V | 49.1 V | - | 40 A | - | - | - | 44.4 V | 2.286 mm | 4.4958 mm | 2.794 mm | No | Unknown | Lead Free | ||
![]() P6KE62A-E3/73 Vishay | 350000 |
| Datasheet | - | - | Through Hole | 2 | - | 58.9 V | Axial | - | - | 1 | 53 V | Compliant | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | - | 53 V | - | Unidirectional | 1 | 1 µA | Single | - | No | 1 µA | 85 V | 7.1 A | 100 A | 600 W | Unidirectional | 1 mA | - | 58.9 V | - | - | - | 1 | 175 °C | - | 58.9 V | 3.5 mm | - | - | - | - | - | ||
![]() P6KE24A-E3/73 Vishay | 350000 |
| Datasheet | - | - | Through Hole | 2 | - | 22.8 V | DO-15 | - | - | 1 | 20.5 V | Compliant | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | - | 20.5 V | - | Unidirectional | - | 1 µA | Single | - | No | 1 µA | 33.2 V | 18.1 A | 100 A | 600 W | Unidirectional | 1 mA | - | 22.8 V | - | - | - | 1 | - | - | 22.8 V | - | - | - | - | - | - | ||
![]() P6KE170A-E3/73 Vishay | 350000 |
| - | - | - | Through Hole | 2 | - | 162 V | DO-15 | - | - | 1 | 145 V | Compliant | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | - | 145 V | - | Unidirectional | - | 1 µA | Single | - | No | 1 µA | 234 V | 2.6 A | 100 A | 600 W | Unidirectional | 1 mA | - | 162 V | - | - | - | 1 | - | - | 162 V | - | - | - | - | - | - | ||
![]() P4SMAJ51A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.4 V | - | - | - | - | - | 5 µA | - | 62.9 V | - | - | - | - | - | 56.7 V | - | - | - | - | - | - | ||
![]() P6SMBJ20A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.4 V | - | - | - | - | - | 5 µA | - | 24.6 V | - | - | - | - | - | 22.2 V | - | - | - | - | - | - | ||
![]() B2100 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ130CA-E3/52 Vishay | 31 |
| Datasheet | - | - | Surface Mount | 2 | - | 144 V | SMB | - | - | 1 | 130 V | Compliant | 8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | - | 600 W | - | - | 130 V | - | Bidirectional | 1 | 1 µA | Single | 600 W | - | 1 µA | 209 V | 2.9 A | 2.9 A | 600 W | Bidirectional | 1 mA | - | 144 V | 159 V | - | - | - | 150 °C | - | 144 V | 2.44 mm | 5.59 mm | 3.94 mm | No | - | Lead Free | ||
![]() P6SMBJ45A Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72.7 V | - | - | - | - | - | 5 µA | - | 55.5 V | - | - | - | - | - | 50 V | - | - | - | - | - | - | ||
![]() PESD5V0L1UB NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 2 | - | 6.8 V | - | - | - | - | 5 V | Compliant | - | - | - | - | 150 °C | -55 °C | - | 25 pF | - | 42 W | 850 µm | - | - | 5 V | - | 1 | 100 nA | Single | - | - | 100 nA | 12 V | 3.5 A | - | 42 W | Unidirectional | - | - | - | - | Yes | - | - | 150 °C | 150 °C | 6.4 V | 650 µm | 1.25 mm | 850 µm | No | No SVHC | - | ||
![]() SMBJ7.5CA-E3/52 Vishay | 5250 |
| Datasheet | - | - | Surface Mount | 2 | - | 8.33 V | SMB | - | - | 1 | 7.5 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | - | - | 600 W | - | - | 7.5 V | - | Bidirectional | 1 | 1 µA | Single | 600 W | - | 1 µA | 12.9 V | 5 A | 3.3 A | 600 W | Bidirectional | 1 mA | - | 8.33 V | 9.21 V | - | - | - | - | - | 8.33 V | 2.44 mm | 5.59 mm | 3.94 mm | No | Unknown | Lead Free |