- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Approvals | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Current Rating | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ48A-E3/52 Vishay | 414 |
| - | - | Tin | Surface Mount | 2 | - | - | - | 53.3 V | SMB | - | - | 1 | 48 V | Compliant | 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 600 W | - | 48 V | Unidirectional | 1 | - | 1 µA | Single | - | 600 W | - | 1 µA | 77.4 V | 7.8 A | 7.8 A | 600 W | Unidirectional | 1 mA | - | 53.3 V | 58.9 V | No | - | - | - | - | 53.3 V | - | 2.24 mm | 4.57 mm | 3.94 mm | No | Unknown | Lead Free | ||
![]() SMAJ45A-E3/61 Vishay | 66666 |
| - | - | - | - | 2 | - | - | - | 55.3 V | SMA | - | - | 1 | 45 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | 45 V | - | Tape and Reel | SMD/SMT | - | 150 °C | -55 °C | Zener | - | 400 W | - | - | 45 V | Unidirectional | 1 | - | 1 µA | Single | - | - | No | 1 µA | 72.7 V | 5.5 A | 5.5 A | 400 W | Unidirectional | 1 mA | - | 50 V | - | - | 40 A | 1 | - | - | 50 V | - | 2.29 mm | 5.28 mm | 2.79 mm | No | - | Lead Free | ||
![]() SMF33A-E3-08 Vishay | In Stock |
| - | - | - | Surface Mount | 2 | - | - | - | 36.7 V | - | - | - | - | 33 V | Compliant | 8536300000, 8536300000|8536300000|8536300000|8536300000|8536300000 | - | - | - | - | - | - | 175 °C | -65 °C | Zener | 198 pF | - | - | - | - | - | 1 | - | - | Single | - | - | No | 1 A | 53.3 V | 3.8 A | - | 1 kW | Unidirectional | 1 mA | - | - | - | Yes | - | 1 | 175 °C | - | 36.7 V | - | 1.08 mm | 2.8 mm | 1.8 mm | - | No SVHC | - | ||
![]() 315FM Eaton | 25 |
| - | - | - | Bolt | 2 | 226.796213 g | - | CE, UR | - | - | - | - | - | - | Compliant | - | 690 V | 500 V | 690 V | Bulk | - | Electrical | - | - | - | - | - | - | 315 A | - | - | - | - | - | - | - | 55 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 mm | - | 113 mm | - | - | - | - | ||
![]() SMAJ33A-E3/61 Vishay | 7358 |
| - | - | - | Surface Mount | 2 | - | - | - | 36.7 V | SMA | - | - | 1 | 33 V | Compliant | 8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080 | - | 33 V | - | Tape and Reel | SMD/SMT | - | 150 °C | -55 °C | - | - | 400 W | 400 W | - | 33 V | Unidirectional | 1 | 33 V | 1 µA | Single | 75 A | 400 W | - | 1 µA | 53.3 V | 7.5 A | 7.5 A | 400 W | Bidirectional | 1 mA | - | 36.7 V | 40.6 V | - | 40 A | - | - | - | 36.7 V | - | 2.09 mm | 4.4958 mm | - | No | Unknown | Lead Free | ||
![]() SMAJ190CA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ110CHE3/52 Vishay Semiconductor | In Stock | - | - | - | - | Surface Mount | - | - | - | - | 122 V | - | - | - | - | 110 V | Compliant | - | - | - | - | - | SMD/SMT | - | 150 °C | -55 °C | Zener | - | - | - | - | 110 V | Bidirectional | 1 | - | - | - | - | - | No | - | 196 V | 3.1 A | 100 A | 600 W | - | - | - | - | - | - | - | - | - | 1 | 122 V | - | - | - | - | - | - | - | ||
![]() P6SMBJ10A Diotec | 30000 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 V | - | - | - | - | - | 5 µA | - | 12.3 V | - | - | - | - | - | 11.1 V | - | - | - | - | - | - | - | ||
![]() SMAJ5.0A-M3/61 Vishay | 10185 |
| - | - | - | Surface Mount | - | - | - | - | - | SMA | - | - | - | 5 V | Compliant | - | - | - | - | - | - | - | 150 °C | -55 °C | Zener | - | - | - | - | - | - | - | - | - | Single | - | - | No | 800 µA | 9.2 V | 43.5 A | - | 400 W | Unidirectional | 10 mA | - | - | - | - | - | 1 | - | - | 6.4 V | - | - | - | - | - | - | - | ||
![]() SMBJ13A-E3/52 Vishay | 445 |
| - | - | Tin | Surface Mount | 2 | - | - | - | 14.4 V | SMB | - | - | 1 | 13 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 600 W | - | 13 V | Unidirectional | 1 | - | 1 µA | Single | - | 600 W | - | 1 µA | 21.5 V | 27.9 A | 27.9 A | 600 W | Unidirectional | 1 mA | - | 14.4 V | 15.9 V | No | - | - | - | - | 14.4 V | - | 2.44 mm | 5.59 mm | 3.94 mm | No | - | Lead Free | ||
![]() SMBJ28A-E3/52 Vishay | 201 |
| - | - | Tin | Surface Mount | 2 | - | SMBJ28A-E3/52 | - | 34.4 V | SMB | - | - | 1 | 28 V | Compliant | 8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 600 W | - | 28 V | Unidirectional | 1 | 28 V | 1 µA | Single | 132 A | 600 W | - | 1 µA | 45.4 V | 13.2 A | 13.2 A | 600 W | Unidirectional | 1 mA | - | 31.1 V | 34.4 V | No | - | - | 150 °C | - | 31.1 V | - | 2.44 mm | 5.59 mm | 3.94 mm | No | Unknown | Lead Free | ||
![]() SMAJ15A-E3/61 Vishay | 59400 |
| - | - | - | - | 2 | - | - | - | 16.7 V | - | - | - | - | - | Compliant | - | - | 15 V | - | Tape and Reel | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() P6SMBJ120A Diotec | 45 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 V | - | - | - | - | - | 5 µA | - | 148 V | - | - | - | - | - | 133 V | - | - | - | - | - | - | - | ||
![]() SMCJ16CA-E3/57T Vishay | 600 |
| - | - | Tin | Surface Mount | 2 | 211 mg | - | - | 17.8 V | SMC | - | - | 1 | 16 V | Compliant | 8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 1.5 kW | - | 16 V | Bidirectional | 1 | - | 1 µA | Single | - | 1.5 kW | - | 1 µA | 26 V | 57.7 A | 57.7 A | 1.5 kW | Bidirectional | 1 mA | - | 17.8 V | 19.7 V | - | - | - | - | - | 17.8 V | - | 2.6162 mm | 7.0866 mm | 6.223 mm | No | Unknown | Lead Free | ||
![]() SMBJ17A-E3/52 Vishay | 375 |
| - | - | - | Surface Mount | 2 | - | - | - | 18.9 V | SMB | - | - | 1 | 17 V | Compliant | - | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 600 W | - | 17 V | Unidirectional | 1 | - | 1 µA | Single | - | 600 W | - | 1 µA | 27.6 V | 21.7 A | 21.7 A | 600 W | Unidirectional | 1 mA | - | 18.9 V | 20.9 V | - | - | - | - | - | 18.9 V | - | 2.44 mm | 5.59 mm | 3.94 mm | No | Unknown | Lead Free | ||
![]() P6SMB350A Diotec | 3678 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 482 V | - | - | - | - | - | 5 µA | - | 368 V | - | - | - | - | - | 332 V | - | - | - | - | - | - | - | ||
![]() SMCJ18A-E3/57T Vishay | 129 |
| - | - | - | Surface Mount | 2 | - | - | - | 20 V | SMC | - | - | 1 | 18 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 1.5 kW | - | 18 V | Unidirectional | 1 | 18 V | 1 µA | Single | 514 A | 6.5 W | - | 1 µA | 29.2 V | 51.4 A | 51.4 A | 1.5 kW | Unidirectional | 1 mA | - | 20 V | 22.1 V | Yes | - | - | - | - | 20 V | - | 2.42 mm | 7.11 mm | - | No | Unknown | Lead Free | ||
![]() 1.5KE100A-E3/73 Vishay | 30000 |
| - | - | Tin | Through Hole | 2 | - | - | - | 95 V | - | - | - | 1 | 85.5 V | Compliant | - | - | - | - | - | Axial | - | 175 °C | -55 °C | - | - | - | 1.5 kW | - | 85.5 V | Unidirectional | 1 | - | 1 µA | Single | - | - | - | 1 µA | 137 V | 10.9 A | 10.9 A | 1.5 kW | Unidirectional | 1 mA | - | 95 V | - | No | - | - | - | - | 95 V | - | - | - | - | - | - | - | ||
![]() SMAJ10A-TR STMicroelectronics | 21000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ43A-E3/57T Vishay | 39750 |
| - | - | Tin | Surface Mount | 2 | - | - | - | 47.8 V | SMC | - | - | 1 | 43 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | - | - | 1.5 kW | - | 43 V | Unidirectional | 1 | 43 V | 1 µA | Single | 216 A | 1.5 kW | - | 1 µA | 69.4 V | 21.6 A | 21.6 A | 1.5 kW | Unidirectional | 1 mA | - | 47.8 V | 52.8 V | Yes | - | - | - | - | 47.8 V | - | 2.42 mm | 7.11 mm | 6.22 mm | No | Unknown | Lead Free |