- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Composition | Gender | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Shell Plating | Fuse Class | Connection Type | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64063 Mersen | In Stock | - | - | Silver | Threaded | 10 | UL;CSA | Straight | 10Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 64063 | Cable | -55C to 125C | Not Required(mm) | 36.5(mm) | No | Yes | 18-1 | Solder | - | Circular | Phenolic | PL | 10(POS) | SKT | 600 | 1(Port) | AC | - | - | H | Box Side-Clip | No | 60(mm) | Not Required(mm) | ||
![]() 60305T Mersen | In Stock | - | - | Silver | Panel Mount | 5 | CSA, UL, UR | Straight | 5Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 60305T | Flange | -55C to 125C | 44.5(mm) | Not Required(mm) | No | - | 24-53 | Crimp | 700VDC/500VAC | Circular | Glass-Filled Polycarbonate | RCP | 5(POS) | PIN | 600 V | 1(Port) | GT | - | Zinc Cobalt | T | Box Lug | Yes | 115.2(mm) | 44.5(mm) | ||
![]() 60325T Mersen | In Stock | - | - | Gold | Panel Mount | 22 | CSA, UL, UR | Straight | 22Signal | - | Mersen, formerly Ferraz Shawmu | 60325T | Jam Nut | -65C to 200C | 34.93(mm) | 38.38(mm) | No | - | 13-35 | Crimp | 550VDC/400VAC | Circular | Glass-Filled Polycarbonate | RCP | 22(POS) | SKT | 600 V | 1(Port) | D38999 | - | Cadmium Over Nickel | T | Pressure Connector | No | 31.9(mm) | 34.93(mm) | ||
![]() 30316T Mersen | In Stock | - | - | Silver | Panel Mount | 8 | CSA, UL, UR | Right Angle | 8Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 30316T | Cable | -55C to 125C | 43.1(mm) | 43.1(mm) | No | - | 22-18 | Crimp | - | Circular | Glass-Filled Polycarbonate | PL | 8(POS) | SKT | 300 V | 1(Port) | ACA | - | - | T | Screw Terminal | Yes | 79.75(mm) | 121.55(mm) | ||
![]() FEX-81-91-BA Mersen | In Stock | - | - | Gold Over Nickel | - | 2 | - | Straight | 2Signal | Copper Alloy | - | - | Cable | -55C to 125C | 43.49(mm) | Not Required(mm) | No | - | 24-9 | Crimp | 700VDC/500VAC | Circular | - | RCP | 2(POS) | PIN | - | 1(Port) | ACC | - | Cadmium | - | - | Yes | 73.28(mm) | 43.49(mm) | ||
![]() B212107 Mersen | In Stock | - | - | Gold Over Nickel | - | 4 | - | Straight | 4Signal | Copper Alloy | Mersen, formerly Ferraz Shawmut | B212107 | Cable | -55C to 125C | - | - | No | - | 14S-10 | Crimp | 250VDC/200VAC | Circular | - | RCP | 4(POS) | PIN | - | 1(Port) | GT | - | Cadmium | - | - | No | - | - | ||
![]() 60655J Mersen | In Stock | - | - | Gold | Panel Mount | 55 | CSA, UL | Straight | 55Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 60655J | Cable | -65C to 175C | Not Required(mm) | 32.13(mm) | No | - | 16-35 | Crimp | 500VDC/400VAC | Circular | Glass-Filled Polycarbonate | PL | 55(POS) | SKT | 600 V | 1(Port) | MS27473 | - | Cadmium | J | Box Lug | No | 23.82(mm) | Not Required(mm) | ||
![]() U71007 Mersen | In Stock | - | - | Gold | - | 53 | - | Straight | 53Signal | - | Mersen, formerly Ferraz Shawmu | U71007 | Wall | -65C to 200C | 33.32(mm) | Not Required(mm) | No | - | 18-53 | Crimp | 500VDC/400VAC | Circular | - | RCP | 53(POS) | SKT | - | 1(Port) | MS27472 | - | Cadmium | - | - | No | 22.35(mm) | 33.32(mm) | ||
![]() 60605 Mersen | 30 |
| - | Silver | Threaded | 4 | UL;CSA | Straight | (1/3)Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 60605 | Box | -55C to 125C | 35(mm) | Not Required(mm) | No | Yes | 18-13 | Crimp | 700VDC/500VAC | Circular | Glass-Filled Polycarbonate | RCP | 4(POS) | SKT | 600 | 1(Port) | GT | - | Zinc Cobalt | H | Box Lug | No | 33.8(mm) | 35(mm) | ||
![]() 32053T Mersen | In Stock | - | - | Gold | Panel Mount | 37 | CSA, UL, UR | Straight | 37Signal | - | Mersen, formerly Ferraz Shawmu | 32053T | Wall | -65C to 200C | 30.96(mm) | Not Required(mm) | No | - | 15-35 | Crimp | 500VDC/400VAC | Circular | Phenolic | RCP | 37(POS) | PIN | 300 V | 1(Port) | LJT | - | Cadmium | T | Box Lug | No | 30.81(mm) | 30.96(mm) | ||
![]() 6663R Mersen | In Stock | - | - | - | Direct Screw Mount | - | CSA, UL | - | - | - | Mersen, formerly Ferraz Shawmu | 6663R | - | - | - | - | No | Yes | - | - | - | - | Phenolic | - | - | - | 600 V | - | - | - | - | R | Box In-Line | - | - | - | ||
![]() FEB-91-91-BA Mersen | In Stock | - | - | Gold | - | 12 | - | Straight | (4/8)Signal | Copper Alloy | - | - | Jam Nut | -55C to 125C | 34.9(mm) | - | No | - | 14-12 | Solder | 600VAC | Circular | - | RCP | 12(POS) | SKT | - | 1(Port) | PT | (13/7.5)/Contact(A) | Cadmium Over Nickel | - | - | No | 23.7(mm) | 34.9(mm) | ||
![]() FH70F3 Mersen | In Stock | - | - | Silver | - | 4 | - | Right Angle | 4Signal | Copper Alloy | - | - | Cable | -55C to 125C | 36.5(mm) | 36.5(mm) | No | - | 18-10 | Solder | 700VDC/500VAC | Circular | - | PL | 4(POS) | SKT | - | 1(Port) | AC | - | - | - | - | Yes | 74.1(mm) | 53.25(mm) | ||
![]() FEC-81-81-BA Mersen | In Stock | - | - | Gold | - | 6 | - | Straight | 6Signal | Copper Alloy | - | - | Cable | -65C to 175C | Not Required(mm) | 35.7(mm) | No | - | 17-6 | Crimp | 850VDC/600VAC | Circular | - | PL | 6(POS) | SKT | - | 1(Port) | CTV | 23(A) | Cadmium | - | - | No | 31.34(mm) | Not Required(mm) | ||
![]() 30655T Mersen | In Stock | - | - | Gold | Panel Mount | 7 | CSA, UL, UR | Straight | 7Coaxial | Copper Alloy | Mersen, formerly Ferraz Shawmu | 30655T | Box | -55C to 125C | 44.85(mm) | Not Required(mm) | No | - | 22-78 | Crimp | 1000VAC | Circular | Glass-Filled Polycarbonate | RCP | 7(POS) | PIN | 300 V | 1(Port) | SP | - | Cadmium | T | Box Lug | No | 34.49(mm) | 44.85(mm) | ||
![]() 60317SJ Mersen | In Stock | - | - | Gold | Panel Mount | 55 | CSA, UL | Straight | 55Signal | - | Mersen, formerly Ferraz Shawmu | 60317SJ | Flange | -65C to 175C | 42.88(mm) | Not Required(mm) | No | - | 23-55 | Crimp | 850VDC/600VAC | Circular | Glass-Filled Polycarbonate | RCP | 55(POS) | SKT | 600 V | 1(Port) | TV | 7.5(A) | Cadmium | J | Box Lug | No | 32.77(mm) | 42.88(mm) | ||
![]() GPM-WTR Mersen | In Stock | - | - | Gold | - | 100 | - | Straight | 100Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | GPM-WTR | Cable | -65C to 200C | Not Required(mm) | 44.9(mm) | No | - | 23-35 | Crimp | 550VDC/400VAC | Circular | - | PL | 100(POS) | SKT | - | 1(Port) | TVS | 5(A) | Electroless Nickel | - | - | No | 31.34(mm) | Not Required(mm) | ||
![]() A331062 Mersen | In Stock | - | - | Gold | - | 2 | - | Straight | 2Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | A331062 | Wall | -65C to 175C | 26.18(mm) | Not Required(mm) | No | - | 11-2 | Crimp | 850VDC/600VAC | Circular | - | RCP | 2(POS) | SKT | - | 1(Port) | LJT | - | Cadmium Over Nickel | - | - | No | 30.81(mm) | 26.18(mm) | ||
![]() 61052T Mersen | In Stock | - | - | Gold | Panel Mount | 11 | CSA, UL, UR | Straight | 11Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 61052T | Wall | -65C to 175C | 36.9(mm) | Not Required(mm) | No | - | 19-11 | Crimp | 1250VDC/900VAC | Circular | Phenolic | RCP | 11(POS) | PIN | 600 V | 1(Port) | TVP | - | Cadmium | T | Box Lug | No | 32.74(mm) | 36.9(mm) | ||
![]() 30615T Mersen | In Stock | - | - | Gold | Panel Mount | 19 | CSA, UL, UR | Straight | 19Signal | - | Mersen, formerly Ferraz Shawmu | 30615T | Cable | -65C to 200C | Not Required(mm) | 32.16(mm) | No | - | 15-19 | Crimp | 850VDC/600VAC | Circular | Glass-Filled Polycarbonate | PL | 19(POS) | SKT | 300 V | 1(Port) | TVS | 7.5(A) | Passivated | T | Screw Terminal | No | 31.34(mm) | Not Required(mm) |