- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Package
- Product Type
- Packaging
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Colour outer sheath | Conductor category | Conductor surface | Dimensions | EEPROM | Flame retardant | For Use With/Related Products | Halogen free according to IEC 60754-2 | Insulation Voltage | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | MSL | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RAM | RoHS | Shell Sizes | Type of accessory/spare part | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Lead Pitch | Note | Accessory Type | Size | Number of Positions/Contacts | Rated Power | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T0-3-8451/I1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHR0N12 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | Bulk | - | 5 % | Radial | -1000 ppm/°C | - | 85 °C | -25 °C | Ceramic | - | 240 pF | 5 mm | - | - | - | - | - | - | ||
![]() T0-3-8233/EZ Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5B-4-24/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3-5-8270/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3-4-8343/I2/SVB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-3-8228/Z Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3-3-15683/I2/SVB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3MTS400TB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSR9L4 Eaton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNB656A Siemens | In Stock | - | - | - | SMD | - | - | - | - | - | none | - | Switches | - | - | - | - | - | Siemens | - | n/a | - | - | - | Box | - | - | Active | 768 x 8 | Yes | - | - | - | - | - | PIC18 | - | - | - | - | - | - | - | - | - | - | - | Base | - | - | - | - | ||
![]() HSK64 Siemens | 2574 |
| - | - | - | - | - | - | - | 2,0x1,25mm | - | - | - | - | 300 V | - | - | - | Siemens | - | n/a | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | n/a | ±0,1 % | - | - | 100.0 kOhm | - | - | Thin Film | - | - | - | n/a | Switch | 0805 | - | 0,125 W | 0,5 mm | ||
![]() 3VA92440JJ13 Siemens | 2316 |
| - | - | - | - | - | - | - | - | - | - | 3VA6 150/250 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | ||
![]() DTFC363 Siemens | 939 |
| - | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | - | Active | - | Yes | - | - | - | - | - | WINSTA MINI | - | - | - | - | - | - | - | Female | - | - | n/a | Switch | - | 3 | - | - | ||
![]() DTNF327 Siemens | 822 |
| - | - | - | - | Black | - | Tinned | - | - | - | - | No | - | No | - | - | Siemens | 30.4 | - | 2.5 | - | 7.6 | Box | -45 - 125 | -35 - 105 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() GF322NRAU Siemens | In Stock | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | - | - | No | - | No | - | - | Siemens | 45.6 | - | 4 | - | 11.4 | - | -45 - 120 | -35 - 90 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() D46121007 Siemens | 2041 |
| - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | - | - | No | - | No | - | - | Siemens | 91.2 | - | 10 | - | 15.2 | Box | -45 - 120 | -35 - 90 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | ||
![]() DTNFC223 Siemens | 989 |
| - | - | - | - | Black | - | Tinned | - | - | - | - | No | - | No | - | - | Siemens | 26 | - | 0.75 | - | 6.5 | Box | -45 - 125 | -35 - 105 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() GNF222RAU Siemens | In Stock | - | - | - | - | - | Black | - | Bare | - | - | According to IEC/EN 60332-1-2 | - | No | - | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Siemens | 27 | - | 10 | 1 | 9 | Box | -40 - 90 | -5 - 70 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() GF221NRUBP Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - |