- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Package
- Product Type
- Packaging
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.0SMCJ43A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.4 V | - | - | - | - | - | 5 µA | - | 53.1 V | - | 47.8 V | - | - | - | - | - | - | ||
![]() SMF17CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.6 V | - | - | - | - | - | 1 µA | - | 20.9 V | - | 18.9 V | - | - | - | - | - | - | ||
![]() SMF180CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 292 V | - | - | - | - | - | 1 µA | - | 220 V | - | 200 V | - | - | - | - | - | - | ||
![]() SMF160CA Diotec | 44 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 259 V | - | - | - | - | - | 1 µA | - | 197 V | - | 178 V | - | - | - | - | - | - | ||
![]() SMF130CA Diotec | 44 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209 V | - | - | - | - | - | 1 µA | - | 159 V | - | 144 V | - | - | - | - | - | - | ||
![]() SMF200CA Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 321 V | - | - | - | - | - | 1 µA | - | 247 V | - | 224 V | - | - | - | - | - | - | ||
![]() SMF150CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 243 V | - | - | - | - | - | 1 µA | - | 185 V | - | 167 V | - | - | - | - | - | - | ||
![]() SMF170CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | 1 µA | - | 209 V | - | 189 V | - | - | - | - | - | - | ||
![]() SMF120CA Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 V | - | - | - | - | - | 1 µA | - | 147 V | - | 133 V | - | - | - | - | - | - | ||
![]() SMBJ13CA-F1-0000HF Yangjie Electronic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4KE75A Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | - | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 V | - | - | - | - | - | 5 µA | - | 78.8 V | - | 71.3 V | - | - | - | - | - | - | ||
![]() SA60CA-E3/73 Vishay | 15000 | - | Datasheet | - | Through Hole | 2 | - | 6.67 V | DO-15 | - | - | 1 | 6 V | Compliant | - | - | - | 175 °C | -55 °C | 500 W | 6 V | Bidirectional | - | - | 1 µA | Single | - | - | 1 µA | 10.3 V | 5.2 A | 5.2 A | 500 W | Bidirectional | 1 mA | - | 6.67 V | - | - | 6.67 V | - | - | - | - | - | - | ||
![]() P6SMBJ14CA Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.2 V | - | - | - | - | - | 5 µA | - | 17.3 V | - | 15.6 V | - | - | - | - | - | - | ||
![]() P4SMAJ54CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.1 V | - | - | - | - | - | 5 µA | - | 66.6 V | - | 60 V | - | - | - | - | - | - | ||
![]() SMBJ28CA-E3/52 Vishay | 6000 |
| Datasheet | - | Surface Mount | 2 | - | 31.1 V | SMB | - | - | 1 | 28 V | Compliant | 8541100080 | Cut Tape | SMD/SMT | 150 °C | -55 °C | 600 W | 28 V | Bidirectional | 1 | 28 V | 1 µA | Single | 68 A | 600 W | 1 µA | 45.4 V | 12 A | 13.2 A | 600 W | Bidirectional | 1 mA | - | 31.1 V | 34.4 V | Yes | 31.1 V | 2.24 mm | 4.57 mm | 3.94 mm | No | No SVHC | Lead Free | ||
![]() P4SMA440A Diotec | 16529 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 602 V | - | - | - | - | - | 5 µA | - | 462 V | - | 418 V | - | - | - | - | - | - | ||
![]() P6SMBJ70CA Diotec | 3649 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 V | - | - | - | - | - | 5 µA | - | 86.4 V | - | 77.8 V | - | - | - | - | - | - | ||
![]() P4KE150A Diotec | 7 |
| Datasheet | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | - | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 207 V | - | - | - | - | - | 5 µA | - | 158 V | - | 143 V | - | - | - | - | - | - | ||
![]() P6SMBJ6.0A Diotec | 3329 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 V | - | - | - | - | - | 800 µA | - | 7.4 V | - | 6.7 V | - | - | - | - | - | - | ||
![]() P4SMAJ11CA Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 V | - | - | - | - | - | 5 µA | - | 13.5 V | - | 12.2 V | - | - | - | - | - | - |