- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (DC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Current Rating | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF33A Diotec | 6045 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.3 V | - | - | - | - | - | 1 µA | - | 40.6 V | - | - | 36.7 V | - | - | - | - | - | - | ||
![]() SMCJ18CA-E3/57T Vishay | 80750 |
| Datasheet | - | Tin | Surface Mount | 2 | - | 20 V | SMC | - | - | 1 | 18 V | Compliant | 8541100080 | - | - | SMD/SMT | 150 °C | -55 °C | - | - | 1.5 kW | - | 18 V | Bidirectional | 1 | - | 1 µA | Single | - | 1.5 kW | - | 1 µA | 29.2 V | 51.4 A | 51.4 A | 1.5 kW | Bidirectional | 1 mA | - | 20 V | 22.1 V | - | - | 20 V | 2.62 mm | 8.13 mm | 6.22 mm | No | - | Lead Free | ||
![]() SMCJ15CA-E3/57T Vishay | 850 |
| Datasheet | - | Tin | Surface Mount | 2 | 211 mg | 16.7 V | SMC | - | - | 1 | 15 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | 15 V | Cut Tape | SMD/SMT | 150 °C | -55 °C | - | 1.5 kW | 1.5 kW | - | 15 V | Bidirectional | 1 | 15 V | 1 µA | Single | 615 A | 6.5 W | - | 1 µA | 24.4 V | 61.5 A | 61.5 A | 1.5 kW | Bidirectional | 1 mA | - | 16.7 V | 18.5 V | No | - | 16.7 V | 2.42 mm | 7.11 mm | 6.22 mm | No | Unknown | Lead Free | ||
![]() SMF58CA Diotec | 3329 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | 8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.6 V | - | - | - | - | - | 1 µA | - | 71.2 V | - | - | 64.4 V | - | - | - | - | - | - | ||
![]() SMF6.0CA Diotec | 1973 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 V | - | - | - | - | - | 400 µA | - | 7.4 V | - | - | 6.6 V | - | - | - | - | - | - | ||
![]() SMF45CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72.7 V | - | - | - | - | - | 1 µA | - | 55.3 V | - | - | 50 V | - | - | - | - | - | - | ||
![]() PESD24VF1BL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 2 | - | - | DFN | - | - | - | 24 V | Compliant | - | - | - | - | 150 °C | -55 °C | Zener | - | - | - | 24 V | - | - | - | - | - | - | - | No | - | 17 V | 1 A | - | - | - | - | - | - | - | - | 1 | 24.5 V | - | - | - | - | No SVHC | - | ||
![]() SMF90CA Diotec | 44 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 146 V | - | - | - | - | - | 1 µA | - | 111 V | - | - | 100 V | - | - | - | - | - | - | ||
![]() SMF24CA Diotec | 24007 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.9 V | - | - | - | - | - | 1 µA | - | 29.5 V | - | - | 26.7 V | - | - | - | - | - | - | ||
![]() SMF30CA Diotec | 34857 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.4 V | - | - | - | - | - | 1 µA | - | 36.8 V | - | - | 33.3 V | - | - | - | - | - | - | ||
![]() SMF70CA Diotec | 29 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113 V | - | - | - | - | - | 1 µA | - | 86 V | - | - | 77.8 V | - | - | - | - | - | - | ||
![]() P4SMAJ54A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.1 V | - | - | - | - | - | 5 µA | - | 66.6 V | - | - | 60 V | - | - | - | - | - | - | ||
![]() 1.5SMCJ120A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 409 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 V | - | - | - | - | - | 5 µA | - | 148 V | - | - | 133 V | - | - | - | - | - | - | ||
![]() SMF18CA Diotec | 3329 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2 V | - | - | - | - | - | 1 µA | - | 22.1 V | - | - | 20 V | - | - | - | - | - | - | ||
![]() TF16VN0.40TTD KOA Speer | 40000 | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TF10BN0.50TTB KOA Speer | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 µm | - | - | - | - | - | ||
![]() SMF14CA Diotec | 57640 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.2 V | - | - | - | - | - | 1 µA | - | 17.2 V | - | - | 15.6 V | - | - | - | - | - | - | ||
![]() SMF130A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209 V | - | - | - | - | - | 1 µA | - | 159 V | - | - | 144 V | - | - | - | - | - | - | ||
![]() SMBJ160A-E3/52 Vishay | 100000 |
| Datasheet | - | - | Surface Mount | 2 | - | 178 V | SMB | - | - | 1 | 160 V | Compliant | - | - | - | SMD/SMT | 150 °C | -55 °C | - | - | 600 W | - | 160 V | Unidirectional | 1 | - | 1 µA | Single | - | - | - | 1 µA | 259 V | 2.3 A | 2.3 A | 600 W | Unidirectional | 1 mA | - | 178 V | - | - | - | 178 V | 2.44 mm | 5.59 mm | 3.94 mm | No | - | Lead Free | ||
![]() P4SMAJ5.0A Diotec | 3769 |
| Datasheet | Production (Last Updated: 2 years ago) | - | Surface Mount | 2 | 126 mg | - | SMA | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 5 V | Non-Compliant | - | - | Tape and Reel | - | 150 °C | -50 °C | - | - | - | - | - | Unidirectional | - | - | 800 µA | - | - | - | - | - | 9.2 V | 43.5 A | - | 400 W | - | 10 mA | 800 µA | 6.4 V | 7 V | - | - | 6.4 V | - | - | - | - | - | - |