- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (AC) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Current Rating | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Leakage Current | Element Configuration | Max Voltage Rating (DC) | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | Number of Unidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ40CA Diotec | 44 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.5 V | - | - | - | - | - | 5 µA | - | 49.3 V | - | 44.4 V | - | - | - | - | - | - | ||
![]() SA75A-E3/73 Vishay Semiconductor | 44 |
| Datasheet | - | Through Hole | 2 | - | 8.33 V | DO-15 | - | - | 1 | 7.5 V | Compliant | - | - | - | Axial | 175 °C | -55 °C | Zener | - | - | - | 7.5 V | - | Unidirectional | 1 | 1 µA | Single | - | No | 1 µA | 12.9 V | 4.1 A | 4.1 A | 500 W | Unidirectional | 1 mA | - | 83.3 V | - | 1 | 8.33 V | - | - | - | - | - | - | ||
![]() SMP18A-M3/85A Vishay | 15 |
| - | - | Surface Mount | 2 | - | 20 V | - | - | - | - | 18 V | Compliant | - | - | Tape & Reel (TR) | - | 150 °C | -55 °C | Zener | - | - | - | - | 18 V | Unidirectional | - | - | Single | - | No | 1 µA | 29.2 V | 13.7 A | 13.7 A | 400 W | Unidirectional | 1 mA | - | - | - | 1 | 20 V | - | - | - | - | - | - | ||
![]() SA8.5A-E3/73 Vishay Semiconductor | 100000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP16A-M3/84A Vishay | 1323 |
| Datasheet | - | Surface Mount | 2 | - | 17.8 V | SMD/SMT | - | - | 1 | 16 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|8541100080|85 | - | - | - | 150 °C | -55 °C | Zener | - | - | - | - | 16 V | Unidirectional | - | 1 µA | Single | - | No | 1 µA | 26 V | 15.4 A | 15.4 A | 400 W | Unidirectional | 1 mA | - | 17.8 V | 19.7 V | 1 | 17.8 V | 1.15 mm | 3.61 mm | 2.18 mm | No | Unknown | - | ||
![]() SA7.0A-E3/73 Vishay Semiconductor | 32000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA6.0A-E3/73 Vishay Semiconductor | 32000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ40A-F1-0000HF Yangjie Electronic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF78A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 V | - | - | - | - | - | 1 µA | - | 95.8 V | - | 86.7 V | - | - | - | - | - | - | ||
![]() PGB0010603KR Littelfuse | 23962 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 fF | - | - | - | - | - | - | - | - | 24 V | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB68C M4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMA15-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF16AT 1.25TTD KOA Speer | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | 603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | - | - | ||
![]() TPSMA7.5-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB110C M4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB82C M4G Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | ACTIVE (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMA36-E3/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA12A-F1-0000HF Yangjie Electronic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF16SN1.25TTD KOA Speer | 7111 | - | Datasheet | Production (Last Updated: 4 years ago) | Surface Mount | - | - | - | 603 | - | - | - | - | Compliant | - | 32 V | - | - | 125 °C | -40 °C | - | - | 800 µm | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 1.6 mm | - | - | - | Lead Free | ||
![]() TF10BN0.80TTB KOA Speer | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | 402 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 µm | - | - | - | - | - |