- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Approvals | Breakdown Voltage / V | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Current Rating | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Leakage Current | Max Voltage Rating (AC) | Element Configuration | Current | Power Dissipation | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Fuse Current | Number of Bidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ28A Diotec | 345 |
| - | Production (Last Updated: 2 years ago) | - | Surface Mount | 2 | 126 mg | - | - | SMA | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 28 V | Compliant | - | - | - | - | Tape and Reel | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | Unidirectional | - | 5 µA | - | - | - | - | - | - | 45.4 V | 8.8 A | - | 400 W | - | 1 mA | 5 µA | 31.1 V | 34.5 V | - | - | - | - | - | 31.1 V | - | - | - | - | - | - | - | ||
![]() 3.0SMCJ58A Diotec | 2362 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 409 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.6 V | - | - | - | - | - | 5 µA | - | 71.5 V | - | - | - | - | - | 64.4 V | - | - | - | - | - | - | - | ||
![]() P6SMBJ130A Diotec | 2416 |
| - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | 243 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -50 °C | - | - | - | - | - | - | - | Unidirectional | 1 | - | - | - | - | - | No | - | 209 V | - | - | - | - | - | 5 µA | - | 160 V | - | - | - | - | - | 144 V | - | - | - | - | - | - | - | ||
![]() SMAJ6.5A-E3/61 Vishay | 40000 | - | - | - | Tin | - | 2 | - | - | 7.22 V | SMA | - | - | 1 | 6.5 V | Compliant | 8541100080 | - | 6.5 V | - | Tape and Reel | SMD/SMT | - | 150 °C | -55 °C | - | 400 W | 400 W | - | - | 6.5 V | - | Unidirectional | 1 | 500 µA | - | Single | - | 400 W | - | 500 µA | 11.2 V | 35.7 A | 35.7 A | 400 W | Unidirectional | 10 mA | - | 7.22 V | 7.98 V | - | 40 A | - | - | - | 7.22 V | - | 2.29 mm | 5.28 mm | 2.79 mm | No | - | Lead Free | ||
![]() SMCJ14A-E3/57T Vishay | 1 |
| - | - | Tin | Surface Mount | 2 | - | - | 15.6 V | SMC | - | - | 1 | 14 V | Compliant | 8541100080, 8541100080|8541100080|8541100080|8541100080|8541100080 | - | - | - | - | SMD/SMT | - | 150 °C | -55 °C | - | - | 1.5 kW | - | - | 14 V | - | Unidirectional | 1 | 1 µA | - | Single | - | 1.5 kW | - | 1 µA | 23.2 V | 64.7 A | 64.7 A | 1.5 kW | Unidirectional | 1 mA | - | 15.6 V | 17.2 V | - | - | - | - | - | 15.6 V | - | 2.62 mm | 8.13 mm | 6.22 mm | No | - | Lead Free | ||
![]() P4SMAJ75A Diotec | 6768 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 126 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 V | - | - | - | - | - | 5 µA | - | 92.5 V | - | - | - | - | - | 83.3 V | - | - | - | - | - | - | - | ||
![]() GSOT24-HG3-08 Vishay | 15000 |
| - | - | - | Surface Mount | - | 8.788352 mg | - | 30 V | SOT-23-3 | - | - | - | 24 V | Compliant | - | - | - | - | - | SMD/SMT | - | 125 °C | -40 °C | Zener | - | 235 W | - | - | - | - | Bidirectional | - | - | - | - | - | - | No | - | 47 V | 5 A | - | 235 W | - | - | - | - | - | - | - | 1 | - | - | 27 V | - | - | - | - | - | - | - | ||
![]() 1.5KE22CA-E3/73 Vishay Semiconductor | 30000 |
| - | - | Tin | Through Hole | 2 | - | - | 20.9 V | - | - | - | 1 | 18.8 V | Compliant | - | - | - | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | 18.8 V | - | Bidirectional, Unidirectional | - | 1 µA | - | Single | - | - | No | 1 µA | 30.6 V | 49 A | 49 A | 1.5 kW | Bidirectional | 1 mA | - | 20.9 V | - | No | - | - | - | 1 | 20.9 V | - | - | - | - | - | - | - | ||
![]() 80LET Eaton | 73 | - | - | - | - | Bolt | 2 | 31.751466 g | CE, UR | - | - | - | - | - | - | Compliant | - | 240 V | 150 V | 240 V | Bulk | - | Electrical | - | - | - | - | - | 17.7 mm | 80 A | - | - | - | - | - | 240 V | - | 80 A | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | 26.2 mm | - | 56 mm | - | No | Unknown | Lead Free | ||
![]() PV-2A10F Eaton | 24 |
| - | - | - | Holder | 2 | 9.071847 g | CCC, CSA, UL | - | - | - | - | - | - | Compliant | - | - | 1 kV | 1 kV | Bulk | Clip | Electrical | 90 °C | -40 °C | - | - | - | - | 2 A | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4 mm | - | 37.592 mm | - | - | - | - | ||
![]() SMCJ24CA-E3/57T Vishay | 61200 |
| - | - | Tin | Surface Mount | 2 | 211 mg | - | 26.7 V | SMC | - | - | 1 | 24 V | Compliant | - | - | 24 V | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | 1.5 kW | 6.5 W | - | - | 24 V | - | Bidirectional | 1 | 1 µA | - | Single | - | 1.5 kW | - | 1 µA | 38.9 V | 38.6 A | 38.6 A | 1.5 kW | Bidirectional | 1 mA | - | 26.7 V | 29.5 V | - | - | - | - | - | 26.7 V | - | 2.6162 mm | 7.0866 mm | 6.223 mm | No | Unknown | Lead Free | ||
![]() 1.5KE15CA-E3/73 Vishay Semiconductor | 30000 |
| - | - | Tin | Through Hole | 2 | - | - | 14.3 V | - | - | - | 1 | 12.8 V | Compliant | - | - | - | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | 12.8 V | - | Bidirectional, Unidirectional | - | 1 µA | - | Single | - | - | No | 1 µA | 21.2 V | 70.8 A | 70.8 A | 1.5 kW | Bidirectional | 1 mA | - | 14.3 V | - | No | - | - | - | 1 | 14.3 V | - | - | - | - | - | - | - | ||
![]() PV-20A10F Eaton | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3.0SMCJ6.5A Diotec | 14 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 409 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2 V | - | - | - | - | - | 500 µA | - | 8 V | - | - | - | - | - | 7.2 V | - | - | - | - | - | - | - | ||
![]() SM6S26A-E3/2D Vishay Semiconductor | 50 | - | - | - | - | Surface Mount | - | - | - | 28.9 V | - | - | - | - | 26 V | Compliant | - | - | - | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | - | 26 V | - | Unidirectional | 1 | - | - | Single | - | - | No | 10 µA | 42.1 V | 109 A | 600 A | 4.6 kW | Unidirectional | 5 mA | - | - | - | - | - | 1 | - | - | 28.9 V | - | - | - | - | No | - | - | ||
![]() SMBJ6.5A-E3/52 Vishay | 94 |
| - | - | Tin | Surface Mount | 2 | - | - | 7.22 V | SMB | - | - | 1 | 6.5 V | Compliant | 8541100080 | - | - | - | Cut Tape | SMD/SMT | - | 150 °C | -55 °C | - | 600 W | 600 W | - | 1 A | 6.5 V | - | Unidirectional | 1 | 500 µA | - | Single | - | 600 W | - | 500 µA | 11.2 V | 53.6 A | 3.3 A | 600 W | Unidirectional | 10 mA | - | 7.22 V | 7.98 V | No | - | - | - | - | 7.22 V | - | 2.24 mm | 4.57 mm | 3.94 mm | No | Unknown | Lead Free | ||
![]() SMF17A-M3-08 Vishay | 47 |
| - | - | - | Surface Mount | 2 | - | - | - | - | - | - | - | 17 V | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | 175 °C | -65 °C | Zener | - | - | 1.9 mm | - | - | 17 V | - | - | 100 nA | - | Single | - | - | No | - | 27.6 V | 7.2 A | - | 200 W | Unidirectional | - | - | - | - | - | - | 1 | - | - | 18.9 V | - | - | 2.9 mm | - | No | - | - | ||
![]() P6SMBJ18A Diotec | 483 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 243 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2 V | - | - | - | - | - | 5 µA | - | 22.2 V | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | ||
![]() PSOT12C Diotec | 45 |
| - | Production (Last Updated: 2 years ago) | - | - | - | 39 mg | - | - | SOT-23 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9 V | - | - | - | - | - | 2 µA | - | - | - | - | - | - | - | 13.3 V | - | - | - | - | - | - | - | ||
![]() P4SMAJ120A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | 126 mg | - | - | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 193 V | - | - | - | - | - | 5 µA | - | 148 V | - | - | - | - | - | 133 V | - | - | - | - | - | - | - |