- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Package
- Product Type
- Packaging
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting hole diameter | Accessries type | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Applications Detail | Available installation location | China RoHS | classification | Customization basis | Description | Limit of the installation location | Limiting temperatures | Marking material | Material (lock nut) | REACH | RoHS | Shell color | Status | Surface technics | Thread specification | Uninstall the vehicle plug | Vehicle plug fixing | Wrench specifications | Series | Type | Applications | Depth | Hole diameter | Features | Height | width | Thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLM-M50M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | -40℃~+100℃ | - | Copper alloy | - | Comply with RoHS exemptions | - | - | Nickel plating | M50 | - | - | 55 | - | - | - | - | - | - | - | - | 5.0mm | - | ||
![]() DLM-PG21M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | -40℃~+100℃ | - | Copper alloy | - | Comply with RoHS exemptions | - | - | Nickel plating | PG21 | - | - | 31 | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() RT-10A DEGSON | In Stock |
| Datasheet | - | - | - | - | - | - | - | Tool | - | Suitable for 10A crimping pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | - | - | - | - | - | - | ||
![]() TL1-4.0 DEGSON | 1 |
| Datasheet | - | - | - | - | - | - | - | Tool | - | Suitable for 0.5-4.0mm² wire pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimping tool | - | - | - | - | - | - | - | - | - | ||
![]() FEAC-V-01 DEGSON | In Stock | - | Datasheet | 5.00 mm (ø) | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | Installation in front of the board | conform | - | Provided according to customer requirements | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | conform | - | black | - | - | - | Press and remove | Use spring to lock the gun | - | - | - | - | 52.3mm | 58 mm x 61 mm | - | 95.5mm | 98.5mm | - | V0 | ||
![]() FAAC-V-01 DEGSON | In Stock | - | Datasheet | 5.00 mm (ø) | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | Installation in front of the board | conform | - | Provided according to customer requirements | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | conform | - | black | - | - | - | Press and remove | Use spring to lock the gun | - | - | - | - | 38.5mm | 58 mm x 61 mm | - | 95.5mm | 98.5mm | - | V0 | ||
![]() FAAC-V-02 DEGSON | In Stock | - | Datasheet | 5.00 mm (ø) | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | Installation in front of the board | conform | - | Provided according to customer requirements | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | conform | - | black | - | - | - | Press and remove | Use spring to lock the gun | - | - | - | - | 72.6mm | 58 mm x 61 mm | - | 98.5mm | 98.5mm | - | V0 | ||
![]() FGDC DEGSON | In Stock | - | Datasheet | 5.00 mm (ø) | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | Installation in front of the board | conform | - | Provided according to customer requirements | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | conform | - | black | - | - | - | Press and remove | Use spring to lock the gun | - | - | - | - | 48.6mm | 72 mm x 72 mm | - | - | - | - | V0 | ||
Tiny WHSL | 24021 | - | - | - | - | - | - | Switch;RS-232C;RS-422;Audio_hp;Audio_sp | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | SGNE | - | Commercial Grade | - | - | Low Clamp;High Speed;Small;ESD ≥15kV | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S07K210K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S10K140K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S10K460K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S10K625K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S10K350K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S10K385K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S14K420K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S14K175K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S14K625K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S14K175E2K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Production | - | - | - | - | - | - | S14K210K11 | Consumer;Data Processing;Industrial | - | - | - | - | - | - | - |