- Manufacturer
- Manufacturer
- Series
- RoHS
- Brand
- Product Category
- Subcategory
- Type
- Factory Pack QuantityFactory Pack Quantity
- Package
- Packaging
- Product Type
- Mfr
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Composition | Gender | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Shell Plating | Fuse Class | Connection Type | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C214661 Mersen | In Stock | - | - | Silver | - | 4 | - | Straight | 4Signal | Copper Alloy | Mersen, formerly Ferraz Shawmut | C214661 | Cable | -55C to 125C | Not Required(mm) | 36.5(mm) | No | - | 18-10 | Solder | 700VDC/500VAC | Circular | - | PL | 4(POS) | SKT | - | 1(Port) | AC | - | - | - | - | No | 60(mm) | Not Required(mm) | ||
![]() P331098 Mersen | In Stock | - | - | Gold | - | 37 | - | Straight | 37Signal | - | Mersen, formerly Ferraz Shawmu | P331098 | Jam Nut | -65C to 175C | 55.58(mm) | 59(mm) | No | - | 25-37 | Crimp | 850VDC/600VAC | Circular | - | RCP | 37(POS) | PIN | - | 1(Port) | TV | 13(A) | Cadmium | - | - | No | 31.67(mm) | 55.58(mm) | ||
![]() FEB-11-41-BA Mersen | In Stock | - | - | Gold Over Nickel | - | 41 | - | Straight | 41Signal | Copper Alloy | - | - | Cable | -65C to 200C | Not Required(mm) | 41.28(mm) | No | - | 21-41 | Crimp | 850VDC/600VAC | Circular | - | PL | 41(POS) | PIN | - | 1(Port) | TVS | 7.5(A) | Nickel | - | - | No | 31.34(mm) | Not Required(mm) | ||
![]() 64031J Mersen | In Stock | - | - | - | Panel Mount | - | CSA, UL | - | - | - | Mersen, formerly Ferraz Shawmu | 64031J | - | - | - | - | - | Non-Compliant | - | - | - | - | Phenolic | - | - | - | 600 V | - | - | - | - | J | Box In-Line-Clip | - | - | - | ||
![]() FEX-11-41 Mersen | In Stock | - | - | Gold | - | 100 | - | Straight | 100Signal | - | - | - | Wall | -65C to 200C | 42.87(mm) | Not Required(mm) | No | - | 23-35 | Crimp | 500VDC/400VAC | Circular | - | RCP | 100(POS) | SKT | - | 1(Port) | MS27656 | - | Cadmium Over Nickel | - | - | No | 32.35(mm) | 42.87(mm) | ||
![]() FEB-81-S Mersen | In Stock | - | - | Gold | - | 100 | - | Straight | 100Signal | - | - | - | Wall | -65C to 200C | 42.87(mm) | Not Required(mm) | No | - | 23-35 | Crimp | 500VDC/400VAC | Circular | - | RCP | 100(POS) | PIN | - | 1(Port) | LJT | - | Cadmium | - | - | No | 32.35(mm) | 42.87(mm) | ||
![]() A212543 Mersen | In Stock | - | - | Gold | - | 66 | - | Straight | 66Signal | Copper Alloy | Mersen, formerly Ferraz Shawmut | A212543 | Jam Nut | -65C to 175C | 46.02(mm) | 49.5(mm) | No | - | 19-35 | Crimp | 500VDC/400VAC | Circular | - | RCP | 66(POS) | SKT | - | 1(Port) | D38999 | - | Cadmium | - | - | No | 31.9(mm) | 46.02(mm) | ||
![]() 40112G Mersen | In Stock | - | - | Silver | Screw Mount;DIN Rail | 8 | UL;CSA | Straight | 8Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 40112G | Cable | -55C to 125C | Not Required(mm) | 43.1(mm) | No | Yes | 22-23 | Crimp | - | Circular | Glass-Filled Polycarbonate | PL | 8(POS) | SKT | 600 | 1(Port) | ACA | - | - | G | Screw Terminal w/Quick Connects | No | 50(mm) | Not Required(mm) | ||
![]() 60613J Mersen | In Stock | - | - | Gold | Screw Mount | 55 | CSA, UL | Straight | 55Signal | - | Mersen, formerly Ferraz Shawmu | 60613J | Cable | -65C to 200C | Not Required(mm) | 32.13(mm) | No | Yes | 16-35 | Crimp | 500VDC/400VAC | Circular | Glass-Filled Polycarbonate | PL | 55(POS) | PIN | 600 V | 1(Port) | MS27473 | - | Cadmium Over Nickel | J | - | No | 23.82(mm) | Not Required(mm) | ||
![]() 30617T Mersen | In Stock | - | - | Gold | Panel Mount | 6 | CSA, UL, UR | Straight | 6Signal | - | Mersen, formerly Ferraz Shawmu | 30617T | Wall | -65C to 200C | 30.96(mm) | Not Required(mm) | No | - | 16-6 | Crimp | 850VDC/600VAC | Circular | Glass-Filled Polycarbonate | RCP | 6(POS) | SKT | 300 V | 1(Port) | MS27472 | - | Cadmium Over Nickel | T | Screw Terminal | No | 23.54(mm) | 30.96(mm) | ||
![]() 60600J Mersen | In Stock | - | - | Gold | Panel Mount | 32 | CSA, UL | Straight | 32Signal | - | Mersen, formerly Ferraz Shawmu | 60600J | Wall | -65C to 200C | 33.32(mm) | Not Required(mm) | No | - | 18-32 | Crimp | 850VDC/600VAC | Circular | Glass-Filled Polycarbonate | RCP | 32(POS) | SKT | 600 V | 1(Port) | MS27472 | - | Cadmium Over Nickel | J | Box Lug | No | 22.35(mm) | 33.32(mm) | ||
![]() R331031 Mersen | In Stock | - | - | Gold | - | 55 | - | Straight | 55Signal | - | Mersen, formerly Ferraz Shawmu | R331031 | Box | -65C to 200C | 30.96(mm) | Not Required(mm) | No | - | 16-35 | Crimp | 500VDC/400VAC | Circular | - | RCP | 55(POS) | SKT | - | 1(Port) | MS27508 | - | Cadmium | - | - | No | 17.06(mm) | 30.96(mm) | ||
![]() 60327T Mersen | In Stock | - | - | Gold | Panel Mount | 26 | CSA, UL, UR | Straight | 26Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 60327T | Wall | -65C to 175C | 33.32(mm) | Not Required(mm) | No | - | 17-26 | Crimp | 850VDC/600VAC | Circular | Glass-Filled Polycarbonate | RCP | 26(POS) | PIN | 600 V | 1(Port) | LJT | - | Cadmium Over Nickel | T | Pressure Connector | No | 30.81(mm) | 33.32(mm) | ||
![]() M331004 Mersen | In Stock | - | - | Gold | - | 128 | - | Straight | 128Signal | - | Mersen, formerly Ferraz Shawmu | M331004 | Wall | -65C to 200C | 42.87(mm) | Not Required(mm) | No | - | 24-35 | Crimp | 500VDC/400VAC | Circular | - | RCP | 128(POS) | PIN | - | 1(Port) | MS27497 | - | Electroless Nickel | - | - | No | 22.47(mm) | 42.87(mm) | ||
![]() E222874 Mersen | In Stock | - | - | Gold | - | 6 | - | Straight | 6Signal | - | Mersen, formerly Ferraz Shawmut | E222874 | Jam Nut | -65C to 200C | 41.28(mm) | 44.73(mm) | No | - | 17-6 | Crimp | 850VDC/600VAC | Circular | - | RCP | 6(POS) | SKT | - | 1(Port) | TVS | 23(A) | Electroless Nickel | - | - | No | 31.9(mm) | 41.28(mm) | ||
![]() 34031T Mersen | In Stock | - | - | Gold | Panel Mount | 19 | CSA, UL, UR | Straight | 19Signal | - | Mersen, formerly Ferraz Shawmu | 34031T | Flange | -65C to 200C | 30.96(mm) | Not Required(mm) | No | - | 15-19 | Crimp | 850VDC/600VAC | Circular | Phenolic | RCP | 19(POS) | PIN | 300 V | 1(Port) | TV | 7.5(A) | Passivated | T | Box Lug | No | 32.74(mm) | 30.96(mm) | ||
![]() 30319T Mersen | In Stock | - | - | Gold | Panel Mount | 15 | CSA, UL, UR | Straight | (1/14)Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 30319T | Cable | -55C to 125C | Not Required(mm) | 29(mm) | No | - | 14-15 | Solder | 600VAC | Circular | Glass-Filled Polycarbonate | PL | 15(POS) | PIN | 300 V | 1(Port) | PT | (13/7.5)/Contact(A) | Cadmium Over Nickel | T | Screw Terminal | No | 43.5(mm) | Not Required(mm) | ||
![]() FEB-31-31 Mersen | In Stock | - | - | Gold | - | 13 | - | Straight | 13Signal | - | - | - | Flange | -65C to 200C | 26.19(mm) | Not Required(mm) | No | - | 11-35 | Crimp | 550VDC/400VAC | Circular | - | RCP | 13(POS) | SKT | - | 1(Port) | TVPS | 5(A) | Electroless Nickel | - | - | No | 32.74(mm) | 26.19(mm) | ||
![]() FEX-81-81 Mersen | In Stock | - | - | Gold | - | 29 | - | Straight | 29Signal | - | - | - | Wall | -65C to 175C | 46.4(mm) | Not Required(mm) | No | - | 25-29 | Crimp | 850VDC/600VAC | Circular | - | RCP | 29(POS) | PIN | - | 1(Port) | TVP | 13(A) | Cadmium | - | - | No | 32.77(mm) | 46.4(mm) | ||
![]() 64053J Mersen | In Stock | - | - | Gold | Panel Mount | 3 | - | Straight | 3Signal | Copper Alloy | Mersen, formerly Ferraz Shawmu | 64053J | Cable | -55C to 125C | Not Required(mm) | 19.05(mm) | No | - | 8-3 | Solder | 600VAC | Circular | Phenolic | PL | 3(POS) | PIN | 600 V | 1(Port) | PT | - | Zinc Cobalt | J | Box Side-Clip | No | 32.15(mm) | Not Required(mm) |