- Manufacturer
- Series
- Number of Poles
- Manufacturer
- Actuator Type
- Current Rating
- Mounting Type
- Current Rating (Amps)
- Manufacturer Part Number
- Voltage Rating DC
- Approval Agency
- Breaker Type
- Mfr
Attribute column
Categories
Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Part Status | Type | Additional Feature | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product Type | Rated Current | Circuit Protection Type | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Product | Compliance | Product Category | Height | Length | Width | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRF111-0.5A IDEC | 24 |
| - | - | - | - | - | - | - | - | 1 | - | Not Illuminated | - | NRF111-0.5A | + 60 C | - | - 10 C | Snap In | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | 32 VDC | - | - | NRF | - | Thermal | - | - | - | - | 500 mA | - | Quick Connect | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | - | - | ||
![]() NRPF10-5A IDEC | 24 |
| - | - | - | - | - | - | - | - | 1 | - | Not Illuminated | - | NRPF10-5A | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 32 VDC | - | - | NRP | - | Thermal | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | - | - | ||
![]() NRF110W-5A IDEC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Not Illuminated | - | NRF110W-5A | + 60 C | - | - 10 C | Snap In | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | 32 VDC | - | - | NRF | - | Thermal | - | - | - | - | 5 A | - | Quick Connect | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | - | - | ||
![]() AP12-33504-1 Sensata Technologies – Airpax | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook Terminal | - | - | - | - | Toggle | - | 2 Pole | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | 32.53 mm | 45.21 mm | 39.67 mm | - | - | ||
![]() LEGBX6-1-62-16.0-AZ-M3-V Sensata Technologies – Airpax | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Screw | - | - | - | - | Rocker | - | 1 Pole | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() AP112-1-71F-602 Sensata Technologies – Airpax | In Stock | - | - | - | - | - | - | - | - | - | 3 | - | Not Illuminated | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | N | - | - | 240 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | 6 A | - | Hook Terminal | - | - | - | - | Toggle | - | 3 Pole | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | 49.2 mm | 45.21 mm | 39.67 mm | - | No | ||
![]() CA3-B0-26-640-13A-C Carling Technologies | 2729 |
| - | - | - | Panel Mount | - | - | - | Carling Technologies | 1 | - | Not Illuminated | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | Active | - | - | - | 11.852051 oz | - | - | 480 V | 125 VDC | 240 VAC, 125 VDC | - | C | - | Hydraulic-Magnetic | - | Circuit Breakers | 40A | - | 40 A | - | Stud | CSA, UL | - | - | - | Handle | - | 3 Pole | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | Circuit Breakers | - | Circuit Breakers | 63.5 mm | 47 mm | 57.53 mm | - | - | ||
![]() AJ2-B0-24-615-1P1-D Carling Technologies | 2384 |
| - | - | - | Panel Mount | - | - | - | - | - | - | Not Illuminated | - | - | + 85 C | Carling Technologies | - 40 C | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 277 V | 80 V | - | - | A | - | Hydraulic-Magnetic | - | - | 15A | - | - | - | - | CSA, VDE, UL | - | - | - | Rocker | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | ||
![]() AM1-B0-12-635-501-I Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | Carling Technologies | 1 | CARLING TECHNOLOGIES INC | - | Carling Technologies | AM1-B0-12-635-501-I | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.57 | Details | Yes | - | - | - | 277 V | 80 V | - | - | A | - | - | - | Circuit Breakers | 35A | compliant | - | - | - | CSA, UL1077 | - | - | - | Toggle | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | MAGNETIC CIRCUIT BREAKER | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() AM3-B0-46-630-201-C Carling Technologies | 2633 |
| - | 4 Weeks | - | Panel Mount | - | - | - | Carling Technologies | 1 | CARLING TECHNOLOGIES INC | Not Illuminated | Carling Technologies | AM3-B0-46-630-201-C | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.57 | Details | Yes | - | - | - | 277 V | 80 V | - | - | A | - | - | - | Circuit Breakers | 30A | compliant | - | - | - | CSA, UL | - | - | - | Toggle | - | 3 | None | Magnetic (Hydraulic Delay) | Rocker Switches | - | MAGNETIC CIRCUIT BREAKER | - | - | - | - | - | UL Recognized; CSA | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | DIN Rail | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | Details | - | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | - | Circuit Breakers | 15A | - | 15A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | Not Illuminated | E-T-A Circuit Breakers | 2210-T210-K0M1-H131-1A | + 60 C | E-T-A | - 30 C | - | 60 °C | -30 °C | Bulk | Active | Active | 5.56 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | Thermal-Magnetic | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 1A | unknown | 1A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 1 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-8A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.56 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 8A | unknown | 8A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 8 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H131-2.5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 2.5A | unknown | 2.5A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 2.5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | 11 |
| - | - | Panel | Panel Mount | - | - | - | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | Not Illuminated | E-T-A Circuit Breakers | 2-6400-IG1-P10-A3-SI-8A | + 60 C | E-T-A | - 20 C | Panel Mount | - | - | Bulk | Active | Active | 5.56 | Compliant | - | - | 250 V | 28 V | 250 V | 28 V | 28 VDC, 250 VAC | - | 2-6400 | - | Thermal Overcurrent | - | Circuit Breakers | 8A | unknown | 8 A | - | Blade | CSA, UL, VDE | - | - | - | Push to Reset | - | 1 | - | Thermal | Single Pole Thermal Circuit Breaker | - | - | - | - | - | - | - | - | Circuit Breakers | 68.5 mm | 31 mm | 14.5 mm | - | - | ||
Tiny WHSL | 36 |
| - | - | - | DIN Rail | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | - | Circuit Breakers | 20A | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-0.5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 500mA | unknown | 500mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-10A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.56 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 10A | unknown | 10A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 10 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-1.5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | Details | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 1.5A | unknown | 1.5A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 1.5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - | ||
Tiny WHSL | 36 |
| - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-3A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 3A | unknown | 3A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 3 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | - | Circuit Breakers | - | - | - | 3.09 mm | - |