- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Body Material | Terminal Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Interrupt Rating | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Time to Trip | Fuse Current | Trip Time or Delay | Pre-arcing Time-Min | Fuse Class | Pre-arcing Rating | Product | Body Style | Product Category | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0437008.WR Littelfuse Inc. | 2990 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 8.4mOhm | - | - | 8536.10.00.40 | - | 35V | - | TAPE AND REEL | 1.67mm | - | 8A | - | CSA; UL | - | 32V | 3216 | CSA, UR | - | 1206 | 1.63 mm | - | 32V | - | - | 539mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 6.4 | 0.0084Ohm | ELECTRIC FUSE | - | - | - | 6 J | - | 8A | 1 s | - | - | - | - | - | - | - | 812.8μm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0251015.NRT1L Littelfuse Inc. | 490 |
| Datasheet | 12 Weeks | - | - | Through Hole | Axial | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | 8536.10.00.40 | - | 32V | 15A | TAPE AND REEL | - | not_compliant | - | - | CSA; QPL; UL | - | - | - | CSA, cURus | 2.8mm | - | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | 15A | 68.8 | 0.00446Ohm | ELECTRIC FUSE | VERY FAST | - | - | 68 J | - | - | - | - | Supplemental | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37203150001 Littelfuse Inc. | 10000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 276mOhm | Matte Tin (Sn) | Brown | 8536.10.00.40 | - | 250V | - | AMMO PACK; TAPE AND REEL | - | - | 315mA | - | CCC; KTL; SEMKO; UL; VDE | - | 250V | - | CCC, cURus, SEMKO, VDE | - | - | - | 8.5mm x 8mm | - | - | 315mA | 160mW | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | - | 0.3969 | 0.276Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 8.001mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0313003.MXP Littelfuse Inc. | 8000 | - | Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | Glass | - | - | Brass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 58.8mOhm | - | - | - | - | 250V | - | - | - | - | 3A | - | CE; CSA; KTL; PSE; UL | - | 250V | - | CE, CSA, K-MARK, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | - | - | - | 200 | 0.0593Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | 200 J | - | 3A | 14400 s | - | Supplemental | - | - | - | - | 6.3mm | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0437005.WR Littelfuse Inc. | 2958 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Ceramic | Nickel | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 16mOhm | - | - | 8536.10.00.40 | - | 32V | - | TAPE AND REEL | 1.67mm | - | 5A | - | CSA; UL | - | 32V | 3216 | CSA, UR | 3.2mm | 1206 | 1.63 mm | 3.2mm x 1.63mm x 0.82mm | - | - | - | 484mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 1.936 | 0.016Ohm | ELECTRIC FUSE | - | - | - | 1 J | - | 5A | 1 s | - | - | 2.3 A2/s | - | - | - | - | 812.8μm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0218002.MXEP Littelfuse Inc. | 1000 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 218 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 29mOhm | Tin (Sn) | - | 8536.10.00.40 | - | 250V | - | - | - | - | 2A | - | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | - | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 5.8mm x 22.5mm | 250V | - | - | 1.6W | - | Slow Blow | Cartridge, Glass | 35A | - | - | - | 14.45 | 0.0293Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 14 J | - | 2A | - | - | Supplemental | - | - | - | - | 5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0272.100H Littelfuse Inc. | 6 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | MICRO™ 272 | 0.235Dia x 0.287 H 5.97mmx7.30mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 1.25Ohm | Bright Tin (Sn) | - | 8536.10.00.40 | - | 125V | - | - | - | - | 100mA | - | CSA; QPL; UL | - | 125V | - | CSA, QPL, UL | - | - | - | 5.97mm x 7.3mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | - | - | - | 0.000385 | 1.25Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 100mA | 14400 s | - | - | - | - | - | - | 5.97mm | 7.2898mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0251.500NRT1L Littelfuse Inc. | 4930 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 280mOhm | Matte Tin (Sn) | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | - | - | 500mA | - | CCC; CSA; QPL; TUV; UL | - | 125V | - | CCC, CSA, cURus, TUV | - | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 640 μm | - | 0.0598 | 0.302Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | Supplemental | - | - | - | - | 2.41mm | - | - | 7.11mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() BK/GMA-V-600MA Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | 100 | 5 mm x 20 mm | 35 A | Eaton | Board Mount | GMA-V-600MA BK-GMA-V-600MA | N | 0.052911 oz | - | - | Bulk | - | GMA | - | - | - | - | - | - | - | 256 mOhms | - | - | - | Fuses | - | - | - | - | - | 600 mA | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | North American Ferrule Fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | Cartridge Fuses | 5.54 mm | - | 21.1 mm | - | - | - | - | - | - | ||
![]() 3404.0017.11 Schurter Inc. | 164 | - | Datasheet | 29 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | 80.002354mg | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | OMF 125 | 0.291Lx0.122W x 0.102 H 7.40mmx3.10mmx2.60mm | e3 | yes | Active | Vendor Undefined | - | EAR99 | - | - | - | 8536.10.00.40 | - | 125V | - | BAG | 3.1mm | - | 5A | - | CCC; CSA; CUL; UL | - | 125V | - | cURus | 7.4mm | - | - | - | 125V | 125V | 5A | 700mW | 125V | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | - | 2.9 | - | ELECTRIC FUSE | VERY FAST | - | - | 2 J | - | 5A | - | 10ms | - | - | - | - | - | - | 2.6mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0312010.MXP Littelfuse Inc. | 3433 |
| Datasheet | 13 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | Glass | - | - | Brass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | Not Applicable | - | EAR99 | 9.3mOhm | - | - | - | - | 250V | - | - | - | - | 10A | - | CE; CSA; KC; PSE; UL | - | 250V | - | CE, CSA, KC, PSE, UL | - | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Fast Blow | Cartridge, Glass | 200A | - | - | - | 298 | 0.0093Ohm | ELECTRIC FUSE | - | 3AG | 6.35 mm | 298 J | - | 10A | 14400 s | - | - | - | - | - | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 045102.5MRL Littelfuse Inc. | 463 | - | Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 28.6mOhm | - | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | 2.69mm | - | 2.5A | - | CE; CSA; PSE; UL | - | 125V | - | CSA, PSE, UL | - | - | - | - | 125V | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 1.029 | 0.0286Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | - | 2.5A | 14400 s | - | - | - | - | - | - | 2.69mm | 2.69mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0443004.DR Littelfuse Inc. | 43781 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 443 | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 16mOhm | Silver (Ag) | - | 8536.10.00.40 | - | - | - | TAPE AND REEL | 3.12mm | - | 4A | - | UL | - | 250V | - | cULus | 10.1mm | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 70.56 | 0.016Ohm | ELECTRIC FUSE | TIME LAG | - | - | 70 J | - | 4A | - | - | - | - | - | - | - | - | 3.12mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0451001.NRL Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 153mOhm | Gold (Au) | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | 2.69mm | not_compliant | 1A | - | CE; CSA; PSE; UL | - | 125V | - | CSA, PSE, UL | 6.1mm | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.459 | - | ELECTRIC FUSE | VERY FAST | - | - | - | - | 1A | 14400 s | - | - | - | - | - | - | - | 2.69mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 39216300000 Littelfuse Inc. | 808 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2009 | TE5® 392 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 7.655mOhm | Tin (Sn) | - | 8536.10.00.40 | - | - | - | AMMO PACK; TAPE AND REEL | - | - | 6.3A | - | KTL; SEMKO; UL; VDE | - | 250V | - | CQC, cULus, KC, SEMKO, VDE | 8.5mm | - | 4 mm | 8.5mm x 4mm x 8mm | 250V | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 63A | - | - | - | 126 | 0.007655Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | 126 J | - | 6.3A | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() SF-0603S050-2 Bourns Inc. | 40 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~105°C | Tape & Reel (TR) | 2012 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 232mOhm | - | - | 8536.10.00.40 | - | 50V | - | TAPE AND REEL | 800μm | - | 500mA | SF-0603 | UL | - | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | 500mA | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.009 | 0.175Ohm | ELECTRIC FUSE | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 550μm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 045201.5MRL Littelfuse Inc. | 950 | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 93mOhm | - | - | 8536.10.00.40 | - | 125V | - | TAPE AND REEL | 2.69mm | - | 1.5A | - | CSA; PSE; UL | - | 125V | - | CSA, PSE, UR | - | - | - | - | 125V | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 3.65 | 0.093Ohm | ELECTRIC FUSE | - | - | - | 3 J | - | 1.5A | 14400 s | - | - | - | - | - | - | 2.69mm | 2.69mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0466004.NR Littelfuse Inc. | 4893 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | END CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 14mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | - | 32V | - | TAPE AND REEL | 1.52mm | - | 4A | - | CSA; UL | - | 32V | 3216 | CSA, UL | 3.18mm | 1206 | - | 3.18mm x 1.52mm x 0.58mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 1.024 | 0.014Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | - | 4A | 14400 s | - | Supplemental | - | - | - | - | - | 584.2μm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0251001.MXL Littelfuse Inc. | 1614 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 128mOhm | Matte Tin (Sn) | - | 8536.10.00.40 | - | 125V | - | - | - | - | 1A | - | CCC; CSA; PSE; QPL; TUV; UL | - | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | 125V | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | - | 0.256 | 0.128Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 4 ms | 1A | 14400 s | - | Supplemental | - | - | - | - | 2.8mm | 2.8mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0437003.WR Littelfuse Inc. | 2973 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Ceramic | Nickel | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 437 | 0.126Lx0.064W x 0.032 H 3.20mmx1.63mmx0.82mm | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 33mOhm | - | - | - | - | 32V | - | TAPE AND REEL | 1.67mm | - | 3A | - | CSA; UL | - | 32V | 3216 | CSA, UR | - | 1206 | 1.63 mm | - | - | - | - | 462mW | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | 0.4 | 0.033Ohm | ELECTRIC FUSE | - | - | - | - | - | 3A | 1 s | - | - | - | - | - | - | - | 863.9μm | - | - | No | No SVHC | ROHS3 Compliant | - | - |