- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Terminal Material | Acting | Approvals | Body Length | Body Length (mm) | Brand | Category | Characteristic | Content | Continuous Drain Current Id | Degree of protection (IP), front side | Device construction | Differential current rating | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Fuse Size / Group | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Package Type | Product Status | Range | Rated permanent current Iu | Release characteristics | RoHS | Switch-off capacity | Tradename | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Working Voltage | Max Voltage Rating (AC) | Power Dissipation | Number of Poles | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | DC Cold Resistance | Channel Type | Diode Configuration | Resistance Tolerance | Ethernet | Repetitive Peak Reverse Voltage | GPIO | Fits Fan Size | Product | Product Category | Product Length | Product Width | Height | Length | Width | Body Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F0402E0R25FSTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | - | Nickel | Fast | UL | 1mm | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 1 x 0.55 x 0.4mm | 5000 | - | 0402 (1005 metric) | 50 A at 32 VDC | KYOCERA AVX | - | - | +125°C | KYOCERA AVX | -55°C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Compliant | - | Accu-Guard II | - | - | 0.000166 oz | 32 V | 32 V | - | 32 VDC | 32 V | -55°C ~ 125°C | Cut Tape | Accu-Guard | 0.039 L x 0.022 W x 0.016 H (1.00mm x 0.55mm x 0.40mm) | SMD/SMT | - | Chip | 650 mΩ | 125 °C | -55 °C | Thin Film | - | Fuses | - | 250 mA | - | 550 µm | - | 250 mA | 1005 | cUL, UL | 0402 | 32 V | - | - | - | 32 V | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.65 Ohms | - | - | - | - | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 400 µm | 1 mm | 550 µm | 0.4mm | No | Lead Free | ||
![]() 236772 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | 0.03A | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 25A | 400V | - | - | - | - | - | - | - | A | - | 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pin 25 A 0.03-A | - | - | - | - | - | - | - | - | - | 70.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA1163-1AA36-0AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | (W x H x D) 76.2 x 130 x 70 mm | - | - | - | - | - | - | - | 63A | +70°C | - | -25°C | 63A | 63A | 690V AC | 0 | 0 | - | - | - | SENTRON | 63A | - | - | - | - | Rocker lever | Other | - | - | - | - | - | - | - | - | 3VA1 | - | - | - | In MCCB design | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mm | - | 76.2mm | - | - | - | ||
![]() F0805B1R50FWTR3 KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | 10000 | - | 0805 (2012 metric) | 50 A | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Details | - | Accu-Guard II | - | - | 0.000173 oz | - | - | - | 63 VDC | - | -55°C ~ 125°C | Reel | Accu-Guard | 0.083 L x 0.050 W x 0.035 H (2.10mm x 1.27mm x 0.90mm) | - | - | - | 120 mOhms | - | - | - | - | Fuses | - | 1.5 A | - | - | - | 1.5 A | - | cUL, UL | - | - | - | - | - | - | Fast Blow | Fast Blow | 50A | SMD Fuses | 0.12 Ohms | - | - | - | - | - | - | - | Surface Mount Fuse | Surface Mount Fuses | - | - | 0.9 mm | 2.1 mm | 1.27 mm | - | - | - | ||
![]() 7010.9909.55 Schurter | In Stock | - | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W2G115 Series Tube Axial Fan | - | - | - | - | - | - | SCHURTER Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | - | MKF | 0.276 L x 0.100 W x 0.100 H (7.00mm x 2.54mm x 2.54mm) | - | - | Plastic Finger Guard | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | cURus | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | - | - | - | - | - | - | - | - | 127 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 0332010.MXPN Littelfuse | In Stock | - | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 250 V | 72 V | - | -55°C ~ 125°C | - | 332 | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | CE, cURus, PSE | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 100A AC, 200A DC | - | 0.0073 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7010.9973.53 Schurter | In Stock | - | - | - | Surface Mount | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHURTER Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSB | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215008P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215012P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2153.15P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 215010P Littelfuse | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Embedded Boards Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Card Adapter | - | 125 °C | -55 °C | - | - | - | - | - | 4 W | - | - | 10 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2173.15P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218002P Littelfuse | In Stock | - | - | - | - | - | - | Glass | - | - | CE, CSA, UL | - | 20 mm | - | - | Time Delay | - | 60 | - | - | - | - | - | - | - | - | 35 kA @ 250 V | Littelfuse | 0218002.VXP | - | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | 69.4 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216.100P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 217.500P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 217.125P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216004P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2351.25EP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 ppm/°C | - | 22 Ohm | - | - | - | - | - | 7 W | - | - | - | Anti-Surge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 8.5 mm | 25 | - | - | - | - | - | - | ||
![]() 235.500EP Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 239.800P Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 270 Ohm | - | - | - | - | - | 0.125 W | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |