- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Body Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Device construction | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Number of Poles | Fuse Size | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-FB2J60-L Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 68 Ohms | Metal Oxide Film | 0.5W, 1/2W | 60A | -- | 2P | Class J | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB3C30-L Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 16.9 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | 3P | Class CC | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB3C30 Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 210 Ohms | Metal Film | 0.5W, 1/2W | 30A | -- | 3P | Class CC | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB2J30-L Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 562 Ohms | Metal Film | 0.5W, 1/2W | 30A | -- | 2P | Class J | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB3J60-L Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 32.4 kOhms | Metal Film | 0.5W, 1/2W | 60A | -- | 3P | Class J | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB1C30-L Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 536 kOhms | Metal Film | 0.5W, 1/2W | 30A | -- | 1P | Class CC | Flame Retardant Coating, Safety | -- | ||
![]() 1492-FB1C30 Rockwell | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Bulletin 1492-FB | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 16.2 Ohms | Metal Film | 0.5W, 1/2W | 30A | -- | 1P | Class CC | Flame Retardant Coating, Safety | -- | ||
![]() 239005VP Littelfuse | In Stock | - | - | Axial | Axial | Glass | - | - | - | - | - | - | - | - | - | - | - | 125V ac | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 825 kOhms | Metal Film | 0.5W, 1/2W | 5A | -- | - | 5 x 20mm | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054082R1 ABB | In Stock | - | - | Axial | Axial | - | 160 - 1600 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 64 - 160 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 2.05 kOhms | Metal Film | 0.5W, 1/2W | 160A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054097R1 ABB | In Stock | - | - | Axial | Axial | - | 160 - 1600 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 64 - 160 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 16.5 kOhms | Metal Film | 0.5W, 1/2W | 160A | -- | 3 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054084R1 ABB | In Stock | - | - | Axial | Axial | - | 100 - 1000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 40 - 100 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 365 kOhms | Metal Film | 0.5W, 1/2W | 100A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054115R1 ABB | In Stock | - | - | Axial | Axial | - | 240 - 1920 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 64 - 160 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 24.3 kOhms | Metal Film | 0.5W, 1/2W | 160A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054110R1 ABB | In Stock | - | - | Axial | Axial | - | 250 - 2500 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | Active | 2 | ±100ppm/°C | 5.1 Ohms | Metal Film | 0.25W, 1/4W | 250A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054077R1 ABB | In Stock | - | - | Axial | Axial | - | 375 - 3000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 88.7 kOhms | Metal Film | 0.5W, 1/2W | 250A | -- | 3 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054095R1 ABB | In Stock | - | - | Axial | Axial | - | 250 - 2500 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 392 Ohms | Metal Film | 0.5W, 1/2W | 250A | -- | 3 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054062R1 ABB | In Stock | - | - | Axial | Axial | - | 250 - 2500 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | Active | 2 | ±100ppm/°C | 7.5 Ohms | Metal Film | 0.25W, 1/4W | 250A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054079R1 ABB | In Stock | - | - | Axial | Axial | - | 240 - 1920 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 64 - 160 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±5% | Active | 2 | ±100ppm/°C | 2.2 Ohms | Metal Film | 0.125W, 1/8W | 160A | -- | 3 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054065R1 ABB | In Stock | - | - | Axial | Axial | - | 375 - 3000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 2 kOhms | Metal Film | 0.5W, 1/2W | 250A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054113R1 ABB | In Stock | - | - | Axial | Axial | - | 375 - 3000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 8.2 kOhms | Metal Film | 0.5W, 1/2W | 250A | -- | 4 | - | Flame Retardant Coating, Safety | -- | ||
![]() 1SDA054101R1 ABB | In Stock | - | - | Axial | Axial | - | 375 - 3000 | IP20 | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | - | 250 | Toggle | Bolt connection | - | No | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±5% | Active | 2 | ±100ppm/°C | 6.8 kOhms | Metal Film | 0.5W, 1/2W | 250A | -- | 3 | - | Flame Retardant Coating, Safety | -- |