- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Built-in depth | Cable Types | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | For Use With | Lead Free Status / RoHS Status | Length - Lead Wire | Mounting Styles | Overvoltage category | Pollution degree | Range | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Resistance | Composition | Color | Power (Watts) | Shielding | Depth | Style | Current Rating | Frequency | Failure Rate | Lead Style | Accessory Type | Number of Poles | Number of Positions/Contacts | Coating, Housing Type | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Tmax XT | -- | - | - | - | - | Tmax XT | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Front Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9F92416 Schneider | In Stock | - | - | - | - | - | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | - | -- | - | DIN Rail Mount | 4 | 3 | Acti 9 | AC/DC | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | 78.5mm | - | 16A | 50 - 60 | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 72mm | ||
![]() A9F92132 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | DIN Rail Mount | - | - | Acti 9 | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | 78.5mm | - | 32A | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | 85mm | 18mm | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Round Cable | - | - | - | Tmax XT | -- | - | - | - | - | Tmax XT | - | - | - | RJF | - | - | Active | -- | - | Plug to Plug | - | - | Black | - | Double Shielded | - | Cat6 | - | - | - | - | Auxiliary Contact | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | -- | - | - | 49.21 (15.00m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Tmax T | -- | - | - | - | - | Tmax | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Shunt Closing Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Round Cable | - | - | - | - | -- | - | Fixed | - | - | Tmax | - | - | - | RJF | - | - | Active | -- | - | Plug to Plug | - | - | Black | - | Double Shielded | - | Cat5e | 1.6kA | - | - | - | - | 3 | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | -- | - | - | 200.00 (60.96m) | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Round Cable | - | - | - | Tmax XT | -- | - | - | - | - | Tmax XT | - | - | - | RJF | - | - | Active | -- | - | Plug to Plug | - | - | Black | - | Double Shielded | - | Cat6 | - | - | - | - | Undervoltage Release | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | -- | - | - | 114.80 (35.00m) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | XT1, XT4 | -- | - | - | - | - | Tmax XT | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Undervoltage Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB, Through Hole | Disc, 2.8mm Dia x 3.3mm W | - | - | - | - | - | - | - | - | 1.50 (38.00mm) | - | - | - | - | - | -50°C ~ 150°C | Bulk | RL1005 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | -- | 3096K | -- | -- | -- | -- | - | 125 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±20ppm/°C | - | 475 Ohms | Wirewound | - | 10W | - | - | - | 100A | - | R (0.01%) | Solder Lugs | - | 3 | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.405 (10.29mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | Fixed | - | - | XT2N | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 866 Ohms | Wirewound | - | 5W | - | - | - | 100A | - | R (0.01%) | Solder Lugs | - | 3 | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±20ppm/°C | - | 402 Ohms | Wirewound | - | 10W | - | - | - | 10A | - | R (0.01%) | Solder Lugs | - | 4 | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.405 (10.29mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Tmax XT | - | - | - | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±50ppm/°C | - | 6.04 Ohms | Wirewound | - | 10W | - | - | - | - | - | R (0.01%) | Solder Lugs | Front Terminal | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.405 (10.29mm) | - | - | ||
![]() A9F95406 Schneider | In Stock | - | - | - | Axial, Box | Flanges | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | - | - | - | DIN Rail Mount | 4 | 3 | Acti 9 | AC/DC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 22.6 Ohms | Wirewound | - | 5W | - | 78.5mm | - | 6A | 50 - 60 | R (0.01%) | Solder Lugs | - | 4P | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | 85mm | 72mm | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Tmax XT | - | - | - | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±20ppm/°C | - | 196 Ohms | Wirewound | - | 10W | - | - | - | - | - | R (0.01%) | Solder Lugs | Front Terminal | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.405 (10.29mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Tmax XT | - | - | - | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 698 Ohms | Wirewound | - | 5W | - | - | - | - | - | R (0.01%) | Solder Lugs | Front Terminal | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | - | - | ||
![]() 1SDA066997R1 ABB | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±50ppm/°C | - | 2.55 Ohms | Wirewound | - | 5W | - | - | - | - | - | R (0.01%) | Solder Lugs | Auxiliary Contact | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | - | - | ||
![]() 1SDA067208R1 ABB | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 27.4 Ohms | Wirewound | - | 5W | - | - | - | - | - | R (0.01%) | Solder Lugs | Opening Solenoid | - | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | - | - | ||
![]() A9F94303 Schneider | In Stock | - | - | - | Axial, Box | Flanges | 44.5 | - | 1 - 16 | 1 - 25 | IP20 | - | - | - | DIN Rail Mount | 4 | 3 | Acti 9 | AC/DC | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | - | ±20ppm/°C | - | 590 Ohms | Wirewound | - | 5W | - | 78.5mm | - | 3A | 50 - 60 | M (1%) | Solder Lugs | - | 3P | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.335 (8.51mm) | 85mm | 54mm | ||
Tiny WHSL | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax XT | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | - | ±50ppm/°C | - | 4.87 Ohms | Wirewound | - | 10W | - | - | - | 2A | - | M (1%) | Solder Lugs | - | 3 | - | Aluminum | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 0.405 (10.29mm) | - | - |