- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Acting | Angle | Approvals | Enclosure | For Use With | Fuse Material | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operation | Part Life Cycle Code | Range | Risk Rank | RoHS | Rohs Code | Supplier Package | Usage Level | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Frequency | Output | Pin Count | Reference Standard | Body Length or Diameter | Physical Dimension | Failure Rate | Voltage | Number of Poles | Input Type | Terminal Type | Input | Temperature Range | Rated Current | RPM | Bearing Type | Circuit Protection Type | Screening Level | Depth Behind Panel | Blow Characteristic | Fuse Size | Rated Voltage | Capacity | Number of Gangs | Rated Voltage(DC) | Overall Length | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Connection Type | Lamp Type | Features | Operating Voltage | Overall Depth | Shaft Diameter | Contacts | Electrical Connection | Phase | IP Rating | Height Seated (Max) | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDS175 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA1206F10A0T AEM | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | Fast | - | - | - | - | Epoxy Glass | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 1206 | Automotive grade | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | - | - | ±10ppm/°C | Chip | 10 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 2 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() JCX-1/2E Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Grove Gear | EL-BMQ830-100-R-180 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 2.4 kV | - | Bulk | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.19 mm | - | - | ||
![]() JCZ-15E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33K0600E3RK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JJS-15 IXYS | In Stock | - | - | 2 Weeks | - | - | NO | END CAP | INLINE/HOLDER | - | Malleable Iron | - | Straight | UL | - | - | - | EATON CORP | - | Thomas & Betts | JJS-15 | - | - | - | - | Active | - | 5.48 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Metallic | - | - | - | - | - | compliant | - | - | - | - | CE; CSA; UL | 14.3 mm | 14.3mm x 38.1mm | - | - | - | - | - | - | - | 15 A | - | - | ELECTRIC FUSE | - | - | VERY FAST | - | - | - | - | - | - | 200000 A | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | ||
![]() JCG-9R Eaton | In Stock | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | ABB | JCG-9R | JCG | - | - | - | Transferred | - | 5.43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | UL | 76.2 mm | 76.2mm x 421.64mm | - | - | - | - | - | - | - | 200 A | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 50000 A | - | 4800 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 421.64 mm | ||
![]() KLM-15 IXYS | In Stock | - | - | 10 Weeks | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | cUL, UL | - | - | - | EATON CORP | Nylon | Advanced Devices (Marinco) | CL20MB-C | - | - | - | - | Active | - | 1.93 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | BULK | - | compliant | 300 A | - | - | - | CE, CSA, UL | 10.3 mm | 10.3mm x 38.1mm | - | 600 VAC | - | - | - | - | - | 15 A | - | - | ELECTRIC FUSE | - | - | FAST | MIDGET | 600 V | - | - | 600 V | - | 100000 A | CC | 600 V | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | ||
![]() KTK-40 IXYS | In Stock | - | - | 10 Weeks | Three Lug Mount | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | CSA, UR | Open Air Over | - | - | EATON CORP | - | Marathon Electric | X042 | - | - | - | - | Active | - | 1.94 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | HVAC/R Motors, NEMA Motors | - | - | Rolled Steel | - | - | - | - | - | compliant | - | 60 Hz | - | - | CE; CSA; UL | 10.3 mm | 10.3mm x 38.1mm | - | - | 6 | - | - | - | - | 40 A | 1,075 RPM | Ball | ELECTRIC FUSE | - | - | FAST | - | - | - | - | - | 20 | 100000 A | - | 600 V | - | - | - | - | - | 0.5 | - | - | 1 | - | - | - | - | 38.1 mm | ||
![]() KLM-25 IXYS | In Stock | - | - | 2 Weeks | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | EATON CORP | - | ABB | ACH580-BDR-059A-2B6EK54L2 | - | - | - | - | Active | - | 1.93 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | BULK | - | compliant | - | - | - | - | CE, CSA, UL | 10.3 mm | 10.3mm x 38.1mm | - | - | - | - | - | - | - | 25 A | - | - | ELECTRIC FUSE | - | - | FAST | MIDGET | 600 V | - | - | 600 V | - | 100000 A | CC | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | ||
![]() KAW-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108703500DZF | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VDC | - | - | - | - | - | IP23 | - | - | - | - | ||
![]() KLM-8 IXYS | In Stock | - | - | 2 Weeks | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | - | EATON CORP | - | Stearns | 108704200133 | - | End Mount | - | - | Active | - | 1.93 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | BULK | - | compliant | - | - | - | - | CE, CSA, UL | 10.3 mm | 10.3mm x 38.1mm | - | - | - | - | - | - | - | 8 A | - | - | ELECTRIC FUSE | - | - | FAST | MIDGET | 600 V | - | - | 600 V | - | 100000 A | CC | 600 V | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | 38.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX00714BAC2 | - | - | DIN Rail Mount | - | - | PXF | - | - | - | - | - | - | - | - | PXF-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | 3P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 236411 PXL-C1/3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GC Electronics | - | - | - | DIN Rail Mount | - | - | xPole | - | - | - | - | - | - | - | - | PXL, S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | 1A | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5mm | 80mm | - | ||
![]() 236426 PXL-C16/3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | - | - | DIN Rail Mount | - | - | xPole | - | - | - | - | - | - | - | - | PXL, S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | 16A | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5mm | 80mm | - | ||
![]() 236290 PXL-C20/2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | xPole | - | - | - | - | - | - | - | - | PXL, S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | 20A | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 80mm | - | ||
![]() 236381 PXL-B12/3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | Crouse-Hinds Commercial Products | TP831 | - | - | DIN Rail Mount | - | - | xPole | - | - | - | - | - | - | - | - | PXL, S200 | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 60mm | - | 12A | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.3 Cubic Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5mm | 80mm | - | ||
![]() 236431 PXL-C50/3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | ABB | G1M2SS4-60U11 | - | - | DIN Rail Mount | - | - | xPole | - | - | - | - | - | - | - | - | PXL, S200 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 60mm | - | 50A | - | - | - | - | - | - | - | - | 3P | - | Fingersafe Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | - | IP66 | - | 52.5mm | 80mm | - | ||
![]() 102878 PXF-80/4/01-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | G1MP4-62Y11L1 | - | - | DIN Rail Mount | Maintained | - | PXF | - | - | - | - | - | - | - | - | PXF-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | 3P+N | - | Fingersafe Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 1NO, 1NC | - | - | IP66 | - | - | - | - | ||
![]() 236778 PXF-40/4/03-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | Barksdale Control Products | 425T4-21 | - | - | DIN Rail Mount | - | - | PXF | - | - | - | - | - | - | - | - | PXF-A | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | - | - | 40A | - | 4-20 mA | - | - | - | - | - | - | 3P+N | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | - | - | - | - | 45mm | - | - | M12 Hirschman Connector | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | MS116, MS132 | - | - | - | Crouse-Hinds Commercial Products | TP870 | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | Natural | - | 17.5mm | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71 Cubic Inches | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |