- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Approvals | Base Product Number | Body Diameter | Body Length | Built-in depth | Compatible with (details) | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Dimensions | Electrical lifespan | Factory colour | For Use With | Manufacturer | Manufacturer Part Number | Max. operating voltage | Max. temperature | Maximum Current | Mfr | Min. operating voltage | Min. temperature | Model | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Overvoltage category | Package | Pollution degree | Product Status | Range | Rated permanent current Iu | Release characteristics | RoHS | RoHS-compliant | Switch-off capacity | Switching current (max.) | Timing Range | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Voltage type of supply voltage | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Pitch | Depth | Current Rating | Frequency | Output | Function | Number of Contacts | Failure Rate | Number of Poles | Throw Configuration | Input Type | Terminal Type | Input | Temperature Range | Depth Behind Panel | Blow Characteristic | Fuse Size | Number of Gangs | Fuse Current | Overall Length | Mode of Operation | Lamp Type | Features | Operating Voltage | Contacts | Electrical Connection | Insulated | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5TT44155 Siemens | 110420268 | - | - | Socket | - | - | - | - | CE, CSA, cULus | - | - | - | 73mm | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 17.5 x 90 x 73 mm | - | 50000 | - | - | Macromatic | TR-51626-05 | 400V | +55°C | - | - | 230V | +25°C | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Yes | Yes | - | 20A | 0 | - | - | - | - | - | AC | - | - | Sentron | - | - | - | 11 Pin | - | 5TT4415-5 | - | - | - | - | - | - | 73mm | 20A | - | - | Mechanical switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off Delay | - | - | - | DPDT | - | - | - | 90mm | - | - | 17.5mm | - | - | ||
![]() 5TT44355 Siemens | 2647 | - | - | Surface | - | - | - | - | CE, cULus | - | - | - | 73mm | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 17.5 x 90 x 73 mm | - | 50000 | - | - | Macromatic | THR-11562-33JT | 400V | +55°C | - | - | 230V | +25°C | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Yes | Yes | - | 25A | 1 | - | - | - | - | - | AC | - | - | Sentron | - | - | - | 0.250 in Flat Blade | - | 5TT4435-5 | - | - | - | - | - | - | 73mm | 25A | - | - | Mechanical switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Shot | - | - | - | SPDT | - | - | - | 90mm | - | - | 17.5mm | - | - | ||
![]() 8WA18227EF85 Siemens | 127 | - | - | - | - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5x20 mm | - | - | - | - | - | - | - | - | - | - | - | Glass fuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SY74137 Siemens | 2589 | - | - | - | - | - | - | - | - | - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | - | - | - | (W x H x D) 72 x 90 x 76 mm | - | - | Grey | - | IDEC | LB6K-2ST3VB-3H | - | - | - | - | - | - | - | - | DIN Rail Mount | 13A | 13A | 230V,400V | - | - | - | - | - | - | 3 | - | 3 | - | SENTRON | - | C | - | Yes | 5kA | - | - | - | - | - | AC | - | - | - | - | 5SY7 | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 13A | 50-60MHz | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 90mm | 72mm | - | - | ||
![]() 5ST37702 Siemens | 2896 | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | SL4-PIB-250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | 63 | - | Non-Compliant | - | - | - | - | - | Pin | - | - | - | - | - | - | 5ST | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1000 | - | - | - | ||
![]() 5ST3706 Siemens | 35 | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10D1P6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | 80 | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 5ST | - | - | - | - | - | - | - | - | - | - | - | 18 mm, 27mm | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 214 | - | - | - | ||
![]() 3KD48300QE200 Siemens | 808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 260 x 235 x 110 mm | - | - | - | - | Stearns | 1087062I0HLF | - | - | 800A | - | - | - | - | End Mount | - | 800A | 800A | 690V AC | 8 | 8 | - | - | - | - | - | - | - | - | SENTRON | 800A | - | - | - | - | - | - | None | - | Flat plug-in connection | - | - | - | - | - | 3KD | - | - | - | - | - | pressure switch | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | 3 | Single Throw | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC;460 VAC | - | - | - | - | 235mm | - | - | 260mm | - | - | ||
![]() 5TE4812 Siemens | 144504325 | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | 70mm | - | - | - | - | IP20 | - | - | - | (W x H x D) 18 x 90 x 70 mm | - | - | Grey | Standard rail mounting | ABB | G2MP1-42Y01L1 | - | - | - | - | - | - | - | - | - | 20A | 20A | - | - | - | 0 | 0 | 4 | Momentary | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | 5TE4 | - | - | - | - | - | Push Button | - | - | - | - | - | - | 70mm | 20A | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | - | LED | - | - | 1NC | - | - | IP66 | 90mm | - | - | 18mm | - | - | ||
![]() 5SL42058 Siemens | 312504325 | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | 70mm | SENTRON | 0.75 - 25 | 0.75 - 25 | 1pc(s) | IP20 | - | - | - | (W x H x D) 36 x 90 x 76 mm | - | - | Grey | - | Cutler Hammer, Div of Eaton Corp | PDG33G0400E3ML | - | - | - | - | - | - | - | Panel | DIN Rail Mount | 0.5A | 500mA | 400V | - | - | - | - | - | - | 3 | - | 2 | - | SENTRON | - | D | - | Yes | - | - | - | - | - | - | AC | - | - | - | - | 5SL4 | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 400 A | 50-60MHz | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 36mm | 36mm | - | - | ||
![]() 5SY45505 Siemens | In Stock | - | - | - | - | - | - | - | CSA, UL | - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | - | - | - | (W x H x D) 36 x 90 x 76 mm | - | - | Grey | - | Square D | VLS3P030R2 | - | - | - | - | - | - | - | DIN | - | 50A | 50A | 230V,400V | - | - | - | - | - | - | 3 | - | 3 | - | - | - | A | - | Yes | 5kA | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 30 A | 50-60MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 36mm | - | - | ||
![]() 3NE53220MK06 Siemens | In Stock | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | Hubbell | HBL5744S2WA | - | - | - | - | - | - | - | - | - | 125A | 125A | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | Deep Device Box | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NA7222 Siemens | 77 | - | - | - | - | - | Aluminum | - | - | - | - | 72.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-H821-5-H-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | 500V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | NH2 | - | - | 147.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5SY54257 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | 70mm | SENTRON | 0.75 - 35 | 0.75 - 35 | 1pc(s) | IP20 | - | - | - | (W x H x D) 72 x 90 x 76 mm | - | - | Grey | - | Cutler Hammer, Div of Eaton Corp | HVX01022BARB | - | - | - | - | - | - | - | - | - | 25A | 25A | 230V,400V | - | - | - | - | - | - | 2 | - | 2 | - | - | - | C | - | Yes | 10kA | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | 50-60MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 72mm | - | - | ||
![]() 5ST3014 Siemens | 210420268 | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | 1pc(s) | - | - | - | - | (W x H x D) 9 x 90 x 70 mm | - | - | Grey | - | Cutler Hammer, Div of Eaton Co | XTAE009B10H2P4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | SENTRON | - | - | - | Yes | - | - | - | - | - | - | - | DC | - | - | - | 5ST3 | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 9mm | - | - | ||
![]() 3NE80211 Siemens | 20 | - | - | - | - | - | - | - | CE, CSA, UL | - | 53 x 30 x 48mm | 53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | G1M3SS5-60U02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | 690V ac | - | 3NE | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | NH00 | - | - | 79mm | - | - | - | - | 2NC | - | - | IP66 | - | - | - | - | 48mm | - | ||
![]() 3NC32386U Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-125A-4+B058+L511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NA31226 Siemens | 130420268 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX01024BACAP1PF | - | - | - | - | - | - | - | - | - | 63A | 63A | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | - | - | - | - | - | AC/DC | - | - | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | NH1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | ||
![]() 3NA6122 Siemens | 154462330 | - | - | - | - | - | - | - | CE, cUL, UL | - | - | 75mm | - | - | - | - | 3pc(s) | - | - | - | - | - | - | - | - | - | Barksdale Control Products | 426T2-06-A | - | - | - | - | - | - | - | - | - | 63A | 63A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 120kA | - | - | - | - | - | AC/DC | - | - | 500V ac | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | - | 63A | - | 1-11 VDC | - | - | - | - | - | - | - | 14-30 VDC | -40-185 °F | - | - | NH1 | - | - | 137mm | - | - | - | - | - | Bendix Connector - 4 Pin | - | - | - | - | - | 30mm | - | - | ||
![]() 3NC26630MK Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDC11 500MA Eaton | 514 | - | - | - | 0805 (2012 Metric) | 0805 | - | Glass | - | RN73R2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V ac | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±25ppm/°C | - | 54.2 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay | 6.3 x 32mm | - | 500mA | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 |