- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Material | Base Product Number | Body Length | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Harmonized Code | Indicator Style | Interrupt Rating | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Color | Subcategory | Current Rating (Amps) | Construction | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Blow Characteristic | Body Color | Fuse Current | Product | Body Style | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMX-M-25A OptiFuse | 679 |
| - | Holder | Auto Link | - | FMX | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | - | Active | - | - | - | - | 32 V | 58VDC | - | - | FMX-M | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | - | White | - | 25 A | Nylon (PA66) | 25A | - | - | - | Automotive | 1kA | - | - | - | - | White | - | - | - | - | - | - | - | - | ||
![]() FMX-MS-30A OptiFuse | 1458 |
| - | Holder | Auto Link | - | FMX | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | - | Active | - | - | - | - | 32 V | 58VDC | - | - | FMX-MS | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | - | Pink | - | 30 A | Nylon (PA66) | 30A | - | - | - | Automotive | 1kA | - | - | - | - | Pink | - | - | - | - | - | - | - | - | ||
![]() FMX-MS-50A OptiFuse | 2233 |
| - | Holder | Auto Link | - | FMX | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | - | Active | - | - | - | - | 32 V | 58VDC | - | - | FMX-MS | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | - | Red | - | 50 A | Nylon (PA66) | 50A | - | - | - | Automotive | 1kA | - | - | - | - | Red | - | - | - | - | - | - | - | - | ||
![]() 8020.5065.G SCHURTER Inc. | 14 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | Schurter | - | 1000 | - | - | Without Indicator | - | - | Schurter | + 85 C | SCHURTER Inc. | - 40 C | Holder / Clip | Bulk | SHF-6332-0A500-CTG-0F-NI | Active | - | - | - | 500 V | 500 V | - | -40°C ~ 85°C | - | SHF 6.3x32 | 0.250" Dia x 1.252" L (6.35mm x 31.80mm) | - | - | - | Fuses | 500 mA | - | 500 mA | Clip | cURus | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 0.14 | - | - | - | - | Ceramic Fuse | Cylindrical | Cartridge Fuses | 6.3 mm | - | 32 mm | - | ||
![]() SF-3812F6000T-2 Bourns Inc. | 331 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | Bourns | - | 2500 | 3812 (10030 metric) | - | - | 100 A at 250 VAC, 100 A at 100 VDC | - | Bourns | + 125 C | Bourns Inc. | - 55 C | - | - | - | Active | Details | SinglFuse | 0.007549 oz | 250 V | 100 V | - | -55°C ~ 125°C | Cut Tape | - | 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm) | Fast Acting SMD Fuse | 900 uOhms | - | Fuses | 60 A | - | 60 A | - | cUL, UL | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | SMD Fuses | 4224 | 0.0009 Ohms | - | - | - | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 3.1 mm | 10.1 mm | 3.1 mm | ||
![]() 0456060.DRSDE Littelfuse Inc. | 1500 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | 12.2mm | Littelfuse | - | 1500 | 12.2 mm x 4.5 mm | - | - | 150 A at 250 VAC, 600 A at 80 VDC | - | Littelfuse | + 125 C | Littelfuse Inc. | - 55 C | - | - | - | Active | Details | NANO | - | 250 V | 80 V | 250V ac | -55°C ~ 125°C | MouseReel | - | 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm) | High Current Nano2 Fuse | 850 uOhms | - | Fuses | 60 A | - | 60A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A AC, 600A DC | SMD Fuses | 4260 | 0.00085 Ohms | Fast Acting | - | 60A | Surface Mount Fuse | - | Surface Mount Fuses | - | 4.5 mm | 12.2 mm | 4.5 mm | ||
![]() TR-1145HVA1-R Eaton - Electronics Division | 33 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 11.2 mm x 5.05 mm | - | - | 100 A at 500 VDC, 1500 A at 350 VDC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -55°C ~ 125°C | - | 1145HVA | 0.441" L x 0.199" W x 0.199" H (11.20mm x 5.05mm x 5.05mm) | - | 200 mOhms | - | - | 1 A | - | 1 A | - | AEC-Q200, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.5 | 0.2 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() 0ADGP9300-RE Bel Fuse Inc. | 1000 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | - | - | - | Bel Fuse | - | 1000 | 6 mm x 32 mm | - | - | - | - | Bel | + 125 C | Bel Fuse Inc. | - 50 C | Axial | Bulk | - | Active | Details | - | - | 500 V | 500 V | - | -50°C ~ 125°C | Bulk | 0ADGX | 0.268" Dia x 1.291" L (6.81mm x 32.79mm) | High In-Rush Fuse | 2.5 mOhms | - | Fuses | 30 A | - | 30 A | Axial | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 2350 | 0.0025 Ohms | - | - | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6.8 mm | - | 32.8 mm | - | ||
![]() 0ADGP9160-RE Bel Fuse Inc. | 1000 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | - | - | - | - | - | - | 6 mm x 32 mm | - | - | - | - | - | + 125 C | Bel Fuse Inc. | - 50 C | Axial | Bulk | - | Active | - | - | - | 500 V | 500 V | - | -50°C ~ 125°C | - | 0ADGX | 0.268" Dia x 1.291" L (6.81mm x 32.79mm) | - | 5.3 mOhms | - | - | 16 A | - | 16 A | Axial | cURus | - | Cartridge, Ceramic | 1kA | - | 410 | 0.0053 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | - | - | ||
![]() TR1/6125TD2-R/BKN Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF-1206SA100M-2 Bourns Inc. | 1813 | - | - | Surface Mount | 1206 (3216 Metric) | Ceramic | - | - | Bourns | - | 3000 | 1206 (3216 metric) | - | - | 50 A at 65 VDC | - | Bourns | + 150 C | Bourns Inc. | - 55 C | - | - | - | Active | Details | SinglFuse | 0.000494 oz | - | 65 V | 65V dc | -55°C ~ 150°C | MouseReel | - | 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) | Slow Blow SMD Fuse | 420 mOhms | - | Fuses | 1 A | - | 1A | - | cUL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.048 | - | Slow Blow | - | 1A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.85 mm | 3.2 mm | 1.6 mm | ||
![]() SF-1206F250M-2 Bourns Inc. | 1108 | - | - | Surface Mount | 1206 (3216 Metric) | Ceramic | - | - | Bourns | - | 3000 | 1206 (3216 metric) | - | - | 60 A at 65 VDC | - | Bourns | + 125 C | Bourns Inc. | - 55 C | - | - | - | Active | Details | - | 0.000459 oz | - | 65 V | 65V dc | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) | Fast Acting Surface Mount Fuses | 65 mOhms | Blue | Fuses | 2.5 A | - | 2.5A | - | cUL | Fast Blow | Board Mount (Cartridge Style Excluded) | 60A | SMD Fuses | 1.162 | - | Fast Acting | - | 2.5A | Surface Mount Fuse | - | Surface Mount Fuses | - | 0.85 mm | 3.2 mm | 1.6 mm | ||
![]() SF-1206F600M-2 Bourns Inc. | 2459 | - | - | Surface Mount | 1206 (3216 Metric) | Ceramic | - | - | Bourns | - | 3000 | 1206 (3216 metric) | - | - | 80 A at 48 VDC | - | Bourns | + 125 C | Bourns Inc. | - 55 C | - | - | - | Active | Details | - | 0.000459 oz | - | 48 V | 48V dc | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) | Fast Acting Surface Mount Fuses | 11 mOhms | Blue | Fuses | 6 A | - | 6A | - | cUL | Fast Blow | Board Mount (Cartridge Style Excluded) | 80A | SMD Fuses | 13.13 | - | Fast Acting | - | 6A | Surface Mount Fuse | - | Surface Mount Fuses | - | 0.85 mm | 3.2 mm | 1.6 mm | ||
![]() SF-1206SA150M-2 Bourns Inc. | 1405 | - | - | Surface Mount | 1206 (3216 Metric) | Ceramic | - | - | Bourns | - | 3000 | 1206 (3216 metric) | - | - | 50 A at 65 VDC | - | Bourns | + 150 C | Bourns Inc. | - 55 C | - | - | - | Active | Details | SinglFuse | 0.000494 oz | - | 65 V | 65V dc | -55°C ~ 150°C | MouseReel | - | 0.126" L x 0.063" W x 0.033" H (3.20mm x 1.60mm x 0.85mm) | Slow Blow SMD Fuse | 210 mOhms | - | Fuses | 1.5 A | - | 1.5A | - | cUL | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.121 | - | Slow Blow | - | 1.5A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 0.85 mm | 3.2 mm | 1.6 mm | ||
![]() 0ADGC9250-BE Bel Fuse Inc. | 1000 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | - | - | - | - | - | 6 mm x 32 mm | - | - | - | - | - | + 125 C | Bel Fuse Inc. | - 50 C | Holder / Clip | Bulk | - | Active | - | - | - | 500 V | 500 V | - | -50°C ~ 125°C | - | 0ADGX | 0.252" Dia x 1.252" L (6.40mm x 31.80mm) | - | 3 mOhms | - | - | 25 A | - | 25 A | Clip | cURus | - | Cartridge, Ceramic | 1kA | - | 1500 | 0.003 Ohms | High Inrush Current Withstand | - | 25A | Ceramic Fuse | - | - | - | - | - | - | ||
![]() TR-1350HV4-R Eaton - Electronics Division | 5000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 13.2 mm x 5.05 mm | - | - | 100 A at 100 VDC, 100 A at 500 VDC | - | - | + 125 C | Eaton - Electronics Division | - 40 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -40°C ~ 125°C | - | 1350HV | 0.520" L x 0.199" W x 0.199" H (13.20mm x 5.05mm x 5.05mm) | - | 31 mOhms | - | - | 4 A | - | 4 A | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 5.5 | 0.031 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() TR-1350HV5-R Eaton - Electronics Division | 5000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 13.2 mm x 5.05 mm | - | - | 100 A at 100 VDC, 100 A at 500 VDC | - | - | + 125 C | Eaton - Electronics Division | - 40 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -40°C ~ 125°C | - | 1350HV | 0.520" L x 0.199" W x 0.199" H (13.20mm x 5.05mm x 5.05mm) | - | 22 mOhms | - | - | 5 A | - | 5 A | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 11.5 | 0.022 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() TR-1145HVA5-R Eaton - Electronics Division | 2000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 11.2 mm x 5.05 mm | - | - | 100 A at 450 VDC, 1500 A at 125 VDC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | - | - | Active | - | - | - | 350 V | 450 V | - | -55°C ~ 125°C | - | 1145HVA | 0.441" L x 0.199" W x 0.199" H (11.20mm x 5.05mm x 5.05mm) | - | 17.5 mOhms | - | - | 5 A | - | 5 A | - | AEC-Q200, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 11.5 | 0.0175 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() TR-1145HVA1-25-R Eaton - Electronics Division | 5 |
| - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | 11.2 mm x 5.05 mm | - | - | 100 A at 500 VDC, 1500 A at 350 VDC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -55°C ~ 125°C | - | 1145HVA | 0.441" L x 0.199" W x 0.199" H (11.20mm x 5.05mm x 5.05mm) | - | 160 mOhms | - | - | 1.25 A | - | 1.25 A | - | AEC-Q200, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 0.95 | 0.16 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() 0ADGP9200-RE Bel Fuse Inc. | 1000 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | - | - | - | Bel Fuse | - | 1000 | 6 mm x 32 mm | - | - | - | - | Bel | + 125 C | Bel Fuse Inc. | - 50 C | Axial | Bulk | - | Active | Details | - | - | 500 V | 500 V | - | -50°C ~ 125°C | Bulk | 0ADGX | 0.268" Dia x 1.291" L (6.81mm x 32.79mm) | High In-Rush Fuse | 4 mOhms | - | Fuses | 20 A | - | 20 A | Axial | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 680 | 0.004 Ohms | - | - | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6.8 mm | - | 32.8 mm | - |