- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body Length | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Color | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Current | Product | Body Style | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BK1-S505-4-RJ Eaton - Electronics Division | 2558 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMC10502WHTH Kamaya Inc. | 10225 |
| - | Surface Mount | 0402 (1005 Metric) | - | Kamaya | 10000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | - | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.50mm x 0.35mm) | - | - | - | - | 5 A | - | - | - | CSA, UL | - | - | 35A | - | - | 0.014 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() FCCR10251ABPA Kamaya Inc. | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | - | - | - | - | 250 mA | - | - | - | CSA, UL | Fast Blow | - | 35A | - | - | 0.88 Ohms | - | - | - | - | - | - | - | - | - | - | ||
![]() FCCR10151ABPA Kamaya Inc. | 10607 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | - | - | - | - | 150 mA | - | - | - | CSA, UL | - | - | 35A | - | - | 1.85 Ohms | - | - | - | - | - | - | - | - | - | - | ||
![]() FCCR16251ABTP Kamaya Inc. | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | Kamaya | 5000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | - | 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) | - | - | - | - | 250 mA | - | - | - | CSA, UL | Fast Blow | - | 50A | - | - | 1 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() FCCR10201ABPA Kamaya Inc. | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | Kamaya | 10000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | - | - | - | - | 200 mA | - | - | - | CSA, UL | Fast Blow | - | 35A | - | - | 1.25 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() FMC10402WHTH Kamaya Inc. | 6179 |
| - | Surface Mount | 0402 (1005 Metric) | - | Kamaya | 10000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | - | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.50mm x 0.35mm) | - | - | - | - | 4 A | - | - | - | CSA, UL | - | - | 35A | - | - | 0.018 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() HFC32162AGTP Kamaya Inc. | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | Kamaya | 5000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 76 V | - | -55°C ~ 125°C | - | - | 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) | - | - | - | - | 1.6 A | - | - | - | CSA, UL | Fast Blow | - | 50A | - | - | 0.1 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() FMC10102WHTH Kamaya Inc. | 13171 |
| - | Surface Mount | 0402 (1005 Metric) | - | Kamaya | 10000 | - | - | - | Kamaya | - | - | - | Kamaya Inc. | - | - | - | - | Active | - | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.014" H (1.00mm x 0.50mm x 0.35mm) | - | - | - | - | 1 A | - | - | - | CSA, UL | - | - | 35A | - | - | 0.095 Ohms | - | - | - | - | - | Kamaya | - | - | - | - | ||
![]() FCCR10321ABPA Kamaya Inc. | 5443 |
| - | Surface Mount | 0402 (1005 Metric) | - | Kamaya | 10000 | - | KAMAYA ELECTRIC CO LTD | - | Kamaya | FCCR10321ABPA | FCCR10 | - | Kamaya Inc. | - | - | - | Active | Active | 5.72 | - | - | - | 24 V | - | -55°C ~ 125°C | - | - | 0.039" L x 0.020" W x 0.016" H (1.00mm x 0.50mm x 0.40mm) | - | - | - | - | 315 mA | compliant | - | - | CSA, UL | - | - | 35A | - | - | 0.6 Ohms | ELECTRIC FUSE | - | - | - | - | Kamaya | - | - | - | - | ||
![]() 0ACA-9300-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | 1000 | 2410 (6125 metric) | - | 500 A at 72 VDC | Bel | - | - | + 125 C | Bel Fuse Inc. | - 55 C | - | - | - | Active | - | Details | - | - | 72 V | - | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 1.2 mOhms | - | Fuses | 30 A | - | 30 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 900 | 0.0012 Ohms | - | Slow Blow | 30A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0456050.DRSDE Littelfuse Inc. | 365 | - | - | Surface Mount | 2-SMD, Square End Block | 12.2mm | Littelfuse | 1500 | 12.2 mm x 4.5 mm | - | 150 A at 250 VAC, 600 A at 80 VDC | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 55 C | - | - | - | Active | - | Details | NANO | 250 V | 80 V | 250V ac | -55°C ~ 125°C | MouseReel | - | 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm) | High Current Nano2 Fuse | 1.05 mOhms | - | Fuses | 50 A | - | 50A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A AC, 600A DC | SMD Fuses | 2700 | 0.00105 Ohms | - | Fast Acting | 50A | Surface Mount Fuse | - | Surface Mount Fuses | - | 4.5 mm | 12.2 mm | 4.5 mm | ||
![]() 0456040.DRSDE Littelfuse Inc. | 22800 | - | - | Surface Mount | 2-SMD, Square End Block | 12.5mm | - | - | 12.2 mm x 4.5 mm | - | 150 A at 250 VAC, 600 A at 80 VDC | - | - | - | + 125 C | Littelfuse Inc. | - 55 C | - | - | - | Active | - | - | - | 250 V | 80 V | 60V ac | -55°C ~ 125°C | - | - | 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm) | - | 1.3 mOhms | - | - | 40 A | - | 40A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 150A AC, 600A DC | - | 1700 | 0.0013 Ohms | - | Fast Acting | 40A | Surface Mount Ceramic Fuse | - | - | - | - | - | - | ||
![]() 0521002.YAT1L Littelfuse Inc. | 2390 | - | - | Through Hole | Axial | - | Littelfuse | 4000 | 3.42 mm x 8 mm | - | 300 A | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 55 C | Axial | Tape & Box (TB) | - | Obsolete | - | Details | PICO | - | 75 V | - | -55°C ~ 125°C | Ammo Pack | - | 0.135" Dia x 0.315" L (3.42mm x 8.00mm) | Cartridge Fuse | 47.3 mOhms | Yellow | Fuses | 2 A | - | 2 A | Axial | CSA, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | - | 0.405 | 0.0473 Ohms | - | Very Fast Acting | 2A | Melamine Fuse | Cylindrical | Cartridge Fuses | 3.42 mm | - | 8 mm | - | ||
![]() 0ADGC9100-BE Bel Fuse Inc. | 1000 |
| - | Holder | 3AB, 3AG, 1/4" x 1-1/4" | - | Bel Fuse | 1000 | 6 mm x 32 mm | - | - | Bel | - | - | + 125 C | Bel Fuse Inc. | - 50 C | Holder / Clip | Bulk | - | Active | - | Details | - | 500 V | 500 V | - | -50°C ~ 125°C | Bulk | 0ADGX | 0.252" Dia x 1.252" L (6.40mm x 31.80mm) | High In-Rush Fuse | 11.5 mOhms | - | Fuses | 10 A | - | 10 A | Clip | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 260 | 0.0115 Ohms | - | High Inrush Current Withstand | 10A | Ceramic Fuse | Cylindrical | Cartridge Fuses | 6.4 mm | - | 31.8 mm | - | ||
![]() TR-1145HV2-R Eaton - Electronics Division | 737 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | 11.2 mm x 5.05 mm | - | 100 A at 500 VDC, 1500 A at 350 VDC | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -40°C ~ 125°C | - | 1145HV | 0.441" L x 0.199" W x 0.199" H (11.20mm x 5.05mm x 5.05mm) | - | 80 mOhms | - | - | 2 A | - | 2 A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 4.1 | 0.08 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - | ||
![]() 0ACA-9250-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | 1000 | 2410 (6125 metric) | - | 500 A at 72 VDC | Bel | - | - | + 125 C | Bel Fuse Inc. | - 55 C | - | - | - | Active | - | Details | - | - | 72 V | - | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 1.7 mOhms | - | Fuses | 25 A | - | 25 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 400 | 0.0017 Ohms | - | Slow Blow | 25A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0ACA-9200-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | 1000 | 2410 (6125 metric) | - | 500 A at 72 VDC | Bel | - | - | + 125 C | Bel Fuse Inc. | - 55 C | - | - | - | Active | - | Details | - | - | 72 V | - | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | - | 2.3 mOhms | - | Fuses | 20 A | - | 20 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 210 | 0.0023 Ohms | - | Slow Blow | 20A | Surface Mount Ceramic Fuse | - | Surface Mount Fuses | - | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() 0ADGP9250-RE Bel Fuse Inc. | 1000 |
| - | Through Hole | 3AB, 3AG, 1/4" x 1-1/4" (Axial) | - | Bel Fuse | 1000 | 6 mm x 32 mm | - | - | Bel | - | - | + 125 C | Bel Fuse Inc. | - 50 C | Axial | Bulk | - | Active | - | Details | - | 500 V | 500 V | - | -50°C ~ 125°C | Bulk | 0ADGX | 0.268" Dia x 1.291" L (6.81mm x 32.79mm) | High In-Rush Fuse | 3 mOhms | - | Fuses | 25 A | - | 25 A | Axial | cURus | - | Cartridge, Ceramic | 1kA | High In-Rush Fuse | 1500 | 0.003 Ohms | - | - | - | Ceramic Fuse | Cylindrical Leaded | Cartridge Fuses | 6.8 mm | - | 32.8 mm | - | ||
![]() TR-1145HVA3-15-R Eaton - Electronics Division | 2000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | 11.2 mm x 5.05 mm | - | 100 A at 500 VDC, 1500 A at 350 VDC | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | - | - | Active | - | - | - | 350 V | 500 V | - | -55°C ~ 125°C | - | 1145HVA | 0.441" L x 0.199" W x 0.199" H (11.20mm x 5.05mm x 5.05mm) | - | 31.5 mOhms | - | - | 3.15 A | - | 3.15 A | - | AEC-Q200, cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 3.3 | 0.0315 Ohms | - | - | - | Surface Mount Fuse | - | - | - | - | - | - |