- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Harmonized Code | Interrupt Rating | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Resistance | Color | Subcategory | Current Rating (Amps) | Construction | Current Rating | Termination Style | Approval Agency | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Melting I2t | DC Cold Resistance | Blow Characteristic | Body Color | Fuse Current | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR2/S520-V-20-R Eaton - Electronics Division | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Tape & Reel (TR) | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.236" Dia x 0.831" L (6.00mm x 21.10mm) | 5 mOhms | - | - | 20 A | - | 20 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 420 | 0.005 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() BK1/S520-16-R Eaton - Electronics Division | 37 |
| - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 6.1 mOhms | - | - | 16 A | - | 16 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 280 | 0.0061 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() 0ACG-1600-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | - | 1000 | 11 mm x 5 mm | - | 100 A at 350 VAC, 100 A at 500 VDC, 1500 A at 350 VDC | - | Bel | + 125 C | Bel Fuse Inc. | - 40 C | - | - | Active | Details | 0.012346 oz | 350 V | 500 V | - | -40°C ~ 125°C | Cut Tape | 0ACG | 0.433" L x 0.197" W x 0.197" H (11.00mm x 5.00mm x 5.00mm) | 90 mOhms | - | Fuses | 1.6 A | - | 1.6 A | - | AEC-Q200, cURus | - | Board Mount (Cartridge Style Excluded) | 100A | SMD Fuses | 2.3 | 0.09 Ohms | - | - | 1.6A | Surface Mount Ceramic Fuse | Surface Mount Fuses | 5 mm | 11 mm | 5 mm | ||
![]() FMX-M-15A OptiFuse | 735 |
| - | Holder | Auto Link | FMX | - | EAR99 | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 58VDC | - | - | FMX-M | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | Gray | - | 15 A | Nylon (PA66) | 15A | - | - | - | Automotive | 1kA | - | - | - | - | Gray | - | - | - | - | - | - | ||
![]() FMX-MS-15A OptiFuse | 2121 |
| - | Holder | Auto Link | FMX | - | EAR99 | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 58VDC | - | - | FMX-MS | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | Gray | - | 15 A | Nylon (PA66) | 15A | - | - | - | Automotive | 1kA | - | - | - | - | Gray | - | - | - | - | - | - | ||
![]() BK/S520-15-R Eaton - Electronics Division | 459 | - | - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 6.8 mOhms | - | - | 15 A | - | 15 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 300A | - | 220 | 0.0068 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() S520-16-R Eaton - Electronics Division | In Stock | - | - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 6.1 mOhms | - | - | 16 A | - | 16 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 280 | 0.0061 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() TR2/S520-V-8-R Eaton - Electronics Division | In Stock | - | - | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Tape & Reel (TR) | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.236" Dia x 0.831" L (6.00mm x 21.10mm) | 9 mOhms | - | - | 8 A | - | 8 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 104 | 0.009 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() BK1/S520-8-R Eaton - Electronics Division | 37 |
| - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 9 mOhms | - | - | 8 A | - | 8 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 104 | 0.009 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() S520-20-R Eaton - Electronics Division | 37 |
| - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 5 mOhms | - | - | 20 A | - | 20 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 420 | 0.005 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() BK/S520-16-R Eaton - Electronics Division | 417 | - | - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | 1.5 kA at 250 VAC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | Board Mount | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | 6.1 mOhms | - | - | 16 A | - | 16 A | Axial | TUV, UR | Fast Blow | Cartridge, Ceramic | 300A | - | 280 | 0.0061 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() 0407002.WR Littelfuse Inc. | 8000 |
| - | Surface Mount | 1206 (3216 Metric) | - | Littelfuse | - | 3000 | 1206 (3216 metric) | - | 50 A at 63 VDC | - | Littelfuse | + 150 C | Littelfuse Inc. | - 55 C | - | - | Active | Details | - | - | 63 V | - | -55°C ~ 150°C | MouseReel | 407 | 0.126" L x 0.064" W x 0.033" H (3.20mm x 1.63mm x 0.84mm) | 100 mOhms | - | Fuses | 2 A | - | 2 A | - | cURus | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | SMD Fuses | 0.87 | 0.1 Ohms | Slow Blow | - | 2A | Surface Mount Ceramic Fuse | Surface Mount Fuses | 0.835 mm | 3.2 mm | 1.63 mm | ||
![]() BK/S520-12-5-R Eaton - Electronics Division | 168 | - | - | Holder | 5mm x 20mm | - | - | - | - | 5 mm x 20 mm | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 12.5 A | - | 12.5 A | - | TUV, UR | Fast Blow | Cartridge, Ceramic | 300A | - | 160 | 0.0081 Ohms | - | - | - | Ceramic Fuse | - | - | - | - | ||
![]() BK1/S520-10-R Eaton - Electronics Division | 19 |
| - | Holder | 5mm x 20mm | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 420 V | - | - | -55°C ~ 125°C | - | S520 | 0.205" Dia x 0.787" L (5.20mm x 20.00mm) | - | - | - | 10 A | - | - | - | TUV, UR | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 155 | 0.008 Ohms | - | - | - | - | - | - | - | - | ||
![]() FMX-MS-25A OptiFuse | 1989 |
| - | Holder | Auto Link | FMX | - | EAR99 | - | - | - | - | Unavailable | - | - | OptiFuse | - | - | Bulk | Active | - | - | - | 32 V | 58VDC | - | - | FMX-MS | 0.420" L x 0.590" W x 0.240" H (10.70mm x 15.00mm x 6.20mm) | - | White | - | 25 A | Nylon (PA66) | 25A | - | - | - | Automotive | 1kA | - | - | - | - | White | - | - | - | - | - | - | ||
![]() 0ACA-9400-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | - | 1000 | 2410 (6125 metric) | - | 500 A at 63 VDC | - | Bel | + 125 C | Bel Fuse Inc. | - 55 C | - | - | Active | Details | - | - | 63 V | - | -55°C ~ 125°C | Cut Tape | 0ACA | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | 900 uOhms | - | Fuses | 40 A | - | 40 A | - | cURus | - | Board Mount (Cartridge Style Excluded) | 500A | SMD Fuses | 1600 | 0.0009 Ohms | Slow Blow | - | 40A | Surface Mount Ceramic Fuse | Surface Mount Fuses | 2.57 mm | 6.1 mm | 2.57 mm | ||
![]() CB61F40A-TR1 Eaton - Electronics Division | 3000 | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | 2410 (6125 metric) | - | 500 A at 63 VDC | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | - | Active | - | - | - | 63 V | - | -55°C ~ 125°C | - | CB61F | 0.240" L x 0.101" W x 0.101" H (6.10mm x 2.57mm x 2.57mm) | 900 uOhms | - | - | 40 A | - | 40 A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 500A | - | 1600 | 0.0009 Ohms | Fast Acting | - | 40A | Surface Mount Fuse | - | - | - | - | ||
![]() 0ACG-5000-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | - | 1000 | 11 mm x 5 mm | - | 100 A at 350 VAC, 100 A at 450 VDC, 1500 A at 125 VDC | - | Bel | + 125 C | Bel Fuse Inc. | - 40 C | - | - | Active | Details | 0.012346 oz | 350 V | 450 V | - | -40°C ~ 125°C | Cut Tape | 0ACG | 0.433" L x 0.197" W x 0.197" H (11.00mm x 5.00mm x 5.00mm) | 17.5 mOhms | - | Fuses | 5 A | - | 5 A | - | AEC-Q200, cURus | - | Board Mount (Cartridge Style Excluded) | 100A AC, 1.5kA DC | SMD Fuses | 11.5 | 0.0175 Ohms | - | - | 5A | Surface Mount Ceramic Fuse | Surface Mount Fuses | 5 mm | 11 mm | 5 mm | ||
![]() 0ACG-1250-TE Bel Fuse Inc. | 1000 |
| - | Surface Mount | 2-SMD, Square End Block | - | Bel Fuse | - | 1000 | 11 mm x 5 mm | - | 100 A at 350 VAC, 100 A at 500 VDC, 1500 A at 350 VDC | - | Bel | + 125 C | Bel Fuse Inc. | - 40 C | - | - | Active | Details | 0.012346 oz | 350 V | 500 V | - | -40°C ~ 125°C | Cut Tape | 0ACG | 0.433" L x 0.197" W x 0.197" H (11.00mm x 5.00mm x 5.00mm) | 140 mOhms | - | Fuses | 1.25 A | - | 1.25 A | - | AEC-Q200, cURus | - | Board Mount (Cartridge Style Excluded) | 100A | SMD Fuses | 0.95 | 0.14 Ohms | - | - | 1.25A | Surface Mount Ceramic Fuse | Surface Mount Fuses | 5 mm | 11 mm | 5 mm | ||
![]() 0806020.WR Littelfuse Inc. | 3121 | - | - | Surface Mount | 2-SMD, Square End Block | - | Littelfuse | - | 3000 | - | - | 250 A @ 24 VDC | - | Littelfuse | + 150 C | Littelfuse Inc. | - 55 C | - | - | Active | - | - | - | 36 V | - | -55°C ~ 150°C | MouseReel | 806 | 0.125" L x 0.064" W x 0.044" H (3.18mm x 1.63mm x 1.11mm) | 2.9 mOhms | - | Fuses | 20 A | - | 20 A | - | cURus | Fast Blow | Board Mount (Cartridge Style Excluded) | 200A | SMD Fuses | 65 | 0.0029 Ohms | - | - | - | Surface Mount Ceramic Fuse | Surface Mount Fuses | - | - | - |