- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Approvals | Body Orientation | Characteristic | Class | Contact Classification | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Packaging | Type | Gender | Current Rating | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Fuse Size | Shell Plating | Fuse Class | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRN300 Mersen | In Stock | - | - | Silver | - | 3 | Type P | Straight | Non Time Delay | H | 3Signal | Copper Alloy | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN300 | Box | -55C to 125C | - | 30(mm) | Not Required(mm) | No | Yes | 14S-1 | Crimp | - | - | Circular | RCP | 300 Amps | 3(POS) | PIN | - | 1(Port) | AC | - | - | - | - | Yes | 27.6(mm) | 30(mm) | ||
![]() A4J200EI Mersen | In Stock | - | - | Silver | - | 2 | - | Straight | - | - | 2Signal | Copper Alloy | - | - | - | Box | -55C to 125C | - | 41(mm) | Not Required(mm) | No | - | 22-8 | Crimp | 1750VDC/1250VAC | - | Circular | RCP | - | 2(POS) | PIN | - | 1(Port) | AC | - | - | - | - | Yes | 33.8(mm) | 41(mm) | ||
![]() A6Y600-4 Mersen | In Stock | - | - | Silver | - | 5 | - | Straight | - | - | (2/3)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y600-4 | Cable | -55C to 125C | - | Not Required(mm) | 60.1(mm) | No | - | 32-1 | Solder | - | - | Circular | PL | - | 5(POS) | SKT | - | 1(Port) | AC | - | - | - | - | No | 65(mm) | Not Required(mm) | ||
![]() A217695 Mersen | In Stock | - | - | Gold | - | 79 | - | Straight | - | - | 79Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A217695 | Wall | -65C to 200C | - | 40.1(mm) | Not Required(mm) | No | - | 21-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | - | 79(POS) | PIN | - | 1(Port) | D38999 | - | - | Electroless Nickel | - | No | 32.66(mm) | 40.1(mm) | ||
![]() K201811 Mersen | In Stock | - | - | Gold | - | 5 | - | Straight | - | - | 5Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | K201811 | Wall | -65C to 175C | - | 31.3(mm) | Not Required(mm) | No | - | 15-5 | Crimp | 1250VDC/900VAC | - | Circular | RCP | - | 5(POS) | PIN | - | 1(Port) | D38999 | - | - | Cadmium | - | No | 32.69(mm) | 31.3(mm) | ||
![]() OTS500 Mersen | In Stock | - | - | Silver | - | 5 | - | Straight | - | - | (2/3)Signal | Copper Alloy | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 60.1(mm) | No | - | 32-1 | Solder | - | - | Circular | PL | - | 5(POS) | PIN | - | 1(Port) | AC | - | - | - | - | No | 70(mm) | Not Required(mm) | ||
![]() A2Y1-1 Mersen | In Stock | - | - | Gold | - | 61 | - | Straight | - | - | 61Signal | - | - | Mersen, formerly Ferraz Shawmut | A2Y1-1 | Wall | -65C to 200C | - | 46.02(mm) | Not Required(mm) | No | Non-Compliant | 25-61 | Crimp | 850VDC/600VAC | - | Circular | RCP | - | 61(POS) | SKT | - | 1(Port) | MS27656 | - | - | Electroless Nickel | - | No | 32.35(mm) | 46.02(mm) | ||
![]() T222979 Mersen | 2049 |
| - | Silver | Ceramic | 10 | - | Right Angle | - | - | 10Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | T222979 | Cable | -55C to 125C | - | 36.5(mm) | 36.5(mm) | No | - | 18-19 | Solder | 700VDC/500VAC | - | Circular | PL | 100A | 10(POS) | SKT | - | 1(Port) | AC | - | 22.2 x 58mm | - | - | Yes | 74.1(mm) | 53.25(mm) | ||
![]() A2Y600-5 Mersen | In Stock | - | - | Gold Over Nickel | - | 20 | - | Straight | - | - | 20Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A2Y600-5 | Flange | -55C to 125C | - | 63.5(mm) | Not Required(mm) | No | Non-Compliant | 36-79 | Crimp | 700VDC/500VAC | - | Circular | RCP | - | 20(POS) | SKT | - | 1(Port) | GT | - | - | Cadmium | - | Yes | 135.3(mm) | 63.5(mm) | ||
![]() OTN35 Mersen | In Stock | - | - | Gold | - | 66 | - | Straight | - | - | 66Signal | Copper Alloy | - | - | - | Wall | -65C to 175C | - | 36.9(mm) | Not Required(mm) | No | - | 19-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | - | 66(POS) | SKT | - | 1(Port) | D38999 | - | - | Cadmium | - | No | 32.69(mm) | 36.9(mm) | ||
![]() N302784 Mersen | In Stock | - | - | Silver | - | 2 | - | Straight | - | - | 2Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | N302784 | Wall | -55C to 125C | - | - | - | No | - | 24-9 | Crimp | 700VDC/500VAC | - | Circular | RCP | - | 2(POS) | PIN | - | 1(Port) | ACC | - | - | Zinc Alloy | - | Yes | - | - | ||
![]() S212076 Mersen | In Stock | - | - | Silver | - | 19 | - | Straight | - | - | 19Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | S212076 | Cable | -55C to 125C | - | Not Required(mm) | 43.1(mm) | No | - | 22-14 | Solder | 700VDC/500VAC | - | Circular | PL | - | 19(POS) | PIN | - | 1(Port) | AC | - | - | - | - | No | 65(mm) | Not Required(mm) | ||
![]() R212 Mersen | In Stock | - | - | Gold | - | 66 | CSA, UL | Straight | - | - | 66Signal | - | - | Mersen, formerly Ferraz Shawmu | R212 | Wall | -65C to 200C | - | 33.32(mm) | Not Required(mm) | No | No | 18-35 | Crimp | 500VDC/400VAC | Bulk | Circular | RCP | - | 66(POS) | SKT | 250 V, 600 V | 1(Port) | MS27472 | - | - | Cadmium | Class R | No | 22.35(mm) | 33.32(mm) | ||
![]() D229750 Mersen | In Stock | - | - | Gold | - | 6 | VDE;IEC | Straight | General Purpose | gG | 6Signal | - | - | Mersen, formerly Ferraz Shawmut | D229750 | Wall | -65C to 200C | Plug-In | 20.62(mm) | Not Required(mm) | No | Yes | 8-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | 125 Amps | 6(POS) | PIN | - | 1(Port) | MS27472 | - | - | Cadmium Over Nickel | - | No | 23.54(mm) | 20.62(mm) | ||
![]() NRN6 Mersen | In Stock | - | - | Gold Over Nickel | - | 4 | Type P | Straight | Non Time Delay | H | 4Signal | Copper Alloy | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN6 | Cable | -55C to 125C | - | - | - | No | Yes | 16-59 | Crimp | 700VDC/500VAC | - | Circular | RCP | 6 Amps | 4(POS) | SKT | - | 1(Port) | ACC | - | - | Zinc Alloy | - | No | - | - | ||
![]() A6Y175-3 Mersen | In Stock | - | - | Gold | - | 100 | - | Straight | - | - | 100Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A6Y175-3 | Wall | -65C to 175C | - | 43.3(mm) | Not Required(mm) | No | - | 23-35 | Crimp | 500VDC/400VAC | - | Circular | RCP | - | 100(POS) | PIN | - | 1(Port) | TVP | 5(A) | - | Cadmium | - | No | 32.77(mm) | 43.3(mm) | ||
![]() A216706 Mersen | In Stock | - | - | Gold Over Nickel | - | 2 | VDE;IEC | Straight | General Purpose | gG | 2Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | A216706 | Cable | -55C to 125C | Plug-In | - | - | No | Yes | 16-11 | Crimp | 700VDC/500VAC | - | Circular | RCP | 50 Amps | 2(POS) | SKT | - | 1(Port) | ACC | - | - | Zinc Alloy | - | No | - | - | ||
![]() H302779 Mersen | In Stock | - | - | Gold Over Nickel | - | 4 | - | Straight | - | - | (2/2)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | H302779 | Cable | -55C to 125C | - | - | - | No | - | 16-9 | Crimp | 700VDC/500VAC | - | Circular | RCP | - | 4(POS) | SKT | - | 1(Port) | ACC | - | - | Zinc Alloy | - | No | - | - | ||
![]() RL90 Mersen | In Stock | - | - | Gold | - | 15 | UL;CSA | Straight | Fast Acting | H | (1/14)Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | RL90 | Wall | -65C to 175C | - | 31.3(mm) | Not Required(mm) | No | No | 15-15 | Crimp | 850VDC/600VAC | - | Circular | RCP | 10 Amps | 15(POS) | PIN | - | 1(Port) | TVP | 13/7.5(A) | - | Cadmium | - | No | 32.74(mm) | 31.3(mm) | ||
![]() A4BY250-TI Mersen | In Stock | - | - | Gold Over Nickel | - | 2 | UL;CSA | Straight | Time Delay | L | 2Signal | Copper Alloy | 200KA @ 600V | Mersen, formerly Ferraz Shawmu | A4BY250-TI | Cable | -55C to 125C | Center Bolted | 30(mm) | Not Required(mm) | No | Yes | 16-11 | Crimp | 700VDC/500VAC | - | Circular | RCP | 250 Amps | 2(POS) | SKT | - | 1(Port) | ACC | - | - | Zinc Alloy | - | Yes | 64.11(mm) | 30(mm) |