- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Factory Lead Time
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Categories
Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | ECCN | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Harmonized Code | Ihs Manufacturer | Indicator Style | Interrupt Rating | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Type | Resistance | Reach Compliance Code | Current Rating | Termination Style | Fuse Type | Circuit Protection Type | Product | Body Style | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.3M5X25M Altech Corporation | In Stock | - | - | - | 10 | 5 mm x 25 mm | - | - | Without Indicator | - | - | - | - | - | Holder / Clip | - | - | - | - | 0.042329 oz | 250 VAC | 500 VDC | - | M | - | - | - | 6.3 A | Clip | Medium / Normal Blow | - | Ceramic Fuse | Cylindrical | 5 mm | 25 mm | ||
![]() 0301.5VXIDP IXYS / Littelfuse | In Stock | - | - | - | 5 | - | - | - | See Through Case | - | - | - | + 85 C | - 40 C | Holder / Clip | - | - | Details | - | - | 125 VAC | 125 VDC | Bulk | - | - | - | - | 1.5 A | Clip | Medium / Normal Blow | - | Glass Fuse | Cylindrical | 6.35 mm | 15.9 mm | ||
![]() 0315003.MXBP IXYS / Littelfuse | In Stock | - | - | - | 1000 | 3AG (6.3 mm x 32 mm) | - | - | Without Indicator | 100 A at 250 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.098767 oz | 250 VAC | - | Bulk | 315 | - | 59.25 mOhms | - | 3 A | Axial | Time Delay / Slow Blow | - | Glass Fuse | Cylindrical Leaded | 6.985 mm | 32.385 mm | ||
![]() 16.0M5X20F Altech Corporation | In Stock | - | - | - | 10 | 5 mm x 20 mm | - | - | Without Indicator | - | - | - | - | - | Holder / Clip | - | - | - | - | 0.038801 oz | 250 VAC | 250 VDC | - | M | - | - | - | 16 A | Clip | Fast Blow | - | Ceramic Fuse | Cylindrical | 5 mm | 20 mm | ||
![]() 0315007.MXBP IXYS / Littelfuse | In Stock | - | - | - | 1000 | 3AG (6.3 mm x 32 mm) | - | - | Without Indicator | 10 kA at 125 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.098767 oz | 250 VAC | - | Bulk | 315 | - | 12.8 mOhms | - | 7 A | Axial | Time Delay / Slow Blow | - | Glass Fuse | Cylindrical Leaded | 6.985 mm | 32.385 mm | ||
![]() 03152.25MXBP IXYS / Littelfuse | In Stock | - | - | - | 1000 | 3AG (6.3 mm x 32 mm) | - | - | Without Indicator | - | - | - | - | - | Board Mount | - | - | Details | - | 0.098767 oz | 250 VAC | - | Bulk | 315 | - | - | - | 2.25 A | Axial | Time Delay / Slow Blow | - | Glass Fuse | Cylindrical Leaded | 6.985 mm | 32.385 mm | ||
![]() 6.3M6.3X32FF Altech Corporation | In Stock | - | - | EAR99 | - | 3AB (6.3 mm x 32 mm) | - | - | Without Indicator | - | Unavailable | - | - | - | Holder / Clip | - | - | - | - | 0.098767 oz | 250 VAC | 500 VDC | - | M | - | - | - | 6.3 A | Clip | Fast Blow | - | Ceramic Fuse | Cylindrical | 6.3 mm | 32 mm | ||
![]() 23118000009 IXYS / Littelfuse | In Stock | - | - | - | 500 | 3AB (6.3 mm x 32 mm) | - | - | Without Indicator | 1 kA at 500 VAC | - | - | + 125 C | - 55 C | Holder / Clip | - | - | Details | - | 0.098767 oz | 500 VAC | 500 VDC | Bulk | 231 | - | 10 Ohms | - | 8 A | Clip | Fast Blow | - | Ceramic Fuse | Cylindrical | 6.3 mm | 32 mm | ||
![]() 0311007.M IXYS / Littelfuse | In Stock | - | - | - | 1000 | 3AG (6.3 mm x 32 mm) | - | - | Striker Pin | - | - | - | + 85 C | - 40 C | Holder / Clip | - | - | N | - | 0.098767 oz | 32 VAC | - | Bulk | 311 | - | - | - | 7 A | Clip | Medium / Normal Blow | - | Glass Fuse | Cylindrical | 6.35 mm | 2.646 ft | ||
![]() 10.0M6.3X32FF Altech Corporation | In Stock | - | - | - | - | 3AB (6.3 mm x 32 mm) | - | - | Without Indicator | - | - | - | - | - | Holder / Clip | - | - | - | - | 0.098767 oz | 250 VAC | 250 VDC | - | M | - | - | - | 10 A | Clip | Fast Blow | - | Ceramic Fuse | Cylindrical | 8 mm | 32 mm | ||
![]() 37201600000 IXYS / Littelfuse | In Stock | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | TR5 | 0.038639 oz | - | - | Ammo Pack | 372 | - | - | - | - | Radial | - | - | - | - | - | - | ||
![]() 03010.VXIDP IXYS / Littelfuse | In Stock | - | - | - | 5 | - | - | - | See Through Case | - | - | - | + 85 C | - 40 C | Holder / Clip | - | - | Details | - | - | 125 VAC | 125 VDC | Bulk | - | - | - | - | 10 A | Clip | Medium / Normal Blow | - | Glass Fuse | Cylindrical | 6.35 mm | 15.9 mm | ||
![]() 0.125M5X30M Altech Corporation | In Stock | - | - | - | 10 | 5 mm x 30 mm | - | - | Without Indicator | - | - | - | - | - | Holder / Clip | - | - | - | - | 0.035274 oz | 500 VAC | 500 VDC | - | M | - | - | - | 125 mA | Clip | Medium / Normal Blow | - | Ceramic Fuse | Cylindrical | 5 mm | 30 mm | ||
![]() 20.0M6.3X32F Altech Corporation | In Stock | - | - | - | - | - | - | ALTECH CORP | Without Indicator | - | - | 20.0M6.3X32F | - | - | Holder / Clip | Obsolete | 8.49 | Details | - | 0.070548 oz | 250 VAC | 250 VDC | Bulk | - | - | - | unknown | 20 A | Clip | Fast Blow | ELECTRIC FUSE | Ceramic Fuse | Cylindrical | 6.3 mm | 32 mm | ||
![]() 02200019MXW IXYS / Littelfuse | In Stock | - | - | - | 1000 | 2AG (5 mm x 15 mm) | - | - | Without Indicator | 100 A at 350 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | No -RoHS Version Available | - | 0.045856 oz | 350 VAC | - | Bulk | 220 | - | - | - | 19 A | Axial | Fast Blow | - | Glass Fuse | Cylindrical Leaded | 4.7 mm | 14.48 mm | ||
![]() 0266002VT IXYS / Littelfuse | In Stock | - | - | - | 5 | PICO | - | - | Without Indicator | - | - | - | - | - | - | - | - | N | - | - | 125 VAC | - | - | 266 | Specialty Fuses | - | - | 2 A | Radial | Fast Blow | - | PCB Mount Fuse | Leaded Fuses | 2.36 mm | 7.11 mm | ||
![]() 02301.25DRT1SSP IXYS / Littelfuse | In Stock | - | - | - | 1500 | 2AG (5 mm x 15 mm) | - | - | Discoloration | 10 kA at 125 VAC, 100 A at 250 VAC | - | - | + 125 C | - 55 C | Board Mount | - | - | Details | - | 0.045856 oz | 250 VAC | 125 VDC | - | 230 | - | 145 mOhms | - | 1.25 A | Axial | Time Delay / Slow Blow | - | Glass Fuse | Cylindrical Leaded | 4.7 mm | 14.48 mm | ||
![]() 255003NT1 IXYS / Littelfuse | In Stock | - | - | - | - | PICO II | - | - | Without Indicator | - | - | - | - | - | - | - | - | N | - | - | 125 VAC | 125 VDC | - | 255 | Specialty Fuses | - | - | 3 A | Axial | Fast Blow | - | PCB Mount Fuse | Leaded Fuses | 0.095 in | 0.28 in | ||
![]() 0267007VT IXYS / Littelfuse | In Stock | - | - | - | 5 | PICO | - | - | Without Indicator | - | - | - | - | - | - | - | - | N | - | - | 125 VAC | 125 VDC | - | 267 | Specialty Fuses | - | - | 7 A | Axial | Fast Blow | - | Hi-Rel Fuse | Leaded Fuses | 2.36 mm | 7.11 mm | ||
![]() 026501.5VT IXYS / Littelfuse | In Stock | - | - | - | 5 | PICO | - | - | Without Indicator | - | - | - | - | - | - | - | - | N | - | - | 125 VAC | - | - | 265 | Specialty Fuses | - | - | 1.5 A | Axial | Fast Blow | - | PCB Mount Fuse | Leaded Fuses | 2.36 mm | 7.11 mm |