- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Temperature Grade | Insulation Resistance | Lead Diameter | Output Current | Number of Poles | Max Voltage Rating (DC) | Response Time | Peak Pulse Current | Max Surge Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL0902A090SM Littelfuse Inc. | 1800 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | 90°C | -40°C | 90V | Cut Tape (CT) | 2005 | SL0902A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | Matte Tin (Sn) | - | - | - | - | UNSPECIFIED | - | 265 | 1 | 5mm | - | 30 | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | 550V | - | 2.5kA | - | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | - | - | - | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG31.5L Littelfuse Inc. | 368 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 1.8kV | 5000A 5kA | - | - | - | Tray | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | 1pF | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | 2 | - | - | - | INDUSTRIAL | 10GOhm | - | - | 2 | - | - | 10A | - | SURGE PROTECTION CIRCUIT | 1.8kV | No | 1500V | 1.2kV | 8mm | - | - | 62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG75L Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 90V | 20000A 20kA | - | - | 75V | Tray | 2007 | CG | - | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | 1pF | - | DUAL | WIRE | - | 1 | 8.1mm | - | - | - | 2 | - | - | - | - | - | - | - | 2 | 75V | - | 20A | - | SURGE PROTECTION CIRCUIT | 90V | No | - | 60V | 8.1mm | 8.1mm | - | 6.07mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1010A090SM Littelfuse Inc. | 18318 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | SL1010A | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 3 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG75 Littelfuse Inc. | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 90°C | -40°C | - | - | DUAL | - | - | 1 | 3.2mm | - | - | - | 2 | 4532 | - | 1812 | INDUSTRIAL | - | - | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | 3mm | 4.5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG2350L Littelfuse Inc. | 637 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 403V | 20000A 20kA | - | - | 350V | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 125°C | -40°C | 1.5pF | - | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | - | 2 | - | - | - | - | - | - | - | - | - | - | 20A | - | SURGE PROTECTION CIRCUIT | 403V | No | - | 297V | - | 8.1mm | - | 6.07mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA-501MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 32 |
| Datasheet | - | - | Through Hole | Axial | - | - | 1500A 1.5kA | - | - | - | - | - | DSA | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 500V | - | - | - | - | - | - | - | - | - | ||
![]() DSA-301LA-05(UL) Mitsubishi Materials U.S.A. Corporation | 35 |
| Datasheet | - | - | Through Hole | Axial | - | - | 1500A 1.5kA | - | - | - | - | - | DSA | ±15% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 300V | - | - | - | - | - | - | - | - | - | ||
![]() DSA-302MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 14 |
| Datasheet | - | - | Through Hole | Axial | - | - | 1500A 1.5kA | - | - | - | - | - | DSA | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 3000V | - | - | - | - | - | - | - | - | - | ||
![]() SL1021B090R Littelfuse Inc. | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | - | - | - | INDUSTRIAL | 1GOhm | - | - | 3 | - | - | 20kA | - | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 8mm | - | - | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CG2600LTR Littelfuse Inc. | 1000 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | 600V | Tape & Reel (TR) | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 125°C | -40°C | - | - | DUAL | WIRE | 265 | 1 | 8.1mm | - | 10 | - | 2 | - | - | - | - | - | - | - | 2 | - | - | 10A | - | SURGE PROTECTION CIRCUIT | 690V | No | - | 510V | - | - | - | 6.07mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1820-28-A3 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Through Hole | DIN Rail | Module, Plug-In Terminal Block | 35 | - | 10000A 10kA | - | - | 45V | Bulk | 2001 | 1800 | - | - | - | Active | 1 (Unlimited) | - | Screw | 22Ohm | - | 60°C | -40°C | 1.8nF | 28V | - | - | - | - | 18.8mm | 150mA | - | 1800 | - | - | - | - | - | - | - | 150mA | 3 | - | 50 ps | - | 5kA | - | - | No | 28V | - | - | 45.47mm | - | 83.31mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 2036-23-BLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | UL | - | OTHER | - | 800 μm | - | 3 | - | - | 20kA | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | 7.7mm | - | - | ROHS3 Compliant | - | ||
![]() CG75LTR Littelfuse Inc. | 706 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | 75V | Tape & Reel (TR) | 2009 | CG | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 125°C | -40°C | - | - | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | - | 2 | - | - | - | - | - | - | - | 2 | - | - | 20A | - | SURGE PROTECTION CIRCUIT | 90V | No | - | 60V | - | - | - | 6.07mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DSA-152MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 72 |
| Datasheet | - | - | Through Hole | Axial | - | - | 1500A 1.5kA | - | - | - | - | - | DSA | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 1500V | - | - | - | - | - | - | - | - | - | ||
![]() DSA-242MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 14 |
| Datasheet | - | - | Through Hole | Axial | - | - | 1500A 1.5kA | - | - | - | - | - | DSA | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 2400V | - | - | - | - | - | - | - | - | - | ||
![]() CG21000MS Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Axial, Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.15kV | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | 1.5pF | - | UNSPECIFIED | - | 260 | 1 | 8.3mm | - | 30 | - | - | - | - | - | - | 10GOhm | - | - | 2 | - | - | 10A | - | SURGE PROTECTION CIRCUIT | 1.15kV | No | 1000V | 850V | 8.1mm | 8.3mm | - | 6.07mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CG21000L Littelfuse Inc. | 875 | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 1.15kV | 10000A 10kA | - | - | 1kV | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 125°C | -40°C | 1.5pF | - | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | - | 2 | - | - | - | - | - | - | - | 2 | - | - | 10A | - | SURGE PROTECTION CIRCUIT | 1.15kV | No | 1000V | 850V | - | 8.1mm | - | 6.07mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG41.0SM Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | - | CG4 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 1000V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1002A090SM Littelfuse Inc. | 34 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | 90V | Tape & Reel (TR) | 2009 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | UNSPECIFIED | - | 265 | 1 | 6.2mm | - | 30 | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 108V | - | 5kA | - | SURGE PROTECTION CIRCUIT | 108V | No | - | 70V | 7.5mm | 6.2mm | - | 6.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |