- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Agency Approvals | DC Sparkover | Failsafe Protection Y/N | Impulse Discharge Current (8/20µs) | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Electrodes | Package | Product Status | Reset Type | Voltage, Rating | Series | Tolerance | Technology | Current Rating | Termination Style | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 642060 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 60 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 642040 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 40 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 642035 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 35 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 642030 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 30 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 642025 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 25 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 642010 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 642 | - | - | - | - | - | - | Manual Reset - Type III | 32 VDC | - | - | - | 10 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.55 in. | ||
![]() 641060 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 641 | - | - | - | - | - | - | Automatic Reset - Type I | 32 VDC | - | - | - | 60 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.16 in. | ||
![]() 641050 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 641 | - | - | - | - | - | - | Automatic Reset - Type I | 32 VDC | - | - | - | 50 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.16 in. | ||
![]() 641035 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 641 | - | - | - | - | - | - | Automatic Reset - Type I | 32 VDC | - | - | - | 35 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.16 in. | ||
![]() 641015 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 641 | - | - | - | - | - | - | Automatic Reset - Type I | 32 VDC | - | - | - | 15 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.16 in. | ||
![]() 641010 Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171, ABYC-E11 | - | - | - | 641 | - | - | - | - | - | - | Automatic Reset - Type I | 32 VDC | - | - | - | 10 A | - | - | - | - | - | - | IP66 | - | 2.2 in. | 1.16 in. | ||
![]() 551180 Optifuse | In Stock | - | - | - | - | SAE J1171, SAE J1625, ABYC-E11 | - | - | - | 551 | - | - | - | - | - | - | Automatic Reset - Type I | 42 VDC | - | - | - | 180 A | - | - | - | - | - | - | IP67 | - | 3.4 in. | 1.91 in. | ||
![]() 453135 Optifuse | In Stock | - | - | - | - | SAE J1171, SAE J1625, ABYC-E11 | - | - | - | 453 | - | - | - | - | - | - | Manual Reset - Type III | 48 VDC | - | - | - | 135 A | - | - | - | - | - | - | IP67 | - | 3.4 in. | 1.91 in. | ||
![]() 2036-23-B6 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83-A90X TDK | In Stock | - | - | - | - | - | 90 V | Failsafe Not Protected | - | - | + 90 C | - | - 40 C | 3 Electrode | - | - | - | - | - | - | Gas Discharge Tubes | - | Radial | - | 15 kA | - | - | - | - | 8 mm | 10 mm | - | ||
![]() A0365905-ATT Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | 10000A (10kA) | - | - | Bourns Inc. | - | - | Bulk | Last Time Buy | - | - | C-303™ | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPGT-3R90C World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - |