- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Impulse Discharge Current (8/20µs) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2095-100-BLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 2.029996g | 5000A 5kA | - | - | - | - | - | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2093-100-SM-RPLF Bourns Inc. | 271 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.379998g | 3000A 3kA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2093 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | UNSPECIFIED | - | - | 1 | 6.2mm | - | - | - | - | - | - | OTHER | - | - | 2 | 1A | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | 4.2mm | 6.2mm | - | ROHS3 Compliant | - | ||
![]() SL1021B150R Littelfuse Inc. | 114 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | - | - | - | - | Tray | 2009 | SL1021B | - | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | 3 | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 150V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2049-12-BLF Bourns Inc. | 26 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | 15000A 15kA | - | - | - | - | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | OTHER | - | - | 2 | 15kA | SURGE PROTECTION CIRCUIT | - | No | 120V | - | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2089-160-BT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 1.529995g | 1500A 1.5kA | - | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2013 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-23-C5LF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | 85°C | -55°C | - | - | - | - | 8mm | - | - | 2027 | - | UL | - | - | - | 1 mm | 2 | - | - | - | No | 230V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2095-300-BT1LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 3000V | - | 8mm | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2095-450-BT1LF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 4500V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2095-100-BT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2095-250-BT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 2500V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2095-80-BT1LF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 800V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2089-350-BT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 1.529995g | 1500A 1.5kA | - | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2013 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 3500V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2089-360-BT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 1.529995g | 1500A 1.5kA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 3600V | - | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 2095-140-BT1LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | 85°C | -30°C | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1400V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2095-200-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | 2095 | - | - | - | - | - | - | 2 | - | - | - | No | 2000V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-30-B5LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | - | - | - | - | - | - | Bulk | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | 5mm | - | - | - | - | UL | 7.6mm | - | - | 800 μm | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | 8.4mm | - | ROHS3 Compliant | - | ||
![]() NTE15040-ECG NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | Axial Cylinder | - | 20000A (20kA) | NTE Electronics | NTE15040-ECG | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 75 V | - | - | - | - | - | - | - | ||
![]() 2056-14-B3LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 5000A 5kA | - | - | - | - | - | - | - | Tray | 2008 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | - | 3 | - | - | OTHER | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 145V | - | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-09-B3LF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | - | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | UL | 3.8mm | OTHER | - | 800 μm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A250RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | - | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | 300V | Yes | 250V | 200V | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free |