- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2035-35-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Bulk | 2006 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | - | No | 350V | - | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-60-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-23-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | 85°C | -55°C | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | Non-RoHS Compliant | - | ||
![]() SL1021A300R Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 300V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2037-25-B5 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2037-20-B Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | Bulk | 2012 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | 85°C | -55°C | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-60-C10LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | UL | - | - | - | OTHER | - | - | 1 mm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() 2045-25-BLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Bulk | 2007 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | 2045 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | - | No | 250V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1003A230R Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6.3mm | - | - | 3 | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 230V | 6.1mm | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG5600MS Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 720V | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2005 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | 265 | 1 | 5.4mm | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 500A | SURGE PROTECTION CIRCUIT | - | No | 600V | 5.4mm | 5mm | No SVHC | ROHS3 Compliant | - | ||
![]() SE200 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SE | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 1GOhm | - | - | 2 | - | 500A | - | - | No | 200V | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() 2026-60-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() B88069X6690T902 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | - | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR38-351M-R20 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | - | 20000A 20kA | - | 90°C | -40°C | Tray | - | GT | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-47-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-15-C4LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Matte Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | UL | - | 6.1mm | - | INDUSTRIAL | - | - | 1 mm | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | - | No | 150V | - | 13.2mm | - | ROHS3 Compliant | - | ||
![]() 2055-23-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 2500A 2.5kA | 1 | - | - | Tape & Reel (TR) | 2012 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 85°C | -30°C | - | - | END | WRAP AROUND | - | - | 6.2mm | - | 2055 | 2 | - | - | UL | - | 3.5mm | - | - | SINGLE | - | - | - | 2 | ISOLATED | - | - | SILICON SURGE PROTECTOR | No | 230V | - | 4.2mm | - | ROHS3 Compliant | - | ||
![]() 2036-47-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | 3 | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() SE350 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SE | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 1GOhm | - | - | 2 | - | 500A | - | - | No | 350V | - | 3.2mm | - | ROHS3 Compliant | - |