- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2035-60-SM Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | 600V | Bulk | 2006 | 2035-SM | -12% +15% | e0 | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | - | - | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-42-C4 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | UL | 6.1mm | - | INDUSTRIAL | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-35-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027-SM | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | 2027 | 2 | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() CG40.8SM Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 3000A 3kA | - | - | - | - | Tape & Reel (TR) | - | CG4 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 800V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1024A350R Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | 350V | Tray | 2005 | SL1024A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | TIN | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | 30 | - | 3 | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | - | - | 12.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2047-09-ANI Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | - | 40000A 40kA | - | 90°C | -40°C | - | Bulk | - | 2047 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | O-XXSS-X | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() SA2-7200-CLB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2014 | SA2 | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | 1pF | - | - | - | - | - | - | SA2-7200 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 7200V | - | - | - | ROHS3 Compliant | - | ||
![]() CG2145LSN Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | - | Tray | 2007 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | TIN (689) OVER NICKEL (197) | 90°C | -40°C | - | - | - | DUAL | UNSPECIFIED | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | INDUSTRIAL | - | 10GOhm | - | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | No | 145V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() SL1411A470A Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2014 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | - | - | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 470V | 8mm | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2020-15T-C2FLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 8.1mm | NOT SPECIFIED | 2020 | 3 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 60V | - | 13mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2037-42-B Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-47-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-35-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | 85°C | -55°C | - | Bulk | 2006 | 2035 | ±15% | - | no | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | - | - | - | - | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2037-23-A Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-47-C10LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | UL | - | - | OTHER | - | - | 1 mm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() CG2250LSN Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | - | Tray | 2007 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | TIN | 90°C | -40°C | - | - | - | DUAL | UNSPECIFIED | 265 | 1 | - | 30 | - | 2 | - | - | - | - | - | INDUSTRIAL | - | 10GOhm | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 250V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() 2036-25-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 250V | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2056-60-B3FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | 85°C | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | Yes | 600V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-40-B3FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | 85°C | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | Yes | 400V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() GTCS25-251M-R02-2 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 2500A 2.5kA | - | - | - | - | Tape & Reel (TR) | 2011 | GTC | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 250V | - | - | - | ROHS3 Compliant | - |